- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Number of Terminals | Breakover Voltage-Max | Current - Discharge (Max) (8/20µS) | Current - Discharge (Nom) (8/20µS) | Current - Short Circuit Rating (SCCR) | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Voltage - Rated AC | Qualification Status | Approval Agency | Configuration | Number of Poles | Case Connection | Max Surge Current | JEDEC-95 Code | Form | Trigger Device Type | Non-Repetitive Pk On-state Cur | Overload Protection | Holding Current-Max | On-State Voltage-Max | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | DC Off-state Voltage-Max | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMTPB62 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 2 | 82 V | - | - | - | - | STMICROELECTRONICS | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | - | compliant | - | - | - | 2 | - | R-PDSO-C2 | - | Not Qualified | - | SINGLE | - | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P34H3306DCAR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1400ADL Littelfuse Inc | In Stock | - | Datasheet | - | - | - | NO | - | 2 | - | - | - | - | - | LITTELFUSE INC | 2 | 1 | - | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | Obsolete | SFM | - | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | MATTE TIN | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | - | 3 | UL RECOGNIZED | R-PSIP-T2 | - | Not Qualified | - | SINGLE | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | 120 A | - | - | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | - | - | - | ||
![]() SGT2300SBT Littelfuse Inc | In Stock | - | Datasheet | - | - | - | YES | - | 2 | 260 V | - | - | - | - | LITTELFUSE INC | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | - | unknown | - | - | - | 2 | UL APPROVED | R-PDSO-C2 | - | Not Qualified | - | SINGLE | - | - | - | DO-214AA | - | THYRISTOR SURGE PROTECTOR | 25 A | - | 150 mA | - | - | - | - | - | - | - | - | 190 V | - | - | - | - | - | - | - | ||
![]() SGT2300SBT Harris Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | 2 | 260 V | - | - | - | - | HARRIS SEMICONDUCTOR | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | UL RECOGNIZED | 8541.30.00.80 | - | DUAL | C BEND | - | - | unknown | - | - | - | - | - | R-PDSO-C2 | - | Not Qualified | - | SINGLE | - | - | - | DO-214AA | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0900AA YAGEO Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2018-12-28 | YAGEO CORP | 1 | - | - | - | - | - | , | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 260 | - | compliant | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0900AA Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | - | 2 | 98 V | - | - | - | - | PULSE ELECTRONICS CORP | - | 1 | 150 °C | -40 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | - | unknown | - | - | - | - | IEC-60950; UL CERTIFIED | R-PDSO-C2 | - | - | - | SINGLE | - | - | - | DO-214AC | - | THYRISTOR SURGE PROTECTOR | 15 A | - | - | 4 V | - | - | - | - | - | - | - | 75 V | - | - | - | - | - | - | - | ||
![]() TISP1082F3SL-S Bourns Inc | In Stock | - | Datasheet | - | - | - | NO | - | 3 | 82 V | - | - | - | - | BOURNS INC | - | 2 | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SIP-3 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | MATTE TIN | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | - | compliant | - | - | - | 3 | UL RECOGNIZED | R-PSIP-T3 | - | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | 7.1 A | - | - | - | - | - | - | - | - | - | - | 66 V | - | - | - | - | - | - | - | ||
![]() P1800AD Teccor | In Stock | - | Datasheet | - | - | - | NO | - | 2 | - | - | - | - | - | TECCOR ELECTRONICS INC | - | 1 | - | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | Transferred | SFM | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | - | 3 | - | R-PSIP-T2 | - | Not Qualified | - | SINGLE | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | 120 A | - | - | - | - | - | - | - | - | - | - | 170 V | - | - | - | - | - | - | - | ||
![]() SMTPB120 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 2 | 160 V | - | - | - | - | STMICROELECTRONICS | - | 1 | - | - | - | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | - | compliant | - | - | - | 2 | - | R-PDSO-C2 | - | Not Qualified | - | SINGLE | - | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3203UC Teccor | In Stock | - | Datasheet | - | - | - | YES | - | 6 | - | - | - | - | - | TECCOR ELECTRONICS INC | - | 3 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | DUAL | GULL WING | - | - | unknown | - | - | - | 6 | - | R-PDSO-G6 | - | Not Qualified | - | STAR CONNECTED, 3 ELEMENTS | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | 50 A | - | - | - | - | - | - | - | - | - | - | 270 V | - | - | - | - | - | - | - | ||
![]() TISP3290 Texas Instruments | In Stock | - | Datasheet | - | - | - | NO | - | 3 | 290 V | - | - | - | - | TEXAS INSTRUMENTS INC | - | 2 | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | not_compliant | - | NOT SPECIFIED | - | 3 | UL RECOGNIZED | R-PSFM-T3 | - | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | TO-220AB | - | SILICON SURGE PROTECTOR | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISP1120H3BJ Bourns Inc | In Stock | - | Datasheet | - | - | - | YES | - | 3 | 120 V | - | - | - | - | BOURNS INC | - | 2 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | - | unknown | - | - | - | 2 | UL RECOGNIZED | R-PDSO-C3 | - | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | DO-214AA | - | THYRISTOR SURGE PROTECTOR | 35 A | - | - | - | - | - | - | - | - | - | - | 95 V | - | - | - | - | - | - | - | ||
![]() P3602CAL Littelfuse Inc | In Stock | - | Datasheet | - | - | - | YES | - | 3 | - | - | - | - | - | LITTELFUSE INC | 2 | 2 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | MATTE TIN | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | - | unknown | - | - | - | 2 | - | R-PDSO-C3 | - | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | MAIN TERMINAL 2 | - | - | - | THYRISTOR SURGE PROTECTOR | 20 A | - | - | - | - | - | - | - | - | - | - | 170 V | - | - | - | - | - | - | - | ||
![]() TISP1080H3BJR-S Bourns Inc | In Stock | - | Datasheet | - | - | - | YES | - | 3 | 80 V | - | - | - | - | BOURNS INC | - | 2 | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, SMB03, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | - | NOT SPECIFIED | - | 2 | UL RECOGNIZED | R-PDSO-C3 | - | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | DO-214AA | - | THYRISTOR SURGE PROTECTOR | 35 A | - | - | - | - | - | - | - | - | - | - | 65 V | - | - | - | - | - | - | - | ||
![]() KMOC3021S Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELS4825 Sensata Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1250A-2S-600 Bourns Inc. | In Stock | - | Datasheet | - | - | DIN Rail | - | - | - | - | 40 kA | 20 kA | 200 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Box | - | 1250A | - | Active | - | - | - | Type 2, Type 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Base + Module | - | - | - | - | - | 690V | - | Remote Signaling Contacts | - | - | 2.5 kV | - | - | - | - | - | - | - | - | - | ||
![]() A1202 Sensata Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1250-1S-400 Bourns Inc. | 2595 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | - | 85°C | -50°C | - | - | 400V | - | - | - | 67mm | - | 20kA | - | 1250 | - | - | - | 277V | - | CE, CSA, UR | - | 1 | - | 50kA | - | Base + Module | - | - | None | - | - | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1.2kV | 1.8kV | - | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 |