- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Approval Agency | Working Voltage | Max Voltage Rating (AC) | Number of Poles | Max Surge Current | Form | Varistor Voltage | Overload Protection | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP05G240SX3333 Littelfuse Inc. | 765 | - | Datasheet | 18 Weeks | - | Screw | - | - | - | - | -45°C~85°C | Tray | 2015 | LSP | yes | Active | Not Applicable | - | - | Type 2 | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | 1 | - | Module Only | - | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1250-4S-400 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 600V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | 85°C | -50°C | - | 400V | 67mm | - | 20kA | 1250 | 277V | CE, CSA, UR | - | - | 4 | 50kA | Base + Module | - | None | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1.2kV | 1.8kV | 99mm | 67mm | 72mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP20 | ||
![]() LSP10277P Littelfuse Inc. | 3 | - | Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | - | Type 2 | - | - | - | - | 48mm | unknown | - | - | 277V | CE, cURus, UL | 277V | 320V | 1 | - | Module Only | 277V | - | 320VAC | 10kA | Thermally Protected | 20kA | - | - | 1.4kV | - | 64mm | - | 30mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() BSPM1690WER Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 600 | - | - | - | -40°C~80°C | Bulk | - | BSPM | - | Active | 1 (Unlimited) | - | - | Type 2 | - | - | - | - | 72mm | - | - | - | - | CE, CSA, KEMA | - | - | 1 | - | Base + Module | - | - | 600VAC | 15kA | Remote Signaling Contacts, Thermally Protected | 25kA | - | - | 3kV | 90mm | 18mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() LSP10240S Littelfuse Inc. | 81 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | - | Type 2 | - | - | - | 240V | - | unknown | - | - | 240V | CE, cURus, UL | 240V | - | 1 | - | Module Only | - | - | 275VAC | 10kA | Thermally Protected | 20kA | - | - | 1.2kV | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2859712 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | 240V | -40°C~80°C | - | 2011 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Type 1, Type 2 | - | - | Grey | - | 70mm | unknown | - | - | - | UL | - | - | 4 | - | Module Only | - | None | 528VAC | 100kA | Remote Signaling Contacts | - | 25kA | - | 2.2kV | 95.8mm | 70mm | 142.8mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1210-2S-120 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | 120 | Plastic | - | 208V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | 85°C | -50°C | - | 150V | 36mm | - | 20kA | 1210 | 120V | CE, CSA, UL | - | - | 2 | 100kA | Module Only | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 600V | 900V | 99mm | 67mm | 36mm | - | No SVHC | ROHS3 Compliant | - | - | IP20 | ||
![]() 1250-2S-400 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 600V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | 85°C | -50°C | - | 400V | 67mm | - | 20kA | 1250 | 277V | CE, CSA, UR | - | - | 2 | 50kA | Base + Module | - | None | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1.2kV | 1.8kV | 99mm | 67mm | 36mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP20 | ||
![]() LSP05G277SX3316 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Screw | - | - | - | - | -45°C~85°C | Bulk | 2005 | LSP | yes | Active | Not Applicable | - | - | Type 2 | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | 1 | - | Module Only | - | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1250-4S-120 Bourns Inc. | 2075 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 208V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | 85°C | -50°C | - | 150V | 72mm | - | 20kA | 1250 | 120V | CE, CSA, UR | - | - | 4 | 50kA | Base + Module | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 700V | 900V | 99mm | 67mm | 72mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP20 | ||
![]() BSPD300600Y1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | - | - | Type 1 | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | 1 | - | Base + Module | - | - | 300V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | - | - | - | - | - | - | ||
![]() BSPM175WER Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 100 | - | - | - | -40°C~80°C | Bulk | 2016 | BSPM | - | Active | 1 (Unlimited) | - | - | Type 2 | - | - | - | - | 72mm | - | - | - | - | CE, CSA, KEMA | - | - | 1 | - | Base + Module | - | - | 75VAC | 10kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 400V | 90mm | 18mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1250-1S-480 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 600V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | 85°C | -50°C | - | 550V | 67mm | - | 20kA | 1250 | 600V | CE, CSA, UR | - | - | 1 | 50kA | Base + Module | - | None | 550VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1.8kV | 2.5kV | 99mm | 67mm | 18mm | - | No SVHC | ROHS3 Compliant | - | - | IP20 | ||
![]() BSPM2275TNR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | 453.59237mg | - | -40°C~80°C | Bulk | - | BSPM | - | Active | 1 (Unlimited) | - | - | Type 2 | - | - | - | - | - | - | - | - | - | CE, KEMA | - | - | 2 | - | Base + Module | - | - | 275VAC | 20kA | Remote Signaling Contacts | 40kA | 50kA | - | 1.5kV | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LSP05G240S Littelfuse Inc. | 136 |
| Datasheet | 18 Weeks | - | Screw | - | - | - | - | -45°C~85°C | Bulk | 2011 | LSP | yes | Active | Not Applicable | - | - | Type 2 | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | 1 | - | Module Only | - | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1210-2S-400 Bourns Inc. | 2779 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | - | 600V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | - | Type 2, Type 4 | 85°C | -50°C | - | 400V | 67mm | - | 20kA | 1210 | 277V | CE, CSA, UL | - | - | 2 | 100kA | Module Only | - | None | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 1.2kV | 1.8kV | 99mm | 67mm | 36mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP20 | ||
![]() BSPH2A60D60LVR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | Bulk | 2015 | BSPH | - | Active | 1 (Unlimited) | - | - | Type 3 | - | - | - | - | - | - | - | - | - | CE, KEMA-KEUR | - | - | 2 | - | Base + Module | - | - | 75VAC | 2kA | Remote Signaling Contacts | 4kA | 6kA | - | 730V | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LSP05G277PX3333 Littelfuse Inc. | 18 |
| Datasheet | 18 Weeks | - | Screw | - | - | - | - | -45°C~85°C | Tray | 2015 | LSP | yes | Active | Not Applicable | - | - | Type 2 | - | - | - | - | - | unknown | - | - | - | cURus, UL | - | - | 1 | - | Module Only | - | - | 320VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() BSPM3690WE Eaton - Bussmann Electrical Division | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | -40°C~80°C | Bulk | 2016 | BSPM | - | Active | 1 (Unlimited) | - | - | Type 2 | - | - | - | - | - | - | - | - | - | CE, KEMA | - | - | 3 | - | Base + Module | - | - | 600VAC | 15kA | Thermally Protected | 25kA | - | - | 3kV | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() BSP3-480-LC Thomas Research Products | 33 |
| Datasheet | 4 Weeks | - | Free Hanging | - | - | - | - | - | Bulk | 2012 | BSP3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | cURus, UL | - | - | 3 | - | Module Only | - | - | 550VAC 715VDC | 10kA | - | 10kA | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |