- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Approval Agency | Working Voltage | Number of Circuits | Wire/Cable Gauge | Number of Poles | Max Surge Current | Form | Fail Short | Overload Protection | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSP3-347-LC Thomas Research Products | 16 |
| Datasheet | 4 Weeks | - | Free Hanging | - | - | - | - | - | - | Bulk | 2012 | BSP3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | cURus, UL | - | - | - | 3 | - | Module Only | - | - | 420VAC 560VDC | 10kA | - | 10kA | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BSP3-277-LC Thomas Research Products | 51 |
| Datasheet | 4 Weeks | - | Free Hanging | - | - | - | - | - | - | Bulk | 2012 | BSP3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | cURus, UL | - | - | - | 3 | - | Module Only | - | - | 320VAC 420VDC | 10kA | - | 10kA | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1210-3S-600 Bourns Inc. | 2253 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 600V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 840V | 67mm | - | 20kA | 1210 | 600V | CE, CSA, UL | - | - | - | 3 | 100kA | Module Only | - | None | 840VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 3kV | 4kV | 99mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1210-4S-120 Bourns Inc. | 2714 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 208V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 150V | 72mm | - | 20kA | 1210 | 120V | CE, CSA, UL | - | - | - | 4 | 100kA | Module Only | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 600V | 900V | 99mm | 67mm | 72mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() BSPH31200YPVR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | 453.59237mg | - | -40°C~80°C | Bulk | 2014 | BSPH | - | Active | 1 (Unlimited) | - | Type 2, Type 4 | - | - | - | - | 72mm | - | - | - | - | UL | - | - | - | 3 | - | Base + Module | - | - | 1.2kVDC | - | Remote Signaling Contacts | 25kA | - | - | - | 90mm | 54mm | - | - | RoHS Compliant | - | - | ||
![]() BSPS1690WER Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | -40°C~80°C | Bulk | 2011 | BSPS | - | Active | 1 (Unlimited) | - | Type 1 | - | - | - | - | 73mm | - | - | - | - | CE | - | - | - | 1 | - | Base + Module | No | - | 760VAC | 25kA | Remote Signaling Contacts | - | - | - | 4kV | 150mm | 36mm | - | - | RoHS Compliant | - | - | ||
![]() BSPM2230WER Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~80°C | Bulk | - | BSPM | - | Active | 1 (Unlimited) | - | Type 2 | - | - | - | - | - | - | - | - | - | CE, KEMA | - | - | - | 2 | - | Base + Module | - | - | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 50kA | - | 1.5kV | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSP10480P Littelfuse Inc. | 449 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | - | unknown | - | - | - | CE, cURus, UL | 480V | - | - | 1 | - | Module Only | - | - | 510VAC | 10kA | Thermally Protected | 20kA | - | - | 2.1kV | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1250-4S-230 Bourns Inc. | 2978 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 415V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 275V | 67mm | - | 20kA | 1250 | 230V | CE, CSA, UR | - | - | - | 4 | 50kA | Base + Module | - | None | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1kV | 1.25kV | 99mm | 67mm | 72mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1210-3S-400 Bourns Inc. | 2409 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 600V | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 400V | 67mm | - | 20kA | 1210 | 277V | CE, CSA, UL | - | - | - | 3 | 100kA | Module Only | - | None | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 1.2kV | 1.8kV | 99mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1250-3S-120 Bourns Inc. | 2359 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 208V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 150V | 54mm | - | 20kA | 1250 | 120V | CE, CSA, UR | - | - | - | 3 | 50kA | Base + Module | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 700V | 900V | 99mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() LSP05347P Littelfuse Inc. | 94 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | unknown | - | - | 347V | CE, cURus, UL | 347V | - | - | 1 | - | Module Only | - | - | 420VAC | 5kA | Thermally Protected | 10kA | - | - | 1.7kV | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1250-1S-230 Bourns Inc. | 34 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 415V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 275V | 67mm | - | 20kA | 1250 | 230V | CE, CSA, UR | - | - | - | 1 | 50kA | Base + Module | - | None | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1kV | 1.25kV | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 2800983 Phoenix Contact | 2559 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~85°C | - | 2014 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 30V | 77.5mm | - | - | - | - | cCSAus, CSA, CSAus, EAC, UL | - | - | 24 AWG | 1 | - | Module Only | - | None | 30VDC | 10kA | Remote Signaling Contacts | 20kA | - | - | 950V | 91.1mm | 17.7mm | - | - | RoHS Compliant | - | IP20 | ||
![]() 1250-3S-480 Bourns Inc. | 2402 | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | 600V | -50°C~85°C | - | 2013 | 1250 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | 550V | 67mm | - | 20kA | 1250 | 600V | CE, CSA, UR | - | - | - | 3 | 50kA | Base + Module | - | None | 550VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 1.8kV | 2.5kV | 99mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() BSPM1320TNR Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | - | 453.59237mg | - | -40°C~80°C | Bulk | 2016 | BSPM | - | Active | 1 (Unlimited) | - | Type 2 | - | - | - | - | 72mm | - | - | - | - | CE, CSA, KEMA | - | - | - | 1 | - | Base + Module | - | - | 320VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 40kA | 25kA | - | 1.5kV | 90mm | 18mm | - | - | RoHS Compliant | - | - | ||
![]() 2838843 Phoenix Contact | 2188 |
| Datasheet | 4 Weeks | Base, DIN Rail | Base Mount | - | 2 | - | 40.159991g | 320V | -40°C~80°C | - | 2012 | - | - | Active | 1 (Unlimited) | Plug | Type 2 | - | - | 2.3nF | - | 17.5mm | - | - | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, OVE, UL | - | - | - | 1 | - | Module Only | - | None | 320VAC | 20kA | - | 40kA | 25kA | - | 1.5kV | 52.4mm | 54.5mm | 17.7mm | - | RoHS Compliant | - | - | ||
![]() 2856595 Phoenix Contact | 2418 |
| Datasheet | 4 Weeks | DIN Rail | Base Mount | - | - | - | 37.579986g | 230V | -40°C~80°C | - | 2010 | - | - | Active | 1 (Unlimited) | - | Type 2 | - | - | - | - | - | - | - | - | - | CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL | - | - | - | 1 | - | Module Only | - | None | 350VAC | 10kA | - | 20kA | 25kA | - | 1.5kV | 52.4mm | 54.5mm | 17.7mm | - | RoHS Compliant | - | - | ||
![]() LSP10GIHP277S Littelfuse Inc. | 316 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | - | -45°C~75°C | Bulk | 2015 | LSP | - | Active | Not Applicable | - | Type 2, Type 3 | - | - | - | - | - | - | - | - | - | cURus, KEMA-KEUR, UL | 277V | 1 | - | 1 | - | Module Only | - | - | 320VAC | 10kA | Thermally Protected | 20kA | - | - | 3.8kV | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LSP05240P Littelfuse Inc. | 185 |
| Datasheet | 18 Weeks | - | Screw | Module | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | Type 2, Type 4 | - | - | - | - | - | unknown | - | - | 240V | CE, cURus, UL | 240V | - | - | 1 | - | Module Only | - | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | 1.2kV | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |