- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Base Product Number | Built-in depth | Content | Data Line Protection | Degree of protection (IP) | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage type | Voltage-Input | Voltage, Rating | Series | Connector Type | Type | Color | Gender | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Current - Max | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Features | Media Lines Protected | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0804050 Phoenix Contact | 81 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | Details | - | - | - | - | 250 V | EO | - | - | Green | Female | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | ||
![]() 0804029 Phoenix Contact | 108378237 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 5 | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | Details | - | - | AC | - | 250 V | EO | - | - | Gray | Female | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804102 Phoenix Contact | 27468233 |
| - | DIN Rail | - | - | - | 57.5 | - | - | IP20 | - | - | 5 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 0804102 | + 60 C | - | - 20 C | - | - | - | - | Active | - | 5.82 | Details | Yes | - | AC | - | 250 V | EO | MAINS POWER CONNECTOR | - | Green | Female | not_compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804107 Phoenix Contact | 23437827 |
| - | DIN Rail Mount | - | - | - | 57.5 | - | - | IP20 | - | - | 5 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 0804107 | + 60 C | - | - 20 C | - | - | - | - | Active | - | 5.82 | Details | Yes | - | AC | - | 250 V | EO | MAINS POWER CONNECTOR | - | Gray | Female | not_compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804104 Phoenix Contact | 6 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 2 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 0804104 | + 60 C | - | - 20 C | - | - | - | - | Active | - | 5.82 | Details | Yes | - | AC | - | 250 V | EO | MAINS POWER CONNECTOR | - | Green | Female | not_compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | ||
![]() 0804106 Phoenix Contact | 27468233 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 5 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 0804106 | + 60 C | - | - 20 C | - | - | - | - | Active | - | 5.82 | Details | Yes | - | AC | - | 250 V | EO | MAINS POWER CONNECTOR | - | Green | Female | compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804105 Phoenix Contact | 147 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 5 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 0804105 | + 60 C | - | - 20 C | - | - | - | - | Active | - | 5.82 | Details | Yes | - | AC | - | 250 V | EO | MAINS POWER CONNECTOR | - | Gray | Female | compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804111 Phoenix Contact | 27468233 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 2 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 0804111 | + 60 C | - | - 20 C | - | - | - | - | Active | - | 5.82 | Details | Yes | - | AC | - | 250 V | EO | MAINS POWER CONNECTOR | - | Green | Female | not_compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | ||
![]() 0804122 Phoenix Contact | 27468233 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 5 | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | Details | - | - | AC | - | 250 V | EO | - | - | Green | Female | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804047 Phoenix Contact | 26 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 5 | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | Details | - | - | AC | - | 250 V | EO | - | - | Gray | Female | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() 0804116 Phoenix Contact | 27468233 |
| - | DIN Rail | - | - | - | - | - | - | IP20 | - | - | 5 | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | Details | - | - | AC | - | 250 V | EO | - | - | Green | Female | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | ||
![]() STCHSP121BT1RU SolaHD | In Stock | - | - | Chassis Mount | - | UL, UR | STCHSP121 | - | - | - | - | EAR99 | - | 1 | - | - | - | No | - | STCHSP121BT1RU | + 85 C | SolaHD | - 40 C | Surface | In Line | Box | - | - | Active | - | Details | - | 10 oz | - | 120V | 120 VAC | STC-HSP | - | 3-Stage Hybrid | - | - | - | 15 A | Cable | UL497B | 15A | North America | - | - | Fuse Holder | - | Screw Terminals | Screw Terminals | Industrial Protection Devices | - | - | - | - | - | ||
![]() 2838649 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 10pc(s) | - | - | - | - | 1 | - | - | - | - | 2838649 | - | + 75 C | - | - 25 C | - | Pluggable | - | CTM_EST CTMEST | - | - | - | - | - | 0.294890 oz | - | - | - | - | - | Grounding Plug | Black | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | Connector Protection Devices | - | - | 21 mm | 21 mm | 9.5 mm | ||
![]() 2800492 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 8.060100 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89.8 mm | - | 35.6 mm | ||
![]() 2857002 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | Type F Coax | - | - | - | 1 | TV/HIFI | - | - | - | - | - | + 75 C | - | - 25 C | - | In Line | - | - | - | - | - | - | - | 1.887157 oz | - | - | - | - | - | Attachment Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Protection Devices | - | - | 40 mm | - | 28 mm | ||
![]() 2882284 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | Type F Coax | - | - | Black | 1 | TV | - | - | - | - | - | + 75 C | - | - 25 C | - | Wall Mount | - | - | - | - | - | - | - | 11.097188 oz | - | - | - | - | - | Attachment Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | Type 3, Socket, Cable Provided | - | 107 mm | - | 63 mm | ||
![]() 2880532 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Phase | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | SYS-SET | - | Lightning Arrester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | Type 1, Encapsulated Arc Chopping Spark Gap Ignition, 4 Channel | - | - | - | - | ||
![]() 2921284 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | Other | - | - | 1 | - | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 11.672154 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | 96.8 mm | - | 35.6 mm | ||
![]() 2920353 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 3.209931 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 mm | - | 17.7 mm | ||
![]() 2920971 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 1.311 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | 89.8 mm | - | 71.2 mm |