- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Depth | Reach Compliance Code | Approval Agency | Working Voltage | Number of Circuits | Number of Poles | Form | Overload Protection | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPH2600PV Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | 600 | - | -40°C~80°C | Bulk | - | BSPH | - | Active | 1 (Unlimited) | Type 2 | - | - | CE, UL | - | - | 2 | Base + Module | - | 700VDC | 12.5kA | Remote Signaling Contacts, Thermally Protected | 25kA | 1kA | 600V | 2.5kV | - | - | RoHS Compliant | ||
![]() BSPM3385TNC Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | - | -40°C~80°C | Bulk | - | BSPM | - | Active | 1 (Unlimited) | Type 2 | - | - | CE, KEMA | - | - | 3 | Base + Module | - | 385VAC | 20kA | Thermally Protected | 40kA | 25kA | - | 1.75kV | - | - | RoHS Compliant | ||
![]() BSPM1600TN Eaton - Bussmann Electrical Division | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | -40°C~80°C | Bulk | 2016 | BSPM | - | Active | 1 (Unlimited) | Type 2 | - | - | CE, CSA, KEMA | - | - | 1 | Base + Module | - | 600VAC | 15kA | Remote Signaling Contacts, Thermally Protected | 30kA | 25kA | - | 2.5kV | - | - | RoHS Compliant | ||
![]() BSPD400480Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD400600D1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 1 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 400V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD200208Y1P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 1 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 200V | 20kA | Thermally Protected | - | 200kA | 1.2kV | - | - | - | - | ||
![]() BSPD200480D2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD300240D3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 300V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | - | - | ||
![]() BSPD400208Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 400V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | - | - | ||
![]() BSPD300480D2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 300V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD400480Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 1 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 400V | 20kA | Thermally Protected | - | 200kA | 2kV | - | - | - | - | ||
![]() LSP05G240PX3333 Littelfuse Inc. | 1656 |
| Datasheet | 18 Weeks | - | Screw | - | - | -40°C~85°C | Tray | 2015 | LSP | yes | Active | Not Applicable | Type 2 | - | unknown | cURus, UL | - | - | 1 | Module Only | - | 275VAC | 5kA | Thermally Protected | 10kA | - | - | - | - | - | ROHS3 Compliant | ||
![]() BSPD200208Y3K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 200V | 20kA | Thermally Protected | - | 200kA | 1kV | - | - | - | - | ||
![]() BSPD200480Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 200V | 20kA | Thermally Protected | - | 200kA | 1.8kV | - | - | - | - | ||
![]() BSPD200600D2P Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 200V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() BSPD120600Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | Chassis Mount | - | - | -40°C~50°C | Bulk | - | BSPD | - | Active | Not Applicable | Type 2 | - | - | CSA, UL | - | - | 1 | Base + Module | - | 120V | 20kA | Thermally Protected | - | 200kA | 2.5kV | - | - | - | - | ||
![]() LSP05480PM Littelfuse Inc. | 74 |
| Datasheet | 18 Weeks | - | Screw | Module | - | -45°C~85°C | Tray | 2014 | LSP | - | Active | Not Applicable | Type 2, Type 4 | - | - | CE, cURus, UL | 480V | 1 | 1 | Module Only | - | 510VAC | 5kA | Thermally Protected | 10kA | - | - | 1.9kV | - | - | ROHS3 Compliant | ||
![]() 2800740 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | Base Mount | - | - | -40°C~80°C | - | 2014 | - | - | Obsolete | 1 (Unlimited) | Type 2 | - | - | CSA, cUL, cULus, EAC, UL | - | - | 1 | Module Only | None | 275VAC | 20kA | - | 40kA | 25kA | - | 1.35kV | - | - | RoHS Compliant | ||
![]() BSPH2275TTR Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 453.59237mg | -40°C~80°C | Bulk | - | BSPH | - | Active | 1 (Unlimited) | Type 2 | - | - | CE, KEMA | - | - | 2 | Base + Module | - | 275VAC | 20kA | Remote Signaling Contacts | 40kA | 50kA | - | 1.5kV | - | - | RoHS Compliant | ||
![]() BSPM4275TNS Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 453.59237mg | -40°C~80°C | Bulk | - | BSPM | - | Active | 1 (Unlimited) | Type 2 | 72mm | - | CE, KEMA | - | - | 4 | Base + Module | - | 275VAC | 20kA | Thermally Protected | 40kA | 50kA | - | - | 90mm | 72mm | RoHS Compliant |