- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Number of Poles | Form | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD200240D1P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD120600Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200208Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 1.2kV | ||
![]() BSPD200208Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 1.5kV | ||
![]() BSPD120600Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 120V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200480D2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD200240D2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 1kV | ||
![]() BSPD200600Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300208Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 1.2kV | ||
![]() BSPD200600Y2K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300208Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 1.5kV | ||
![]() BSPD200480D1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 200V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300600D1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300480D1P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300600D1P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD300600D3K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 2.5kV | ||
![]() BSPD400208Y2P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | 200kA | 1.5kV | ||
![]() BSPD400208Y1K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 1 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | 200kA | 1.2kV | ||
![]() BSPD300208Y3P Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 300V | 20kA | Thermally Protected | 200kA | 1.5kV | ||
![]() BSPD400240D2K Eaton - Bussmann Electrical Division | In Stock | - | - | Chassis Mount | -40°C~50°C | Bulk | BSPD | Active | Not Applicable | Type 2 | CSA, UL | 1 | Base + Module | 400V | 20kA | Thermally Protected | 200kA | 1kV |