- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4202CBRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 3 | 120mA | 2 | 190V 380V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 40pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | - | 120mA | - | - | 250V 500V | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() TISP4082F3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 63pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4082 | 2 | - | Not Qualified | SINGLE | - | 35A | 120A | 66V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 82V | 3V | - | ROHS3 Compliant | - | ||
![]() TISP4095M3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4095 | 2 | O-PBCY-W2 | Not Qualified | SINGLE | - | 50A | 220A | 75V | DO-92 | 600mA | SILICON SURGE PROTECTOR | - | 95V | 3V | - | ROHS3 Compliant | - | ||
![]() TISP4165H3LMFR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4165 | 2 | - | Not Qualified | SINGLE | - | 100A | 300A | 135V | - | 600mA | SILICON SURGE PROTECTOR | - | 165V | 3V | - | ROHS3 Compliant | - | ||
![]() TISP4250M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 190V | Tape & Reel (TR) | 2007 | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4250 | 2 | - | Not Qualified | SINGLE | - | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 250V | 3V | - | ROHS3 Compliant | - | ||
![]() TISP4380F3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | - | 74pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4380 | 2 | - | Not Qualified | SINGLE | - | - | 35A | 270V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 380V | 3V | - | ROHS3 Compliant | - | ||
![]() TISP4300MMBJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 230V | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF Max | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | - | 600mA | SILICON SURGE PROTECTOR | - | 300V | - | - | ROHS3 Compliant | - | ||
![]() TISP4300MMAJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AC, SMA | YES | - | - | 1 | 230V | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | 50A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | - | ROHS3 Compliant | - | ||
![]() P3500EARP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 320V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 400V | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2300NERP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | 50mA | 1 | 180V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 600pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | 3kA | - | - | 50mA | - | - | 260V | 4V | 3kA | Non-RoHS Compliant | Contains Lead | ||
![]() P0220SAMCRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 50mA | 1 | 15V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 50pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | 50mA | - | - | 32V | 4V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P1900NERP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | 50mA | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 650pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | 3kA | - | - | 50mA | - | - | 220V | 4V | 3kA | Non-RoHS Compliant | Contains Lead | ||
![]() P5103UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 420V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF 60pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | - | - | 150mA | - | - | 600V | 8V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P6002AB60 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 275V 550V | Bulk | 2005 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 45pF 80pF | - | SINGLE | - | 260 | unknown | 2.2A | 10 | - | - | R-PSIP-T3 | Not Qualified | - | - | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 350V 700V | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P5103UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 420V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 40pF 60pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | - | - | 150mA | - | - | 600V | 8V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P3002CALRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | - | 120mA | 2 | 140V 280V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 40pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | - | - | 120mA | - | - | 180V 360V | 4V | 150A | ROHS3 Compliant | Lead Free | ||
![]() P6002ADRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | - | - | 50mA | 2 | 550V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 200pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 250A | 1kA | - | - | 50mA | - | - | 700V | 5.5V | 1kA | Non-RoHS Compliant | Contains Lead | ||
![]() TSMBJ1022C-TP Micro Commercial Co | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 275V | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 80pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | 350V | 5V | 400A | - | - | ||
![]() T10C270B Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 270V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | 3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | - | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 360V | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() T10C270E Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 270V | Bulk | 2005 | SIDACtor® | - | Obsolete | Not Applicable | 3 | - | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | Not Qualified | SINGLE | - | 100A | 250A | - | - | 180mA | SILICON SURGE PROTECTOR | - | 360V | 4V | - | ROHS3 Compliant | Lead Free |