- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Forward Voltage | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3203UBRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 270V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF 70pF | 270V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | - | 150mA | - | - | 350V | 8V | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P3403UARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 300V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF 65pF | 300V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 400V | 8V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P3504UBRP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 320V 640V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF 75pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 640V | - | 150mA | - | - | 400V 800V | 4V | - | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P2103UARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 55pF 85pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 250V | 8V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P5103UARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 420V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 40pF 60pF | 420V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | - | - | 150mA | - | - | 600V | 8V | - | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P0300ECMCAP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | 50mA | 1 | 6V | Tape & Box (TB) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 45pF | 25V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | - | - | 50mA | - | - | 25V | 4V | - | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P0640EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 60pF | 58V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | SINGLE | 80A | 250A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 77V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P0720ECMC Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 65V | Bulk | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 75pF | 65V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | SINGLE | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | 4V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TISP3125F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 100V | Tube | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 100V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3125 | 8 | - | Not Qualified | - | 35A | 120A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 125V | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP3320F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | 240V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 240V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3320 | 8 | - | Not Qualified | - | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 320V | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP3380F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 270V | Tube | 2001 | - | e0 | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 270V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3380 | 8 | - | Not Qualified | - | 35A | 120A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 380V | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP5080H3BJR Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 65V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 280pF | -65V | DUAL | C BEND | NOT SPECIFIED | not_compliant | -5A | NOT SPECIFIED | TISP50 | 2 | - | Not Qualified | SINGLE | 100A | 300A | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 150V | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4070M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 58V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 120pF | 58V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 70V | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4095H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 75V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 140pF | 75V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4095 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 95V | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4180H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 145V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 145V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4082F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 66V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 63pF | 66V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4082 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 82V | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4072F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 58V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 63pF | 58V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4072 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 72V | 3V | - | - | Non-RoHS Compliant | - | ||
![]() TISP4115M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 90V | Tape & Reel (TR) | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 120pF | 90V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4115 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 115V | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP4250H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2005 | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 190V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 250V | 3V | 600mA | - | Non-RoHS Compliant | - | ||
![]() TISP7082F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 3 | 66V | Tube | 2007 | - | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 66pF | 66V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | 40A | 80A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 82V | 5V | - | - | Non-RoHS Compliant | - |