- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T10C110E Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 80V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 180mA | SILICON SURGE PROTECTOR | - | 110V | 100V | 2V | - | ROHS3 Compliant | Lead Free | ||
![]() T10C140BF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 140V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | - | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 120mA | SILICON SURGE PROTECTOR | - | 170V | - | 2V | - | ROHS3 Compliant | Lead Free | ||
![]() T10C140EF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 140V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 180mA | SILICON SURGE PROTECTOR | - | 170V | - | 2V | - | ROHS3 Compliant | Lead Free | ||
![]() P1500ECMCRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 150mA | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 55pF | 140V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 180V | - | 4V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() T10C220BF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 220V | Bulk | 2005 | SIDACtor® | - | Obsolete | Not Applicable | 3 | EAR99 | - | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | - | 100A | 250A | 120mA | SILICON SURGE PROTECTOR | - | 265V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() T10C220E Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 220V | Bulk | 2005 | SIDACtor® | - | Obsolete | Not Applicable | 3 | EAR99 | - | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 180mA | SILICON SURGE PROTECTOR | - | 265V | - | 4V | - | ROHS3 Compliant | Lead Free | ||
![]() P1553UBTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 130V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 60pF 95pF | 130V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 180V | - | 8V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P1800EARP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 35pF | 170V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 220V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1602ACRP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 65V 130V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 85pF 145pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | - | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 95V 190V | 65V | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() T10C140B Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial - 3 Leads | NO | 3 | - | 2 | 140V | Bulk | 2005 | SIDACtor® | e0 | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | - | UNSPECIFIED | WIRE | - | unknown | - | - | 3 | - | Not Qualified | SINGLE | ISOLATED | 100A | 250A | 120mA | SILICON SURGE PROTECTOR | - | 170V | - | 2V | - | ROHS3 Compliant | Lead Free | ||
![]() P1804UCTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 170V 340V | Tube | 2006 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF 90pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 220V 440V | - | 4V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P1500ECRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 95pF | 140V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | - | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V | - | 4V | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2106UATP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 170V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 25pF 35pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 150mA | - | - | 250V | - | 8V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P2106UCTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 170V | Tube | 2005 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 30pF 45pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 100A | 150mA | - | - | 250V | - | 8V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P2304UBTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 190V 380V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF 85pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 260V 520V | - | 4V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() P2103UATP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 170V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 55pF 85pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | 45A | 150A | 150mA | - | - | 250V | - | 8V | 150A | Non-RoHS Compliant | Contains Lead | ||
![]() P2103UBTP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 3 | 170V | Tube | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 55pF 85pF | 170V | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 250V | - | 8V | 250A | Non-RoHS Compliant | Contains Lead | ||
![]() TSMBJ1022C Micro Commercial Co | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | 275V | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 80pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | 350V | - | 5V | 400A | Non-RoHS Compliant | - | ||
![]() P2300ECMCRP1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 150mA | 1 | 190V | Tape & Reel (TR) | 2004 | SIDACtor® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 50pF | 190V | - | - | - | - | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 260V | - | 4V | 400A | Non-RoHS Compliant | Contains Lead | ||
![]() P1800ECAP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 1 | 170V | Tape & Box (TB) | 2004 | SIDACtor® | e0 | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 90pF | 170V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 220V | - | 4V | - | Non-RoHS Compliant | Contains Lead |