- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3002AB62 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | - | - | 150mA | 2 | 140V 280V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 55pF 95pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 180V 360V | - | 4V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3100EAAP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 1 | 275V | Tape & Box (TB) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 275V | - | - | - | unknown | 2.2A | - | - | - | - | - | - | - | 45A | 150A | 150mA | - | - | 350V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3206UATP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 270V | Tube | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 20pF 30pF | 270V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 45A | 150A | 150mA | - | - | 350V | - | 8V | 150A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CR1300SB Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 120V | - | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 40pF | - | DUAL | C BEND | - | unknown | - | - | 2 | R-PDSO-C2 | - | Not Qualified | SINGLE | - | 75A | 100A | 150mA | SILICON SURGE PROTECTOR | 30 A | 160V | - | 5V | 100A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3206UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 270V | Tube | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 20pF 30pF | 270V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 350V | - | 8V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3104UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 275V 550V | Tube | 2006 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 80pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 350V 700V | - | 4V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3206UCTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | 270V | Tube | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 25pF 35pF | 270V | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | 400A | 150mA | - | - | 350V | - | 8V | 400A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500EBRP1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 40pF | 320V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | - | Not Qualified | SINGLE | - | 80A | 250A | 150mA | SILICON SURGE PROTECTOR | 30 A | 400V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3504UBTP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 4 | 320V 640V | Tube | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 45pF 75pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 80A | 250A | 150mA | - | - | 400V 800V | - | 4V | 250A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4202ACRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | 190V 380V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 50pF 85pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | - | Not Qualified | - | - | 100A | 400A | 150mA | SILICON SURGE PROTECTOR | 60 A | 250V 500V | 190V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3500EARP2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 320V | Tape & Reel (TR) | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 320V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | O-PBCY-T2 | - | Not Qualified | SINGLE | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | 20 A | 400V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P4202AARP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | 190V 380V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | - | 20pF 35pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | 3 | - | - | Not Qualified | - | - | 45A | 150A | 150mA | SILICON SURGE PROTECTOR | - | 250V 500V | 190V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CR0300SA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 100pF | 25V | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | - | Not Qualified | SINGLE | - | 37A | 37A | 150mA | SILICON SURGE PROTECTOR | 20 A | 40V | - | 5V | - | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() CR0720SB Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 60pF | 65V | DUAL | C BEND | - | unknown | - | - | 2 | R-PDSO-C2 | - | Not Qualified | SINGLE | - | 75A | 100A | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | - | 5V | 100A | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() CR0720SA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 60pF | 65V | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | 720V | Not Qualified | SINGLE | - | 37A | 37A | 150mA | SILICON SURGE PROTECTOR | 20 A | 88V | - | 5V | - | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() CR2600SA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | 30pF | - | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | - | Not Qualified | SINGLE | - | 37A | - | - | SILICON SURGE PROTECTOR | 20 A | 300V | - | 5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CR2300SC Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | 60pF | 190V | DUAL | C BEND | - | unknown | - | - | 2 | R-PDSO-C2 | - | Not Qualified | SINGLE | - | 100A | 250A | 150mA | SILICON SURGE PROTECTOR | 60 A | 260V | - | 5V | 250A | 4.57mm | 3.94mm | 2.44mm | Non-RoHS Compliant | Contains Lead | ||
![]() T10A180B Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | 175V | Bulk | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | - | 32pF | - | - | WIRE | - | unknown | 2.2A | - | - | O-PALF-W2 | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 120mA | SILICON SURGE PROTECTOR | 20 A | 210V | - | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T10A270B Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | 270V | Bulk | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | - | 30pF | - | - | WIRE | - | unknown | 2.2A | - | - | O-PALF-W2 | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 120mA | SILICON SURGE PROTECTOR | 20 A | 360V | 240V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T10A080E Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | 2 | - | 1 | 75V | Bulk | 2002 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | UL RECOGNIZED | - | 43pF | - | - | WIRE | 260 | unknown | 2.2A | 30 | 2 | - | - | Not Qualified | SINGLE | ISOLATED | 50A | 100A | 180mA | SILICON SURGE PROTECTOR | - | 120V | 70V | 4V | - | - | - | - | ROHS3 Compliant | Lead Free |