- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2304UALRP Littelfuse Inc. | 27 |
| Datasheet | 22 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 190V 380V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF 35pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 45A | 150A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 260V 520V | - | 4V | - | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P1602ACMCL Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | 3 | - | 2 | - | - | 65V 130V | Bulk | 2011 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 35pF 55pF | - | SINGLE | - | 260 | - | - | unknown | 2.2A | 10 | 3 | - | Not Qualified | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 95V 190V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P3100FNLYP Littelfuse Inc. | 16 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 275V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | 4V | - | 3kA | - | - | ROHS3 Compliant | - | ||
![]() P2703AB Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | 150°C | -40°C | 230V | Bulk | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 50pF 75pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | - | Not Qualified | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | - | 300V | - | 8V | 150mA | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P2600SARP Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | - | 220V | Tape & Reel (TR) | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 35pF | 220V | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 45A | 150A | - | - | 150mA | SILICON SURGE PROTECTOR | 20 A | 300V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1900FNLYP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 155V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | - | 4V | - | 3kA | - | - | ROHS3 Compliant | - | ||
![]() P3100SB Littelfuse Inc. | 1007 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 275V | Bulk | 2004 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | UL RECOGNIZED | - | 45pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 350V | 275V | 4V | - | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P1500SC Littelfuse Inc. | 7500 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 140V | Bulk | 2004 | SIDACtor® | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 95pF | - | DUAL | C BEND | 260 | - | - | - | - | 30 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 180V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P1300SC Littelfuse Inc. | 5000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | - | -40°C | 120V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | - | - | 105pF | - | DUAL | C BEND | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | - | - | - | - | SILICON SURGE PROTECTOR | 50 A | 160V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P1553ACRP Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | - | - | - | Tape & Reel (TR) | 2006 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | 85°C | -40°C | - | - | 60pF 95pF | 130V | SINGLE | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | - | 100A | 400A | 130V | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 180V | - | 8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2000AA61 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-2 No Tab | NO | - | 150mA | 1 | - | -40°C | 180V | Bulk | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | UL RECOGNIZED | - | 35pF | - | SINGLE | - | 245 | - | - | - | - | 60 | 3 | R-PSIP-T3 | Not Qualified | SINGLE | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 220V | - | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P2202AA Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 2 | 150°C | -40°C | 90V 180V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.30.00.80 | 30pF 50pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | - | 45A | - | - | - | - | SILICON SURGE PROTECTOR | - | 130V 260V | 90V | 4V | 150mA | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P1803ACMCLRP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-220-3 No Tab | NO | - | - | 3 | 150°C | -40°C | 150V | Tape & Reel (TR) | 2010 | SIDACtor® | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | UL RECOGNIZED | - | 30pF 60pF | - | SINGLE | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | - | Not Qualified | - | 100A | 400A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 210V | - | 8V | - | 400A | - | - | ROHS3 Compliant | - | ||
![]() P2304UCMCLTP Littelfuse Inc. | 27 |
| Datasheet | 21 Weeks | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 4 | - | - | 190V 380V | Tube | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 30pF 50pF | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 100A | 400A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 260V 520V | - | 8V | - | - | 2.36mm | 9.195mm | ROHS3 Compliant | Lead Free | ||
![]() P0640FNLYP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 58V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 550pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77V | - | 4V | - | 3kA | - | - | ROHS3 Compliant | - | ||
![]() P0900EA Littelfuse Inc. | 58000 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | - | - | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 55pF | 75V | BOTTOM | - | NOT SPECIFIED | - | - | unknown | 2.2A | NOT SPECIFIED | 3 | - | Not Qualified | SINGLE | 45A | 150A | 75V | - | 150mA | SILICON SURGE PROTECTOR | - | 98V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3203AB Littelfuse Inc. | 17000 | - | Datasheet | - | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | 150°C | -40°C | 270V | Bulk | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 45pF 70pF | - | SINGLE | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | 3 | - | Not Qualified | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | - | 350V | 270V | 8V | 150mA | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P3100EB Littelfuse Inc. | 80000 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | -40°C | 275V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 45pF | - | BOTTOM | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 350V | 275V | 4V | - | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P0720EA Littelfuse Inc. | 3800 | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | -40°C | 65V | Bulk | 2012 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 60pF | - | BOTTOM | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 45A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 88V | 65V | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P3500FNLYP Littelfuse Inc. | 27 |
| Datasheet | 20 Weeks | Through Hole | TO-262M-2 | - | - | 50mA | 1 | - | - | 320V | Tray | - | Automotive, AEC-Q101, SIDACtor® | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 450pF Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | 4V | - | 3kA | - | - | ROHS3 Compliant | - |