- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Breakover Voltage (Max) | DC Off-state Voltage-Max | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTVB090NSA-L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 90V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 58pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 130V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMT10B230T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | - | 170V | Tape & Reel (TR) | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | - | UL RECOGNIZED | - | 200pF | - | DUAL | C BEND | 240 | - | - | 30 | - | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | 100A | - | - | - | SILICON SURGE PROTECTOR | - | 265V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NP2600SCT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 220V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 81pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | 300V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() NP2300SBMCT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 190V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 29pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | 260V | - | 4V | - | 250A | - | - | ROHS3 Compliant | - | ||
![]() NP1800SBMCT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 170V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 29pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | 220V | - | 4V | - | 250A | - | - | ROHS3 Compliant | - | ||
![]() NP2600SBT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 220V | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 52pF | - | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | 300V | - | 4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4090M3AJR-S Bourns Inc. | In Stock | - | - | - | - | YES | - | - | 1 | 150°C | -40°C | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.30.00.80 | - | - | DUAL | C BEND | 260 | not_compliant | - | 40 | TISP4090 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | DO-214AC | - | SILICON SURGE PROTECTOR | 24 A | - | - | - | - | - | 90V | 68V | ROHS3 Compliant | - | ||
![]() P2353AB Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 3 | 150°C | -40°C | 200V | Bulk | 2011 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 50pF 75pF | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | 80A | - | - | - | SILICON SURGE PROTECTOR | - | 270V | 200V | 8V | 150mA | 250A | - | - | Non-RoHS Compliant | - | ||
![]() P0640EA Littelfuse Inc. | 106800 | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 150mA | 1 | - | -40°C | 58V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 60pF | - | BOTTOM | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 77V | 58V | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() P2400AA61 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-2 No Tab | NO | - | 150mA | 1 | - | -40°C | 220V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | SINGLE OR DUAL CHIP | - | 35pF | - | SINGLE | - | 245 | - | - | 60 | - | 3 | R-PSIP-T2 | Not Qualified | SINGLE | 45A | - | - | - | SILICON SURGE PROTECTOR | 20 A | 260V | 220V | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() TVB200SA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 175mA | 1 | - | - | 200V | Tape & Reel (TR) | 2004 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 320V | - | 5V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() TVB270SA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 175mA | 1 | - | - | 270V | Tape & Reel (TR) | 2004 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 365V | - | 5V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() TVB170SA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 170V | Tape & Reel (TR) | 2004 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 35pF | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 265V | - | 4V | - | 150A | - | - | Non-RoHS Compliant | - | ||
![]() TVB170SC Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | 150mA | 1 | - | - | 170V | Tape & Reel (TR) | 2004 | SiBar | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 125pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | 265V | - | 4V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P2600EC Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | - | - | 220V | Bulk | 2004 | SIDACtor® | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 80pF | 220V | BOTTOM | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | SINGLE | 100A | 400A | - | 150mA | SILICON SURGE PROTECTOR | 50 A | 300V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2356UCRP Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | 150mA | 6 | - | - | 200V | Tape & Reel (TR) | 2005 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30pF 40pF | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | 270V | - | 8V | - | 400A | - | - | Non-RoHS Compliant | - | ||
![]() P1602AB62 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | - | - | 150mA | 2 | - | - | 65V 130V | Bulk | 2011 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 85pF 145pF | - | - | - | - | - | 2.2A | - | - | - | - | - | - | 80A | 250A | - | 150mA | - | - | 95V 190V | - | 4V | - | 250A | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2500SB Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | - | - | 230V | Bulk | 2004 | SIDACtor® | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | UL RECOGNIZED | - | 95pF | 230V | DUAL | C BEND | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 80A | 250A | - | 120mA | SILICON SURGE PROTECTOR | 30 A | 290V | - | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P2202ABRP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | - | 2 | - | - | 90V 180V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | 85°C | -40°C | - | 8541.30.00.80 | 65pF 115pF | - | SINGLE | - | NOT SPECIFIED | unknown | 2.2A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | 80A | 250A | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 130V 260V | 90V | 4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P3002ABRP Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | TO-220-3 No Tab | NO | - | 150mA | 2 | 150°C | -40°C | 140V 280V | Tape & Reel (TR) | 2000 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | 8541.30.00.80 | 55pF 95pF | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | Not Qualified | - | 80A | - | - | - | SILICON SURGE PROTECTOR | 30 A | 180V 360V | 140V | 4V | 150mA | 250A | - | - | Non-RoHS Compliant | - |