- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | ESD Protection | Max Junction Temperature (Tj) | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Min Breakdown Voltage | DC Off-state Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMP100MC-140 STMicroelectronics | 45000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 140V | 150mA | 1 | 126V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -40°C | - | 60pF | 140V | DUAL | C BEND | 260 | 1 | - | - | 30 | SMP100 | 2 | - | 126V | Bidirectional | - | - | - | - | 100A | - | - | 300A | 500A | - | - | - | - | 140V | - | SURGE PROTECTION CIRCUIT | 150mA | 140V | - | - | - | - | 175V | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0640SALRP Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | 58V | DUAL | C BEND | 260 | - | - | 2.2A | 40 | - | 2 | - | - | - | SINGLE | - | - | - | 45A | - | - | 150A | - | - | Bidirectional | - | - | - | 77V | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | - | 77V | - | 4V | - | - | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() THBT20011D STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 80.002354mg | 200V | 150mA | 3 | 180V | - | Tube | - | THBT, TRISIL™ | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 150°C | -40°C | - | 80pF | 200V | - | - | - | - | - | - | - | THBT20011 | 8 | - | 180V | Bidirectional | - | 4 | - | - | - | - | - | 30A | 30A | - | - | - | - | 200V | - | - | 150mA | 290V | - | - | - | - | - | - | - | 50V | - | - | 1.25mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0080SCMCLRP Littelfuse Inc. | 7080 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 75pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 100A | - | - | 400A | - | - | - | - | - | 6V | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 30 A | 25V | - | 5V | - | 6V | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP4040H1BJR-S Bourns Inc. | 4704 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | - | 1 | - | - | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 61pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4040 | 2 | - | - | - | SINGLE | - | - | - | 100A | - | - | 400A | - | - | - | - | - | 25V | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 50 A | 40V | - | 3V | - | - | - | 2.237mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | - | ||
![]() SMTPA270 STMicroelectronics | 5000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 270V | - | 1 | 243V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -55°C | - | 25pF | 270V | DUAL | C BEND | 260 | - | - | - | 30 | SMTPA | 2 | - | 243V | - | - | - | Single | - | - | 2μA | 360V | 150A | 50A | - | Bidirectional | 5μA | - | 270V | - | - | 150mA | 350V | SILICON SURGE PROTECTOR | - | - | - | 360V | - | - | 350V | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0640SBLRP Littelfuse Inc. | 898000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | - | 1 | - | 58V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 80pF | - | DUAL | C BEND | 260 | - | not_compliant | 2.2A | 30 | - | 2 | Not Qualified | - | - | SINGLE | - | - | - | 80A | - | - | 250A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | - | 77V | 58V | 4V | - | - | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0900SBLRP Littelfuse Inc. | 898000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | - | 1 | - | 75V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 70pF | 75V | DUAL | C BEND | 260 | - | not_compliant | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 80A | - | - | 250A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | - | 98V | - | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPA270 STMicroelectronics | 8000 | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | 270V | - | 1 | 243V | - | Tape & Box (TB) | - | TPA, TRISIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | 25pF | 270V | - | WIRE | NOT SPECIFIED | - | not_compliant | - | NOT SPECIFIED | TPA | 2 | Not Qualified | 243V | - | - | - | Single | ISOLATED | - | 2μA | 360V | 150A | 50A | 1.7W | Bidirectional | - | - | 270V | - | - | 150mA | 270V | SILICON SURGE PROTECTOR | Yes | - | - | 360V | - | - | - | - | 3.53mm | - | 6.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETP01-1621RL STMicroelectronics | 2446 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 16V | - | 3 | 3.3V | - | Tape & Reel (TR) | - | ETP01, TRISIL™ | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 150°C | -40°C | - | 16pF | - | - | - | - | - | - | - | - | ETP01 | - | - | 3.3V | - | - | 4 | Common Cathode | - | - | 10nA | 25V | 100A | - | - | - | - | - | 16V | - | - | 30mA | - | SILICON SURGE PROTECTOR | - | - | - | 25V | - | - | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMTPA120 STMicroelectronics | 5750 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 120V | - | 1 | 108V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | 30pF | 120V | DUAL | C BEND | 260 | - | - | - | 30 | SMTPA | 2 | - | 108V | - | - | - | Single | - | - | 2μA | 160V | 150A | 50A | - | Bidirectional | - | - | 120V | - | - | 150mA | 120V | SILICON SURGE PROTECTOR | - | - | - | 160V | - | - | 120V | - | - | 2.25mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1300SCLRP Littelfuse Inc. | 1590 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 95.991485mg | - | - | 1 | - | 120V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 105pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | - | 400A | - | - | - | - | - | - | 160V | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 30 A | 160V | - | 4V | - | - | - | - | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCDP1521SRL STMicroelectronics | 180 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 2 | - | - | Tape & Reel (TR) | - | LCP | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 150°C | -55°C | - | 35pF | - | DUAL | GULL WING | - | 1 | - | - | - | LCDP15 | - | - | - | Unidirectional | - | - | - | - | 25A | - | - | 60A | 40A | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMP100LC-65 STMicroelectronics | 4325 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 85V | - | 1 | 55V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -55°C | - | 90pF | 65V | DUAL | C BEND | 260 | - | - | - | 30 | SMP100 | 2 | - | 55V | Bidirectional | - | - | Single | - | - | 2μA | - | 400A | 100A | - | Bidirectional | 5μA | - | 65V | - | - | 150mA | 85V | SILICON SURGE PROTECTOR | - | - | - | - | - | - | 65V | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1100SALRP Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | - | - | 1 | - | 90V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 50pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 40 | - | 2 | - | - | - | SINGLE | - | - | - | 45A | - | - | 150A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | - | 130V | 90V | 4V | - | - | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPI8011N STMicroelectronics | 1000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 80.002354mg | 80V | - | 1 | 70V | - | Tube | - | TPI | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 150°C | -55°C | - | 150pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 8 | Not Qualified | 70V | - | DELTA CONNECTED, 3 ELEMENTS | 4 | - | - | - | 10μA | - | 30A | 30A | - | Bidirectional | 1mA | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 8 A | 110V | - | - | 80V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMP75-8 STMicroelectronics | 45000 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 15V | - | 1 | 6V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -55°C | UL RECOGNIZED | 60pF | 8V | DUAL | C BEND | 260 | - | not_compliant | - | 30 | SMP75 | 2 | Not Qualified | 6V | - | - | - | Single | - | - | 2μA | 15V | 250A | 75A | - | Bidirectional | 800mA | - | - | - | - | 50mA | 20V | SILICON SURGE PROTECTOR | Yes | - | - | - | - | - | 20V | 8V | - | 2.25mm | 3.95mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMP30-240 STMicroelectronics | 33 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | 240V | - | 1 | 216V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | 20pF | 240V | DUAL | C BEND | 260 | - | - | - | 10 | SMP30 | 2 | - | 216V | Bidirectional | - | - | Single | - | - | 5μA | - | 70A | 30A | - | Bidirectional | - | - | 240V | - | - | 150mA | 240V | SILICON SURGE PROTECTOR | - | - | - | 320V | - | - | - | - | - | 2.45mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP4240M3BJR-S Bourns Inc. | 10870 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 240V | 150mA | 1 | - | 180V | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 50pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4240 | 2 | Not Qualified | - | - | SINGLE | - | - | - | 50A | - | - | 220A | - | - | - | - | 3V | - | - | - | 350mA | - | SILICON SURGE PROTECTOR | - | 150°C | - | - | - | - | - | - | - | 2.4mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMP30-270 STMicroelectronics | 45000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | 59.987591mg | 270V | - | 1 | 243V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | 20pF | 270V | DUAL | C BEND | 260 | - | - | - | 10 | SMP30 | 2 | - | 243V | Bidirectional | - | - | Single | - | 30A | 5μA | - | 70A | 14A | - | Bidirectional | - | - | 270V | - | - | 150mA | 270V | SILICON SURGE PROTECTOR | - | - | - | 360V | - | - | - | - | - | 2.45mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |