- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Peak Pulse Current | Max Surge Current | Direction | Test Current | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | JEDEC-95 Code | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | ESD Protection | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Repetitive Peak Reverse Voltage | Voltage - On State | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | DC Off-state Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDP0240T023G6RP Littelfuse Inc. | 3000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | 1 | - | 19V | Tape & Reel (TR) | 2013 | SDP | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | 40mA | - | SIDAC | - | - | - | - | - | 30A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMP50-68 STMicroelectronics | 25000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 68V | - | 1 | 61V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | 40pF | 68V | DUAL | C BEND | 260 | - | - | - | 10 | SMP50 | 2 | - | 61V | Bidirectional | - | - | Single | - | - | 5μA | 150A | 50A | Bidirectional | - | 68V | - | - | - | 150mA | 68V | SILICON SURGE PROTECTOR | - | - | 90V | - | - | - | - | - | 2.45mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP4070H3BJR-S Bourns Inc. | 3864 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 140pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4070 | 2 | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | 300A | - | - | - | 58V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 60 A | 70V | - | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMTPA240 STMicroelectronics | 600 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 240V | - | 1 | 216V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -55°C | - | 25pF | 240V | DUAL | C BEND | 260 | - | not_compliant | - | 30 | SMTPA | 2 | Not Qualified | 216V | Bidirectional | - | - | Single | - | - | 2μA | 150A | 50A | Bidirectional | - | 240V | - | - | - | 150mA | 240V | SILICON SURGE PROTECTOR | Yes | - | 320V | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP7072F3DR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 3 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | 66pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP70 | 8 | Not Qualified | - | - | - | - | - | - | 40A | - | 80A | - | - | - | 58V | - | MS-012AA | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 72V | - | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMP80MC-270 STMicroelectronics | 45000 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 270V | 150mA | 1 | 243V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -55°C | - | 25pF | 270V | DUAL | C BEND | 260 | 1 | - | - | 30 | SMP80 | 2 | - | 243V | Bidirectional | - | - | - | - | - | - | 200A | 80A | - | - | 270V | - | - | SURGE PROTECTION CIRCUIT | 150mA | 270V | - | - | - | 345V | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P2600EBL Littelfuse Inc. | 898000 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 453.59237mg | - | - | 1 | - | 220V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 45pF | 220V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | Not Qualified | - | - | SINGLE | - | - | ISOLATED | 80A | - | 250A | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 300V | - | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1500SALRP Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | 140V | DUAL | C BEND | 260 | - | - | 2.2A | 40 | - | 2 | - | - | - | SINGLE | - | - | - | 45A | - | 150A | - | - | - | - | 180V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 180V | - | 4V | - | - | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1100SCLRP Littelfuse Inc. | 898000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | 90V | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 115pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | - | - | 130V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 30 A | 130V | 90V | 4V | - | - | - | - | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP4015H1BJR-S Bourns Inc. | 2550 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 85pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4015 | 2 | - | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | - | 8V | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | 50 A | 15V | - | 3V | - | - | 8V | 2.237mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() P3100SBLRP Littelfuse Inc. | 1488 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | 275V | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 80A | - | 250A | - | Bidirectional | - | 275V | 350V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 350V | - | 4V | - | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP7150F3DR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 3 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | 47pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP71 | 8 | Not Qualified | - | - | - | - | - | - | 45A | - | 175A | - | - | - | 120V | - | MS-012AA | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 150V | - | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0080SBLRP Littelfuse Inc. | 62502 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 150pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 80A | - | 250A | - | - | - | 6V | 25V | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 25V | - | 4V | - | - | 6V | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P2600SDLRP Littelfuse Inc. | 1806 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | - | 1 | - | 220V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 75pF | - | DUAL | C BEND | 260 | - | unknown | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 200A | - | 1kA | - | - | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 300V | - | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P0720EBL Littelfuse Inc. | 45000 |
| Datasheet | 19 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | 453.59237mg | - | - | 1 | - | 65V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 75pF | 65V | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | Not Qualified | - | - | SINGLE | - | - | ISOLATED | 80A | - | 250A | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 88V | - | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3100Q22CLRP Littelfuse Inc. | 5000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2-TDFN | - | 2 | - | - | - | 1 | - | 275V | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 45pF | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | unknown | 2.2A | NOT SPECIFIED | - | 2 | Not Qualified | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | - | - | - | - | - | 150mA | - | - | - | 30 A | 350V | - | 5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TB3100M-13-F Diodes Incorporated | 27000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | 275V | DUAL | C BEND | 260 | - | - | - | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 50A | - | 250A | - | - | - | 275V | - | - | - | 800mA | - | SILICON SURGE PROTECTOR | - | 30 A | 350V | - | 3.5V | - | - | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P2600SCLRP Littelfuse Inc. | 2213 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 80pF | 220V | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | SINGLE | - | - | - | 100A | - | 400A | - | - | - | - | 300V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 30 A | 300V | - | 4V | - | - | - | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSL01-010SC5 STMicroelectronics | 20 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11V | - | 1 | - | 10.5V | Tape & Reel (TR) | - | DSL, TRANSIL™ | e4 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | 17pF | - | DUAL | GULL WING | 260 | - | - | - | NOT SPECIFIED | DSL01 | 5 | Not Qualified | - | - | - | 4 | - | - | 18A | - | 30A | - | Bidirectional | - | - | - | - | BASEBAND CIRCUIT | 100mA | 12V | - | - | - | 25V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPI8011NRL STMicroelectronics | 2500 |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 80V | - | 1 | 70V | - | Tape & Reel (TR) | - | TPI | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 150°C | -55°C | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | 8 | - | - | - | - | - | Common Cathode | - | - | 10μA | 30A | - | Bidirectional | 1mA | 80V | - | - | - | 150mA | 120V | SILICON SURGE PROTECTOR | - | 8 A | 110V | - | - | - | 80V | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |