- Manufacturer
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Peak Pulse Current
- RoHS Status
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Temperature Grade | Configuration | Number of Channels | Element Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Halogen Free | Test Current | Max Repetitive Reverse Voltage (Vrrm) | Switching Voltage | JEDEC-95 Code | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | ESD Protection | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1800SDLRP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | 170V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 90pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | - | - | SINGLE | - | - | - | 200A | - | - | 1kA | - | - | - | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 220V | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP7260F3DR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 3 | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | 39pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | - | - | - | - | - | - | 45A | - | - | 175A | - | - | - | - | 200V | - | MS-012AA | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 260V | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4350T3BJR-S Bourns Inc. | 2808 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | - | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 52pF | - | DUAL | J BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 2 | - | Not Qualified | - | - | - | SINGLE | - | - | - | 80A | - | - | 250A | - | - | - | - | 275V | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 30 A | 350V | 3V | - | - | 2.237mm | - | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMP100LC-90 STMicroelectronics | 30000 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 90V | - | 1 | - | 81V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -40°C | - | 80pF | 90V | DUAL | C BEND | 260 | - | - | - | 30 | SMP100 | 2 | - | - | 81V | Bidirectional | - | SINGLE | - | - | - | - | - | 125V | 400A | 100A | - | - | - | 90V | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 125V | - | - | - | 2.45mm | - | 4.6mm | 3.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P3100SDLRP Littelfuse Inc. | 8224 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | 275V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 70pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | - | - | - | - | - | SINGLE | - | - | - | 200A | - | - | 1kA | - | - | - | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 350V | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4350J3BJR-S Bourns Inc. | 166 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 150mA | 1 | - | - | - | Cut Tape (CT) | 2007 | - | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 105pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4350 | 2 | - | Not Qualified | - | - | - | SINGLE | - | - | - | 200A | - | - | 800A | - | - | - | - | 275V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 50 A | 350V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1500SDLRP Littelfuse Inc. | 387 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | 1 | - | - | 140V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 90pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 30 | - | 2 | R-PDSO-C2 | - | - | - | - | SINGLE | - | - | - | 200A | - | - | 1kA | - | - | - | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 180V | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3500SCMCLRP Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | 95.991485mg | - | - | 1 | -40°C | - | - | Tape & Reel (TR) | 2005 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 40pF | 320V | DUAL | C BEND | 260 | - | not_compliant | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | - | SINGLE | - | - | - | 100A | - | - | 400A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 30 A | 400V | 5V | 400A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P654P3100SBRP Littelfuse Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCDP1521RL STMicroelectronics | 2088 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | -40°C | - | - | Tape & Reel (TR) | - | LCP | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 48pF | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | LCDP15 | 8 | - | - | 2V | - | INDUSTRIAL | - | 2 | - | - | 20A | - | - | 60A | 5mA | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P2000SCLRP Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | - | 1 | - | - | 180V | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | 35pF | 180V | DUAL | C BEND | 260 | 1 | not_compliant | 2.2A | 30 | - | 2 | - | Not Qualified | - | - | - | - | - | - | - | 100A | - | - | 400A | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 220V | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4A250H3BJR-S Bourns Inc. | 1000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 150mA | 1 | - | - | - | Cut Tape (CT) | 2007 | - | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 72pF | - | DUAL | C BEND | - | - | - | 5A | - | TISP4A | 2 | - | - | - | - | - | SINGLE | - | - | - | 100A | - | - | 300A | - | - | - | - | 100V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 60 A | 125V | 3V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NP0120TAT1G ON Semiconductor | In Stock | - | Datasheet | 25 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | - | 1 | - | 12V | 12V | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | 125°C | -40°C | - | 11pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | - | - | Single | - | - | 500nA | - | 50A | - | Bidirectional | Halogen Free | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | Yes | - | 30V | - | - | 12.5V | 1.05mm | - | 3mm | 1.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TISP4350L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | - | 1 | - | - | 275V | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 40pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4350 | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | - | 30A | - | - | 100A | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 350V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4030L1AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | - | 1 | - | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | UL RECOGNIZED | 29pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4030 | 2 | - | - | - | - | - | SINGLE | - | - | - | 30A | - | - | 120A | - | - | - | - | 15V | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | - | 30V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() P0080EBL Littelfuse Inc. | 20000 |
| Datasheet | 21 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | 1 | - | - | 6V | Bulk | 2005 | SIDACtor® | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 150pF | - | BOTTOM | - | 260 | - | not_compliant | 2.2A | 10 | - | 3 | R-PBCY-T2 | Not Qualified | - | - | - | SINGLE | - | - | ISOLATED | 80A | - | - | 250A | - | - | - | - | - | - | - | - | 50mA | - | SILICON SURGE PROTECTOR | - | 25 A | 25V | 4V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TISP4C180H3BJR-S Bourns Inc. | 24000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 150mA | 1 | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4C | 2 | - | - | - | - | - | SINGLE | - | - | - | - | - | - | 100A | - | - | - | - | 145V | - | - | - | 600mA | - | SILICON SURGE PROTECTOR | - | 30 A | 180V | 3V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P0900SALRP Littelfuse Inc. | 66000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | 1 | - | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 55pF | - | DUAL | C BEND | 260 | - | - | 2.2A | 40 | - | 2 | - | - | - | - | - | SINGLE | - | - | - | 45A | - | - | 150A | - | - | - | - | 75V | 98V | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | - | 98V | 4V | - | - | 2.11mm | - | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMP100MC-400 STMicroelectronics | 6792 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 400V | - | 1 | - | 360V | - | Tape & Reel (TR) | - | SMP, TRISIL™ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | -55°C | - | 30pF | 400V | DUAL | C BEND | 260 | 1 | - | - | 30 | SMP100 | 2 | - | - | 360V | Bidirectional | - | - | - | Single | - | 100A | 2μA | - | 300A | 500A | Bidirectional | - | 25A | 400V | - | - | SURGE PROTECTION CIRCUIT | 150mA | 400V | - | Yes | - | 530V | - | - | 400V | 2.45mm | - | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LCP02-150B1 STMicroelectronics | 6 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | 1 | - | - | - | Tube | - | LCP | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | NICKEL PALLADIUM GOLD | 85°C | -20°C | - | 60pF | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | LCP02 | 8 | - | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | - | - | - | - | 2.5mm | - | 5.62mm | - | - | ROHS3 Compliant | Lead Free |