- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Clamping Current (A) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V3.5MLA0603NA Littelfuse Inc. | 44 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Bulk | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 1.1nF | - | 3.5V | - | 800μm | VARISTOR | unknown | - | - | 2.5V | 1608 | 0.05W | 0603 | - | - | 7V | - | 1 | 2.5V | DUAL ENDED | 3.5V | - | 13V | 30A | 1270pF @ 1MHz | - | 7V | 0.10J | 3.7V | - | 2.5V | - | 5.35V | - | - | 1A | - | - | - | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V14E300PX2855 Littelfuse Inc. | 22 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | UltraMOV™ | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | - | - | 1 | 300V | RADIAL | 385V | - | - | 6kA | 400pF @ 1MHz | - | 517V | 125J | 423V | 470V | 300V | - | 470V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLA0603NR Littelfuse Inc. | 7 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | - | 30A | 120pF @ 1MHz | - | 28V | 0.10J | 22V | 25V | 14V | - | 25V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10P60P Littelfuse Inc. | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 10mm | - | - | - | - | - | -40°C~125°C TA | Bulk | 2016 | LV UltraMOV™ | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 1 | 60V | - | 85V | - | - | 3.5kA | 1200pF @ 1MHz | - | 110V | 24J | 90V | 100V | 60V | - | 100V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERZ-V05D121 Panasonic Electronic Components | 39800 |
| Datasheet | 10 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | Zinc | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 350pF | 100mW | 100V | - | 4.5mm | VARISTOR | - | - | - | 75V | - | - | - | 5mm | - | - | - | 1 | 75V | - | 100V | Radial | 210V | 800A | 350pF @ 1kHz | - | 132V | 5.0J | 108V | - | 75V | - | 120V | - | - | 5A | - | - | 5mm | - | - | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VC08LC18A500RP AVX Corporation | 72000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Nickel/Tin (Ni/Sn) | - | - | - | 80pF | - | 18V | TR | 1.25mm | VARISTOR | - | 30A | - | 14V | 2012 | - | 0805 | - | 30A | 18V | - | 1 | 14V | DUAL ENDED | 18V | - | 50V | 30A | 50pF @ 1MHz | - | 40V | 0.10J | 25V | - | - | - | - | - | - | 1A | - | - | - | 2.01mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V14H130P Littelfuse Inc. | 5 |
| Datasheet | 14 Weeks | - | - | Through Hole | Disc 14mm | NO | WIRE | - | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | - | - | 1 | - | RADIAL | - | - | - | - | 1000pF @ 1MHz | - | 225.5V | 184.5J | 184.5V | - | 170V | - | - | 6.5kV | 5kA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USB0002DP AVX Corporation | 298000 | - | - | 11 Weeks | - | Surface Mount | Surface Mount, MLCV | 0405 (1012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | USB | - | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 10pF | - | 18V | TR, 7 INCH | - | VARISTOR | - | 1A | - | 14V | 1013 | - | 0405 | - | - | - | - | 2 | - | DUAL ENDED | - | - | 32V | 4A | 10pF @ 1MHz | - | - | 0.015J | - | - | 14V | - | 70V | - | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERZ-E07A471CS Panasonic Electronic Components | 5 |
| Datasheet | 10 Weeks | - | Radial, Through Hole | Through Hole | Disc 9mm | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 230pF | - | 385V | - | - | VARISTOR | - | - | - | 300V | - | - | - | 7.5mm | - | - | - | 1 | 300V | - | 385V | - | 775V | 2.5kA | 170pF @ 1kHz | - | 517V | 65J | 423V | 470V | - | - | 423V | - | - | 25A | - | - | 9mm | - | 6.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() V47ZA1PX1347 Littelfuse Inc. | 3000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZA | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | 1.245nF | - | 615V | - | 5mm | - | - | - | - | 460V | - | - | - | 6mm | - | - | - | 1 | 30V | - | 38V | Radial | 93V | 250A | 1245pF @ 1MHz | - | 51.7V | 1.8J | 42.3V | 47V | 30V | - | 47V | 38V | 250A | 2.5A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LU20BP Littelfuse Inc. | 44 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | LU | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.9nF | - | 175V | TR | - | VARISTOR | unknown | - | - | 130V | - | - | - | - | - | - | - | 1 | 130V | - | 175V | - | 325V | 6.5kA | 1900pF @ 1MHz | - | 220V | 70J | 190V | - | 130V | - | 205V | - | - | - | - | - | 20mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V680LS100CP Littelfuse Inc. | 36 |
| Datasheet | 25 Weeks | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | - | - | 1 | 680V | RADIAL | - | - | - | 10kA | 120pF @ 1MHz | - | 1.13kV | 520J | 990V | - | 680V | - | 1.06kV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VDRS07B035TSE Vishay | In Stock | - | Datasheet | - | Tin | Through Hole | - | Radial | - | - | - | 2.5 A | Compliant | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 1.3 nF | - | - | - | 4.8 mm | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | 35 V | - | 45 V | Radial | 115 V | 250 A | - | 10 % | - | - | - | - | - | No | 56 V | - | - | 2.5 A | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() VE1812K801R014 KEMET | 3714 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 4200pF @ 1kHz | - | 24.2V | 2.4J | 19.8V | 22V | - | - | - | 18V | 800A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VE0603K300R017 KEMET | 4801 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22V | - | - | - | - | - | - | 17V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 185pF @ 1kHz | - | 29.7V | 0.30J | 24.3V | 27V | - | - | - | 22V | 30A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VC1812K601R035 KEMET | 63 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 45V | - | - | - | - | - | - | 35V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1340pF @ 1kHz | - | 61.6V | 4.2J | 50.4V | 56V | - | - | - | 45V | 600A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOV-07D181K Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 280pF | - | 198V | - | - | VARISTOR | - | - | MOV-07 | - | - | 0.25W | - | - | - | - | - | 1 | 115V | - | 150V | - | 300V | 1.2kA | 280pF @ 1kHz | - | 198V | 11.7J | 162V | - | 115V | - | 180V | - | - | 10A | - | - | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() VE1210K401R020 KEMET | 51383 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VE | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1400pF @ 1kHz | - | 36.3V | 2.0J | 29.7V | 33V | - | - | - | 26V | 400A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AMCV-1210H-300-T Abracon LLC | 32860 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | 800pF | - | 30V | - | - | - | - | - | - | 21.3V | 3225 | - | 1210 | - | - | - | 30V | 1 | 21.3V | - | 30V | - | 65V | 300A | 800pF @ 1kHz | - | 46V | 1.7J | 37V | 42V | 21.3V | - | 42V | 30V | 300A | - | - | - | - | - | 2.5mm | - | No | - | RoHS Compliant | - | ||
![]() V10H250P Littelfuse Inc. | 2808 |
| Datasheet | 11 Weeks | - | - | Through Hole | Disc 10mm | NO | WIRE | - | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.4W | - | - | - | - | - | 1 | - | RADIAL | - | - | - | - | 220pF @ 1MHz | - | 429V | 65J | 351V | 390V | 250V | - | - | 320V | 3.5kA | - | 320V | 250V | - | - | - | - | - | - | ROHS3 Compliant | - |