- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV385K10BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 10mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 270 pF @ 1 kHz | 682 V | 116J | 558 V | 620 V | 385 V | 505 V | 3.5 kA | - | - | Varistors | ||
![]() CV230K5BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 5mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 90 pF @ 1 kHz | 396 V | 13J | 324 V | 360 V | 230 V | 300 V | 400 A | - | - | - | ||
![]() CVQ460K14BL1 Bourns Inc. | 15 |
| - | Through Hole | Disc 14mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.161061 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 340 pF @ 1 kHz | 825 V | 250J | 675 V | 750 V | 460 V | 615 V | 6 kA | - | - | Varistors | ||
![]() AV14K0805121NIR3 Bourns Inc. | 15 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.000353 oz | -55°C ~ 125°C (TA) | - | AV | Varistors | 1 | 440 pF @ 1 kHz | 26.4 V | 0.3J | 21.6 V | 24 V | 14 V | 16 V | 120 A | MLV | - | Varistors | ||
![]() SV95K14BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 1480 pF @ 1 kHz | 165 V | 64J | 135 V | 150 V | 95 V | 125 V | 8 kA | - | - | Varistors | ||
![]() ZV130K1812301NIR1 Bourns Inc. | 14000 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.004233 oz | -55°C ~ 150°C (TA) | - | ZV SMD | Varistors | 1 | 240 pF @ 1 kHz | 225.5 V | 5.2J | 184.5 V | 205 V | 130 V | 170 V | 300 A | MLV | - | Varistors | ||
![]() SV140K23BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 23mm | Bourns | 150 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.318524 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 3340 pF @ 1 kHz | 242 V | 247J | 198 V | 220 V | 140 V | 180 V | 15 kA | - | - | Varistors | ||
![]() CVQ420K10BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 10mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 210 pF @ 1 kHz | 748 V | 110J | 612 V | 680 V | 420 V | 560 V | 3.5 kA | - | - | - | ||
![]() CV510K10RL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 10mm | Bourns | 600 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.104235 oz | -40°C ~ 85°C (TA) | Reel | CV | Varistors | 1 | 180 pF @ 1 kHz | 902 V | 115J | 738 V | 820 V | 510 V | 670 V | 2.5 kA | - | - | Varistors | ||
![]() CV50K10BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 10mm | Bourns | 600 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.035486 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 1400 pF @ 1 kHz | 90.2 V | 17J | 73.8 V | 82 V | 50 V | 65 V | 2.5 kA | - | - | Varistors | ||
![]() CV250K5BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 5mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 80 pF @ 1 kHz | 429 V | 14J | 351 V | 390 V | 250 V | 320 V | 400 A | - | - | - | ||
![]() CV50K7BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 7mm | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.019013 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 820 pF @ 1 kHz | 90.2 V | 6.8J | 73.8 V | 82 V | 50 V | 65 V | 1.2 kA | - | - | Varistors | ||
![]() CVQ385K23BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 23mm | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.273091 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 1000 pF @ 1 kHz | 682 V | 480J | 558 V | 620 V | 385 V | 505 V | 15 kA | - | - | Varistors | ||
![]() SV250K14BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 14mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | SV | - | 1 | 600 pF @ 1 kHz | 429 V | 169J | 351 V | 390 V | 250 V | 320 V | 8 kA | - | - | - | ||
![]() CV95K5BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 5mm | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.016226 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 200 pF @ 1 kHz | 165 V | 6J | 135 V | 150 V | 95 V | 125 V | 400 A | - | - | Varistors | ||
![]() SV175K23BL1 Bourns Inc. | 36 |
| - | Through Hole | Disc 23mm | Bourns | 150 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.198592 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 2870 pF @ 1 kHz | 297 V | 305J | 243 V | 270 V | 175 V | 225 V | 15 kA | - | - | Varistors | ||
![]() SV230K14BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 14mm | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 650 pF @ 1 kHz | 396 V | 157J | 324 V | 360 V | 230 V | 300 V | 8 kA | - | - | Varistors | ||
![]() SV230K5BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 5mm | Bourns | 900 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.017637 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 110 pF @ 1 kHz | 396 V | 16J | 324 V | 360 V | 230 V | 300 V | 600 A | - | - | Varistors | ||
![]() SV230K23BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 23mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | SV | - | 1 | 2020 pF @ 1 kHz | 396 V | 407J | 324 V | 360 V | 230 V | 300 V | 15 kA | - | - | - | ||
![]() CVQ230K10BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.062682 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 350 pF @ 1 kHz | 396 V | 71J | 324 V | 360 V | 230 V | 300 V | 3.5 kA | - | - | Varistors |