- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CVQ320K10RL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 10mm | Bourns | 800 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | Details | - | 0.077955 oz | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | 1 | - | 260 pF @ 1 kHz | 561 V | 104J | 459 V | 510 V | 320 V | - | 420 V | 3.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CVQ420K20BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.255066 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 620 pF @ 1 kHz | 748 V | 460J | 612 V | 680 V | 420 V | - | 560 V | 12 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CVQ95K14BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.055980 oz | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | 1 | - | 1400 pF @ 1 kHz | 165 V | 58J | 135 V | 150 V | 95 V | - | 125 V | 6 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CV420K14BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | 1 | - | 350 pF @ 1 kHz | 748 V | 202J | 612 V | 680 V | 420 V | - | 560 V | 4.5 kA | - | - | - | - | - | - | - | - | ||
![]() CVQ420K23BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 23mm | Bourns | 150 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.275207 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 950 pF @ 1 kHz | 748 V | 515J | 612 V | 680 V | 420 V | - | 560 V | 15 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CV460K20BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.275207 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | 1 | - | 550 pF @ 1 kHz | 825 V | 460J | 675 V | 750 V | 460 V | - | 615 V | 6.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() SV420K10BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 10mm | Bourns | 300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.079896 oz | - | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | Varistors | - | - | 1 | - | 240 pF @ 1 kHz | 748 V | 121J | 612 V | 680 V | 420 V | - | 560 V | 3.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CV230K20BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 20mm | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | 1 | - | 1200 pF @ 1 kHz | 396 V | 258J | 324 V | 360 V | 230 V | - | 300 V | 6.5 kA | - | - | - | - | - | - | - | - | ||
![]() CV130K7BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 7mm | Bourns | 1000 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.024939 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | 1 | - | 320 pF @ 1 kHz | 225.5 V | 15J | 184.5 V | 205 V | 130 V | - | 170 V | 1.2 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CV175K10BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | 0.053969 oz | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | 1 | - | 440 pF @ 1 kHz | 297 V | 46J | 243 V | 270 V | 175 V | - | 225 V | 2.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CV250K14BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | 1 | - | 580 pF @ 1 kHz | 429 V | 135J | 351 V | 390 V | 250 V | - | 320 V | 4.5 kA | - | - | - | - | - | - | - | - | ||
![]() VCAS060330A650RZ KYOCERA AVX | 3254 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | KYOCERA AVX | 4000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | SMD/SMT | - | Active | AEC-Q200 | Details | 100 mJ | - | - | 30 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | - | - | 125 pF | Varistors | SMD/SMT | - | 1 | 67 V | 125 pF @ 1 kHz | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | 41 V | 30 V | 30 A | MOV | - | 30 A | Varistors | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() 431KD10J-F Yageo | 11 |
| - | - | - | - | 500 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 80 J | - | 275 VAC | 350 VDC | - | Bulk | 10D | 10 % | Metal Oxide Varistors | 230 pF | - | Radial | 7.5 mm | - | 710 V | - | - | - | - | - | - | 430 V | - | - | MOV | - | 3.5 kA | - | 10 mm | - | - | 6.5 mm | ||
![]() 431KD07J Yageo | In Stock | - | - | - | - | - | 1000 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 40 J | - | 275 VAC | 350 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 115 pF | - | Radial | 5 mm | - | 710 V | - | - | - | - | - | - | 430 V | - | - | MOV | - | 1.75 kA | - | 7 mm | - | - | 5.7 mm | ||
![]() 391KH20J-FTB Yageo | In Stock | - | - | - | - | - | 300 | - | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 275 J | - | 250 VAC | 320 VDC | - | Bulk | 20H | 10 % | - | 1000 pF | - | Radial | 10 mm | - | 650 V | - | - | - | - | - | - | 390 V | - | - | MOV | - | 10 kA | - | 20 mm | - | - | 7.05 mm | ||
![]() 431KD10-FTR Yageo | 20 |
| - | - | - | - | 750 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 65 J | - | 275 VAC | 350 VDC | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | 230 pF | - | Radial | 7.5 mm | - | 710 V | - | - | - | - | - | - | 430 V | - | - | MOV | - | 2.5 kA | - | 10 mm | - | - | 6.5 mm | ||
![]() 471KD07-F Yageo | 20 |
| - | - | - | - | 1000 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 29 J | - | 300 VAC | 385 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 105 pF | - | Radial | 5 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 1.2 kA | - | 7 mm | - | - | 6 mm | ||
![]() 471KM14 Yageo | In Stock | - | - | - | - | - | 200 | - | + 85 C | - | - 40 C | Through Hole | - | - | - | Details | 175 J | - | 300 VAC | 385 VDC | - | Bulk | 14M | 10 % | - | 430 pF | - | Radial | - | - | 775 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 6 kA | - | 14 mm | - | - | - | ||
![]() 431KD10J-TR Yageo | 11 |
| - | - | - | - | 750 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 80 J | - | 275 VAC | 350 VDC | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | 230 pF | - | Radial | 7.5 mm | - | 710 V | - | - | - | - | - | - | 430 V | - | - | MOV | - | 3.5 kA | - | 10 mm | - | - | 6.5 mm | ||
![]() 470KD25 Yageo | In Stock | - | - | - | - | - | 100 | - | - | - | - | Through Hole | - | - | - | Details | - | - | - | - | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | - | Radial | 10 mm | - | - | - | - | - | - | - | - | 47 V | - | - | MOV | - | 4.5 kA | - | 25 mm | - | - | - |