- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 621KD05J Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | Through Hole | Details | 25 J | 385 VAC | 505 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 40 pF | Radial | 5 mm | 1025 V | 620 V | MOV | 0.8 kA | 5 mm | 6.5 mm | ||
![]() 680KD10J Yageo | 20 |
| - | 500 | + 105 C | - 40 C | Through Hole | Details | 15 J | 40 VAC | 56 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 1500 pF | Radial | 7.5 mm | 135 V | 68 V | MOV | 1 kA | 10 mm | 5.6 mm | ||
![]() 680KD05J Yageo | 11 |
| - | 1000 | + 105 C | - 40 C | Through Hole | Details | 2.2 J | 40 VAC | 56 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 370 pF | Radial | 5 mm | 145 V | 68 V | MOV | 0.25 kA | 5 mm | 5.2 mm | ||
![]() 681KD07-TB Yageo | 36 |
| - | 1000 | + 105 C | - 40 C | Through Hole | Details | 42 J | 420 VAC | 560 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 75 pF | Radial | 5 mm | 1120 V | 680 V | MOV | 1.2 kA | 7 mm | 7.3 mm | ||
![]() 621KD05 Yageo | 11 |
| - | 1000 | + 105 C | - 40 C | Through Hole | Details | 17.7 J | 385 VAC | 505 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 40 pF | Radial | 5 mm | 1025 V | 620 V | MOV | 0.4 kA | 5 mm | 6.5 mm | ||
![]() 511KH07J-FTB Yageo | In Stock | - | - | 1000 | + 125 C | - 40 C | Through Hole | Details | 45 J | 320 VAC | 415 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 100 pF | Radial | 5 mm | 845 V | 510 V | MOV | 1.75 kA | 7 mm | 7.13 mm | ||
![]() 621KD07-FTB Yageo | 11 |
| - | 1000 | + 105 C | - 40 C | Through Hole | Details | 38 J | 385 VAC | 505 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 80 pF | Radial | 5 mm | 1025 V | 620 V | MOV | 1.2 kA | 7 mm | 7.1 mm | ||
![]() 820KD14J-P10TB Yageo | In Stock | - | - | 750 | + 105 C | - 40 C | Through Hole | Details | 27 J | 50 VAC | 65 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 2400 pF | Radial | 10 mm | 135 V | 82 V | MOV | 6 kA | 14 mm | 4.1 mm | ||
![]() 621KD07-FTR Yageo | 11 |
| - | 1500 | + 105 C | - 40 C | Through Hole | Details | 38 J | 385 VAC | 505 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 80 pF | Radial | 5 mm | 1025 V | 620 V | MOV | 1.2 kA | 7 mm | 7.1 mm | ||
![]() 680KD05 Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | Through Hole | Details | 1.6 J | 40 VAC | 56 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 370 pF | Radial | 5 mm | 145 V | 68 V | MOV | 1 kA | 5 mm | 5.2 mm | ||
![]() 681KN14 Yageo | In Stock | - | - | 200 | + 85 C | - 40 C | Through Hole | Details | 220 J | 420 VAC | 560 VDC | Bulk | 14N | 10 % | - | 290 pF | Radial | - | 1120 V | 680 V | MOV | 6 kA | 14 mm | - | ||
![]() 621KH14J Yageo | In Stock | - | - | 250 | + 125 C | - 40 C | Through Hole | Details | 190 J | 385 VAC | 505 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 320 pF | Radial | 10 mm | 1025 V | 620 V | MOV | 6 kA | 14 mm | 8.29 mm | ||
![]() 621KD07-OTR Yageo | In Stock | - | - | 1500 | + 105 C | - 40 C | Through Hole | Details | 38 J | 385 VAC | 505 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 80 pF | Radial | 5 mm | 1025 V | 620 V | MOV | 1.2 kA | 7 mm | 7.1 mm | ||
![]() 681KM14 Yageo | In Stock | - | - | 200 | + 85 C | - 40 C | Through Hole | Details | 220 J | 420 VAC | 560 VDC | Bulk | 14M | 10 % | - | 290 pF | Radial | - | 1120 V | 680 V | MOV | 6 kA | 14 mm | - | ||
![]() 681KH14J-OP10TB Yageo | In Stock | - | - | 400 | + 125 C | - 40 C | Through Hole | Details | 200 J | 420 VAC | 560 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 290 pF | Radial | 10 mm | 1120 V | 680 V | MOV | 6 kA | 14 mm | 8.66 mm | ||
![]() 781KM14 Yageo | 20 |
| - | 200 | + 85 C | - 40 C | Through Hole | Details | 240 J | 485 VAC | 640 VDC | Bulk | 14M | 10 % | - | 260 pF | Radial | - | 1290 V | 780 V | MOV | 6 kA | 14 mm | - | ||
![]() 781KN14 Yageo | In Stock | - | - | 200 | + 85 C | - 40 C | Through Hole | Details | 240 J | 485 VAC | 640 VDC | Bulk | 14N | 10 % | - | 260 pF | Radial | - | 1290 V | 780 V | MOV | 6 kA | 14 mm | - | ||
![]() 681KN20 Yageo | In Stock | - | - | 100 | + 85 C | - 40 C | PCB Mount | Details | 435 J | 420 VAC | 560 VDC | Bulk | 20N | 10 % | - | 600 pF | Through Hole | - | 1120 V | 680 V | MOV | 10 kA | 20 mm | - | ||
![]() 751KD05 Yageo | In Stock | - | - | 1000 | + 105 C | - 40 C | Through Hole | Details | 22.4 J | 460 VAC | 615 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 30 pF | Radial | 5 mm | 1240 V | 750 V | MOV | 0.4 kA | 5 mm | 6.9 mm | ||
![]() 680KD07-OTR Yageo | In Stock | - | - | 2000 | + 105 C | - 40 C | Through Hole | Details | 3.6 J | 40 VAC | 56 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 740 pF | Radial | 5 mm | 135 V | 68 V | MOV | 250 A | 7 mm | 5.2 mm |