- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Brand | Capacitance Tolerance | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Channels per Chip | Qualification | RoHS | Supplier Package | Surge Energy Rating | Tab Size | Usage Level | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Gender | Capacitance | Subcategory | Pin Count | Termination Style | Output Type | Lead Spacing | Ripple Current | Power Dissipation | Viewing Angle | Manufacturer Size Code | Input Type | Clamping Voltage | ESR | Reverse Voltage | Screening Level | Channel Type | Varistor Voltage | Input Current | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101KH14J-OP10TB Yageo | 23 |
| - | - | YAGEO | - | - | 750 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | MIL-C-11015 | Details | - | 33 J | - | - | 85 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 68 pF | Varistors | - | Radial | - | 10 mm | - | - | - | - | - | 165 V | - | - | - | - | 100 V | - | MOV | 6 kA | Varistors | 4.07 mm | 2.29 x 4.07 | 14 mm | 5.48 mm | ||
![]() 101KH07-FTB Yageo | 25 |
| - | - | YAGEO | - | - | 1500 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 6.5 J | - | - | 85 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 500 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 165 V | - | - | - | - | 100 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 5.06 mm | ||
![]() 102KH20J-O Yageo | In Stock | - | - | - | YAGEO | - | - | 100 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 565 J | - | - | 825 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 400 pF | Varistors | - | Radial | - | 10 mm | - | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 10.14 mm | ||
![]() 102KH14J-F Yageo | 16 |
| - | - | YAGEO | - | - | 200 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 280 J | - | - | 825 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 56 pF | Varistors | - | Radial | - | 10 mm | - | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | MOV | 6 kA | Varistors | 3.81 mm | 3.81 x 2.54 x 3.81 | 14 mm | 9.5 mm | ||
![]() 101KD05J-OTR Yageo | 23 |
| - | - | YAGEO | - | - | 2000 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | MIL-PRF-55681/8 | Details | - | 4.1 J | - | - | 85 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 177 V | - | - | - | - | 100 V | - | MOV | 0.8 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 1.3 | 5 mm | 4.3 mm | ||
![]() 101KD07-FTB Yageo | 16 |
| - | - | YAGEO | - | - | 1500 | YAGEO | 100 mA | 400 V | 80 V | + 105 C | - | 3750 Vrms | - 40 C | Surface Mount | - | Through Hole | 1 | - | Details | SOP | 6.5 J | - | - | 85 VDC | - | -55 to 110 °C | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 500 pF | Varistors | 4 | Radial | DC | 5 mm | - | - | - | - | DC | 165 V | - | - | - | N | 100 V | 60 mA | MOV | 1.2 kA | Varistors | - | - | 7 mm | 4.3 mm | ||
![]() 101KD05-FTR Yageo | 23 |
| - | - | YAGEO | - | - | 2000 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 3 J | - | - | 85 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 250 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 177 V | - | - | - | - | 100 V | - | MOV | 0.4 kA | Varistors | - | - | 5 mm | 4.3 mm | ||
![]() 101KH07-F Yageo | 25 |
| - | - | YAGEO | - | 40 | 1000 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 6.5 J | - | - | 85 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 500 pF | Varistors | - | Radial | - | 5 mm | - | 52 | - | - | - | 165 V | - | - | - | N | 100 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 5.06 mm | ||
![]() 101KH07-OTB Yageo | In Stock | - | - | - | YAGEO | - | - | 1500 | YAGEO | - | - | - | + 125 C | 250 Vdc | - | - 40 C | Solder Mount | - | Through Hole | - | - | Details | - | 6.5 J | - | - | 85 VDC | - | - | Bulk | 07H | 10 % | Wire Lead | Eyelet Style EMI Filter | - | 500 pF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 165 V | - | - | - | - | 100 V | - | MOV | 1.2 kA | Varistors | 3.51 mm | - | 7 mm | 5.06 mm | ||
![]() 112KD14-F Yageo | 25 |
| - | - | YAGEO | 10% | - | 250 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 213 J | - | - | 895 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 220 uF | Varistors | - | Radial | - | 7.5 mm | 1285 mA | - | - | E | - | 1815 V | 0.1 mOhm | - | - | - | 1100 V | - | MOV | 4.5 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 14 mm | 8.5 mm | ||
![]() 101KD20J-FP7.5TR Yageo | In Stock | - | - | - | YAGEO | 20% | - | 400 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 70 J | - | - | 85 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 68 uF | Varistors | - | Radial | - | 7.5 mm | 866 mA | - | - | D | - | 165 V | 0.2 mOhm | - | - | - | 100 V | - | MOV | 10 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 20 mm | 4.6 mm | ||
![]() 101KD07-OTR Yageo | In Stock | - | - | - | YAGEO | - | - | 2000 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 6.5 J | - | - | 85 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 4.7 uF | Varistors | - | Radial | - | 5 mm | - | - | - | - | - | 165 V | 2.5 Ohm | - | - | - | 100 V | - | MOV | 1.2 kA | Varistors | 17.42 mm | - | 7 mm | 4.3 mm | ||
![]() 102KD20-OP7.5 Yageo | In Stock | - | - | - | YAGEO | - | - | 150 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 342 J | - | - | 825 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 400 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 8.6 mm | ||
![]() 102KH10-FTB Yageo | 25 |
| - | - | YAGEO | - | - | 300 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 102 J | - | - | 825 VDC | - | -40 to 90 °C | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 9.39 mm | ||
![]() 102KH10J-O Yageo | 16 |
| - | - | YAGEO | - | - | 350 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | - | - | Through Hole | - | MIL-PRF-55681/10 | Details | - | 140 J | - | - | 825 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 0.1 uF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | MOV | 3.5 kA | Varistors | 4.5 mm | 4.5 x 3.2 x 1.5 | 10 mm | 9.39 mm | ||
![]() 112KD10J-FTR Yageo | In Stock | - | - | Brass | YAGEO | - | - | 500 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 155 J | 3.86 mm² | - | 895 VDC | 20 to 16, 20 AWG | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | Receptacle | 90 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1815 V | - | - | - | - | 1100 V | - | MOV | 3.5 kA | Varistors | 13.46 mm | - | 10 mm | 9.9 mm | ||
![]() 102KH10-OTR Yageo | In Stock | - | - | - | YAGEO | - | - | 500 | YAGEO | - | - | - | + 125 C | - | - | - 40 C | Surface Mount | Top Mount | Through Hole | - | - | Details | SMD | 102 J | - | Industrial grade | 825 VDC | - | -40 to 85 °C | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | 4 | Radial | - | 7.5 mm | - | - | 120 ° | - | - | 1650 V | - | 0.9 V | Industrial | - | 1000 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 9.39 mm | ||
![]() 101KD05-TR Yageo | 23 |
| - | - | YAGEO | 20% | - | 2000 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | - | Details | - | 3 J | - | - | 85 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 100 uF | Varistors | - | Radial | - | 5 mm | 1000 mA | - | - | D | - | 177 V | 150 mOhm | - | - | - | 100 V | - | MOV | 0.4 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 5 mm | 4.3 mm | ||
![]() 102KD10-FTB Yageo | 25 |
| - | - | YAGEO | - | - | 300 | YAGEO | - | - | - | + 105 C | - | - | - 40 C | - | - | Through Hole | - | MIL-C-55681 | Details | - | 102 J | - | - | 825 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 0.22 uF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | MOV | 2.5 kA | Varistors | 2.01 mm | 2.01 x 1.25 x 0.94 | 10 mm | 9.3 mm | ||
![]() 112KE25 Yageo | In Stock | - | - | - | YAGEO | - | - | 50 | YAGEO | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | 25E | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 V | - | MOV | 10 kA | Varistors | 33.02 mm | - | 25 mm | - |