- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Description of Terminals | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Percentage of Resistance Tolerance @ 25C | Qualification | Resistance @ 25C | RoHS | Sensitivity Index | Surge Energy Rating | Terminate To | Termination Method | Thermal Time Constant | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Gender | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Number of Contacts | Lead Spacing | Inductance | Ripple Current | Impedance | Number of Ports | Manufacturer Size Code | Clamping Voltage | ESR | Inductance Tolerance | RMS Current (Irms) | Channel Type | Speed Grade | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151KH14-TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 40 J | - | - | - | 125 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 250 V | - | - | - | - | 4 | 150 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.47 mm | ||
![]() 102KD10-OTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | 3.81mm Straight Standoff | 500 | YAGEO | + 105 C | - 40 C | Screw Mount | Through Hole | ±3 % | - | 4700 Ohm | Details | 3984 K | 102 J | - | - | 7.5 s | 825 VDC | -40 to 150 °C | MouseReel | 10D | 10 % | NTC | - | 100 pF | Varistors | - | 2 | Radial | - | 7.5 mm | - | - | - | - | - | 1650 V | - | - | - | - | - | 1000 V | MOV | 2.5 kA | Varistors | - | - | 10 mm | 9.3 mm | ||
![]() 101KH14J-OTB Yageo | 25 |
| - | - | - | - | - | YAGEO | 20% | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 33 J | - | - | - | 85 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 22 uF | Varistors | - | - | Radial | - | 10 mm | - | 1336 mA | - | - | B | 165 V | 0.07 mOhm | - | - | - | - | 100 V | MOV | 6 kA | Varistors | 3.5 mm | 3.5 x 2.8 x 1.9 mm | 14 mm | 5.48 mm | ||
![]() 101KH07J Yageo | In Stock | - | - | Gold | 36 | Polyester | Straight | YAGEO | - | Phosphor Bronze | - | - | 1000 | YAGEO | + 125 C | - 40 C | Panel Mount | Through Hole | - | - | - | Details | - | 12 J | - | Solder | - | 85 VDC | -40 to 105 °C | Bulk | 07H | 10 % | IEEE 488 | Receptacle | 500 pF | Varistors | 2.1600 mm | - | Radial | 36 POS | 5 mm | - | - | - | 1 | - | 165 V | - | - | - | - | - | 100 V | MOV | 1.75 kA | Varistors | 68.97 mm | - | 7 mm | 5.06 mm | ||
![]() 101KH20-OTB Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 50 J | - | - | - | 85 VDC | - | Bulk | 20H | 10 % | - | - | 4000 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 165 V | - | - | - | - | - | 100 V | MOV | 6.5 kA | Varistors | - | 7.3 x 4.3 x 4.1 | 20 mm | 5.89 mm | ||
![]() 101KH05J Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 4.1 J | - | - | - | 85 VDC | - | Bulk | 05H | 10 % | Solder Sleeve Shield Terminator | - | 250 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | - | - | 175 V | - | - | - | - | - | 100 V | MOV | 800 A | Varistors | - | - | 5 mm | 5.06 mm | ||
![]() 101KH20-P7.5TR Yageo | 25 |
| - | - | - | - | - | YAGEO | 20% | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 50 J | - | - | - | 85 VDC | - | MouseReel | 20H | 10 % | - | - | 330 uF | Varistors | - | - | Radial | - | 7.5 mm | - | 306 mA | - | - | A | 165 V | 0.8 mOhm | - | - | - | - | 100 V | MOV | 6.5 kA | Varistors | 3.2 mm | 3.2 x 1.7 x 1.4 mm | 20 mm | 5.89 mm | ||
![]() 101KH14-P10TB Yageo | 7 |
| - | - | - | - | - | YAGEO | - | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 28 J | - | - | - | 85 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 2000 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 165 V | - | - | - | - | - | 100 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.48 mm | ||
![]() 162KH14J-FP10 Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 150 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 331 J | - | - | - | 1280 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 140 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 2640 V | - | - | - | - | - | 1600 V | MOV | 6 kA | Varistors | - | - | 14 mm | 12.5 mm | ||
![]() 151KH14J-P10TR Yageo | 16 |
| - | - | - | - | - | YAGEO | - | - | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 53 J | - | - | - | 125 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 62 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 250 V | - | - | - | - | - | 150 V | MOV | 6 kA | Varistors | 2 mm | 2 x 1.25 x 1.45 | 14 mm | 5.47 mm | ||
![]() 151KH10J-OTB Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 25 J | - | - | - | 125 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | 670 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | - | - | - | 250 V | - | - | - | - | 4 | 150 V | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.39 mm | ||
![]() 151KD07-OTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | - | Details | - | 9.7 J | - | - | - | 125 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | 22 uF | Varistors | - | - | Radial | - | 5 mm | - | - | - | - | - | 250 V | 2.7 Ohm | - | - | - | - | 150 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | 4.8 mm | ||
![]() 180KD10-FTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | - | Details | - | 2.1 J | - | - | - | 14 VDC | - | Bulk | 10D | 10 % | Metal Oxide Varistors | - | 5600 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | - | - | - | 36 V | - | - | - | - | - | 18 V | MOV | 0.5 kA | Varistors | - | - | 10 mm | 4.6 mm | ||
![]() 151KD05J-OTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 1500 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | MIL-PRF-55681/7 | - | Details | - | 6.5 J | - | - | - | 125 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 0.018 uF | Varistors | - | - | Radial | - | 5 mm | - | - | - | - | - | 260 V | - | - | - | - | - | 150 V | MOV | 0.8 kA | Varistors | 2 mm | 2 x 1.25 x 1.3 | 5 mm | 4.8 mm | ||
![]() 151KD14-FTR Yageo | 7 |
| - | - | - | - | - | YAGEO | - | - | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | - | Details | - | 40 J | - | - | - | 125 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | Radial | - | 7.5 mm | 100 uH | - | - | - | - | 250 V | - | 20 | 1.3 A | - | - | 150 V | MOV | 4.5 kA | Varistors | 12.3 mm | 12.3 mm | 14 mm | 4.1 mm | ||
![]() 151KD05J-TB Yageo | In Stock | - | - | Gold | - | - | Straight | YAGEO | - | Beryllium Copper | - | - | 1500 | YAGEO | + 105 C | - 40 C | Panel Mount | Through Hole | - | - | - | Details | - | 6.5 J | PCB | Solder | - | 125 VDC | - | Bulk | 05D | 10 % | SMA | Receptacle | 165 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 50 Ohm | - | - | 260 V | - | - | - | - | - | 150 V | MOV | 0.8 kA | Varistors | 11.5 mm | - | 5 mm | 4.8 mm | ||
![]() 102KH14J Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | 3.6 | - | 200 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | - | - | Details | - | 280 J | - | - | - | 825 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 1650 V | - | - | - | P | - | 1000 V | MOV | 6 kA | Varistors | - | - | 14 mm | 9.5 mm | ||
![]() 122KE14 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 200 | YAGEO | + 85 C | - 40 C | - | Through Hole | - | - | - | Details | - | 338 J | - | - | - | 990 VDC | - | Bulk | 14E | 10 % | - | - | 1 uF | Varistors | - | - | Radial | - | - | - | - | - | - | L | 1980 V | 7.5 Ohm | - | - | - | - | 1200 V | MOV | 6 kA | Varistors | 1.6 mm | 1.6 x 0.85 x 0.85 | 14 mm | - | ||
![]() 101KD07-F Yageo | 25 |
| - | - | - | - | - | YAGEO | - | - | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | - | Details | - | 6.5 J | - | - | - | 85 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 0.0033 uF | Varistors | - | - | Radial | - | 5 mm | - | - | - | - | - | 165 V | - | - | - | - | - | 100 V | MOV | 1.2 kA | Varistors | 1 mm | 1 x 0.5 x 0.56 | 7 mm | 4.3 mm | ||
![]() 151KD14J-P10TB Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | - | - | Details | - | 53 J | - | - | - | 125 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 400 uF | Varistors | - | - | Radial | - | 10 mm | - | - | - | - | - | 250 V | - | - | - | - | - | 150 V | MOV | 6 kA | Varistors | - | - | 14 mm | 4.1 mm |