- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Body Material | Approvals | Brand | Capacitance Value | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Package | Product Status | Qualification | Range | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Technology | Shielding | Depth | Current Rating | Pin Count | Termination Style | Output Type | Size Code | Number of Circuits | Lead Style | Protections | Clamping Voltage | Terminal Type | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Connection Type | Peak Surge Current | Product Category | Power Type | Product Length | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS080514A300DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | ABB | G2MP4-42C01F1 | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | 0805 | 100 mJ | 12 % | TransGuard | - | 14 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | Multilayer Varistors for Automotive Applications | 325 pF | Varistors | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 32 V | - | Varistors | 325 pF @ 1 kHz | 20.72 V | 0.1J | 16.28 V | 18.5 V | 10 V | - | 18.5 V | 14 V | 40 A | - | MLV | - | 40 A | Varistors | - | 2.01 mm | - | - | 1 mm | 2 mm | 1.2 mm | ||
![]() VCAS080505A150DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | KYOCERA AVX | 1,100 pF | - | 1000 | BEP | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | 0805 | 100 mJ | 20 % | TransGuard | 0.011321 oz | 5.6 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | Multilayer Varistors for Automotive Applications | 1,100 pF | Varistors | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 18 V | - | Varistors | 1100 pF @ 1 kHz | 10.2 V | 0.1J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | 5.6 V | 40 A | - | MLV | - | 40 A | Varistors | - | 2.01 mm | - | - | 1 mm | 2 mm | 1.2 mm | ||
![]() VGAS120616N390DP KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | Square D | M9F43301-SQD | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | 1.1 J | - | TransGuard | - | 16 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | Glass Encapsulated | 1300 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 40 V | - | Varistors | 1300 pF @ 1 kHz | 26.95 V | 1.1J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | 16 V | 200 A | - | MLV | - | 200 A | Varistors | - | - | - | - | - | 3.2 mm | 1.6 mm | ||
![]() VCUG060100L1DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | Name Brand Replacements™ | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 100 mJ | - | UltraGuard | - | 10 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VCUG | - | ESD Protection for Low Leakage | 150 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 42 V | - | Varistors | 150 pF @ 1 kHz | - | 0.1J | 23 V | - | 7.1 V | - | 23 V | 10 V | 30 A | - | MLV | - | 30 A | Varistors | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS06AP182R0LAT1A KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | CSA, IEC, UL | KYOCERA AVX | - | - | 4000 | ABB | XT4HU3060FFF000XXX | + 125 C | KYOCERA AVX | - 55 C | Panel | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | 0603 | 30 mJ | - | Antenna PowerGuard | 0.001974 oz | 18 VDC | - | -55 to 125 °C | MouseReel | Automotive, AEC-Q200, PowerGuard | 10 % | Surface Mount | 2 pF | Varistors | Multilayer | - | - | 60 A | 2 | SMD/SMT | - | 0603 | - | Wraparound | Branch Circuit | 350 V | Bolt-On | Varistors | 2 pF @ 1 MHz | 200 V | 0.03 J | 150 V | 175 V | 13 V | Yes | 200 V | 18 V | 2 A | 1 mA | MLV | - | 2 A | Varistors | - | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS04AG183R0YATWA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | - | - | KYOCERA AVX | - | - | 10000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | 100 mJ | - | AntennaGuard | - | 18 VDC | - | -55°C ~ 125°C (TA) | Reel | VCAS | - | Automotive Antenna Guard | 3 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 67 V | - | Varistors | 3 pF @ 1 MHz | - | - | - | - | 14 V | - | 27.5 V | 18 V | - | - | MLV | - | 120 A | Varistors | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() VCAC060322A470NDP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Kingfisher Controls | KF1SF-M1202N-CES4 | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Active | - | 2 mm | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Shielded | - | - | - | - | NC NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin Micro | - | - | DC | - | - | 12 mm | - | - | - | ||
![]() VCAC040230X380NWP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-012A-4+B058+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC32M00301KBA KYOCERA | In Stock | - | - | - | - | 3 | - | Polypropylene | cULus | - | - | - | - | Mencom | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() VC121030H620DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | Johnson Controls | VG7243PT+423BGA | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 1.2 J | 10 % | TransGuard | - | 30 VDC | - | -55 to 125 °C | MouseReel | VC | - | Multilayer Ceramic Transient Voltage Suppressors | 0.0019 pF | Varistors | Multi-Layer | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 67 V | - | Varistors | 1850 pF @ 1 kHz | 45.1 V | 1.2J | 36.9 V | 41 V | 21 V | - | 41 V | 30 V | 280 A | - | MLV | Threaded | 220 A | Varistors | - | 3.2 mm | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VC120630D650DP KYOCERA | 354546 | - | - | Surface Mount, MLCV | 1206 (3216M) | - | Ceramic | - | - | KYOCERA AVX | - | 3.2 x 1.6 x 1.02mm | 1000 | ABB | ACS501007600P2 | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 400 mJ | 10 % | TransGuard | 0.002610 oz | 30 VDC | - | -55 to 125 °C | MouseReel | VC | - | Multilayer Ceramic Transient Voltage Suppressors | 400 pF | Varistors | Multi-Layer | - | 1.6mm | - | - | SMD/SMT | - | - | 1 | - | - | 67V | - | Varistors | 600 pF @ 1 kHz | 45.1 V | 0.4J | 36.9 V | 41 V | 21 V | - | 41 V | 30 V | 120 A | 1A | MLV | - | 120 A | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2mm | 1.6 mm | ||
![]() VC080531C650DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | SPC Technology | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | 0805 | 300 mJ | 10 % | TransGuard | 0.003610 oz | 31 VDC | - | -55 to 125 °C | MouseReel | VC | - | Multilayer Ceramic Transient Voltage Suppressors | 250 pF | Varistors | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 65 V | - | Varistors | 250 pF @ 1 kHz | 42.9 V | 0.3J | 35.1 V | 39 V | 25 V | - | 39 V | 31 V | 80 A | - | MLV | - | 80 A | Varistors | - | 2.01 mm | - | - | 1.02 mm | 2 mm | 1.25 mm | ||
![]() VA100014A300D KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 409821 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VA100005D150D KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 011516510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120605D150DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | Ceramic | - | - | KYOCERA AVX | - | 3.2 x 1.6 x 1.02mm | 1000 | Miscellaneous | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | 400 mJ | 20 % | TransGuard | 0.003003 oz | 5.6 VDC | - | -55 to 125 °C | MouseReel | TransGuard® | - | Multilayer Ceramic Transient Voltage Suppressors | 0.003 pF | Varistors | Multi-Layer | - | 1.6mm | - | - | SMD/SMT | - | - | 1 | - | - | 18V | - | Varistors | 3000 pF @ 1 kHz | 10.2 V | 0.4J | 6.8 V | 8.5 V | 4 V | - | 8.5 V | 5.6 V | 150 A | 1A | MLV | - | 150 A | Varistors | - | 3.2 mm | - | - | 1.02 mm | 3.2mm | 1.6 mm | ||
![]() VA100018A400D KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 4000-68113-3240000 | - | - | - | - | - | (1) Universal Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() VA100005A150D KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-58101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS120642K900DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | Johnson Controls | VG7243PT+433GGA | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | 600 mJ | - | TransGuard | - | 42 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VCAS | - | Multilayer Varistors for Automotive Applications | 260 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | 1 | - | - | 90 V | - | Varistors | 260 pF @ 1 kHz | 61.6 V | 0.6J | 50.4 V | 56 V | 32 V | - | 56 V | 42 V | 200 A | - | MLV | Threaded | 200 A | Varistors | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS120614D300DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | Brad Harrison | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | 1206 | 400 mJ | 12 % | TransGuard | - | 14 VDC | - | -55 to 125 °C | MouseReel | VCAS | - | Multilayer Varistors for Automotive Applications | 1,050 pF | Varistors | Multi-Layer | - | - | - | 2 | SMD/SMT | - | - | 1 | Wraparound | - | 32 V | - | Varistors | 1050 pF @ 1 kHz | 20.72 V | 0.4J | 16.28 V | 18.5 V | 10 V | - | 18.5 V | 14 V | 150 A | - | MLV | - | 150 A | Varistors | - | 3.2 mm | - | - | 1 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS120634N770DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | - | - | 1000 | Turck | U-58113 | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | Details | - | 1.1 J | - | TransGuard | - | 34 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VCAS | - | Multilayer Varistors for Automotive Applications | 400 pF | Varistors | - | - | - | 10 A | - | SMD/SMT | - | - | 1 | - | - | 77 V | - | Varistors | 400 pF @ 1 kHz | 51.7 V | 1.1J | 42.3 V | 47 V | 30 V | - | 47 V | 34 V | 200 A | - | MLV | - | 200 A | Varistors | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm |