- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Color Temperature | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Intensity | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Gender | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Plating | Viewing Angle | Manufacturer Size Code | Clamping Voltage | ESR | Luminous Flux | Reverse Voltage | Number of LEDs | Varistor Voltage | Number of Capacitors | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151KD10J-OTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 750 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 25 J | - | 125 VDC | - | -40 to 85 °C | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | 670 pF | Varistors | - | 100 | Radial | - | - | 7.5 mm | - | - | - | - | 250 V | - | - | - | - | 150 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.4 mm | ||
![]() 102KH14J-P10 Yageo | 25 |
| - | - | - | - | - | YAGEO | 10% | - | - | - | 200 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 280 J | - | 825 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | 22 uF | Varistors | - | - | Radial | - | - | 10 mm | 1000 mA | - | - | F | 1650 V | 0.25 mOhm | - | - | - | 1000 V | - | MOV | 6 kA | Varistors | 6.2 mm | 7.3 x 6 x 4.7 mm | 14 mm | 9.5 mm | ||
![]() 101KD07-FTR Yageo | 25 |
| - | - | Copper | - | - | YAGEO | - | - | - | - | 2000 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 6.5 J | - | 85 VDC | 26 to 22, 26 AWG | - | MouseReel | 05D | 10 % | Ring Tongue Terminal | - | - | 500 pF | Varistors | - | - | Radial | - | - | 5 mm | - | Tin | - | - | 165 V | - | - | - | - | 100 V | - | MOV | 1.2 kA | Varistors | 13.34 mm | - | 7 mm | 4.3 mm | ||
![]() 112KD20-FP7.5 Yageo | 23 |
| - | Gold | - | - | Right Angle | YAGEO | - | - | - | - | 150 | - | - | YAGEO | - | + 105 C | - 40 C | Surface Mount | - | Through Hole | Details | - | 383 J | Solder | 895 VDC | - | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | Receptacle | 360 pF | Varistors | 0.5000 mm | - | Radial | - | - | 7.5 mm | - | - | - | - | 1815 V | - | - | - | - | 1100 V | - | MOV | 6.5 kA | Varistors | 15 mm | - | 20 mm | 9.1 mm | ||
![]() 151KD10-FTB Yageo | 16 |
| - | - | - | - | - | YAGEO | - | Chip LED | 5000 K | - | 750 | 13500(Max) mcd | Rectangular | YAGEO | 25 mA | + 105 C | - 40 C | Surface Mount | Top Mount | Through Hole | Details | SMD | 22 J | - | 125 VDC | - | -30 to 85 °C | Bulk | 10D | 10 % | Uni-Color | White | - | 670 pF | Varistors | - | 4 | Radial | - | - | 7.5 mm | - | - | 115 ° | - | 250 V | - | 41.8(Max) lm | 0.7 V | 1 | 150 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 5.4 mm | ||
![]() 101KD14-P10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 20% | - | - | - | 400 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 28 J | - | 85 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 33 uF | Varistors | - | - | Radial | - | - | 10 mm | 1600 mA | - | - | Y | 165 V | 0.07 mOhm | - | - | - | 100 V | - | MOV | 4.5 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 2 mm | 14 mm | 4.2 mm | ||
![]() 121KD20-OP7.5TR Yageo | 25 |
| - | - | - | - | - | YAGEO | - | - | - | - | 400 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 55 J | - | 100 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 3300 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 200 V | - | - | - | - | 120 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 4.8 mm | ||
![]() 101KH14-FTR Yageo | In Stock | - | - | Tin | - | LCP (Liquid Crystal Polymer) | Straight | YAGEO | - | - | - | Phosphor Bronze | 800 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Through Hole | Details | - | 28 J | Solder | 85 VDC | - | -65 to 105 °C | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | Header | 2000 pF | Varistors | 2.5400 mm | - | Radial | Black | - | 10 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | MOV | 4.5 kA | Varistors | 12.29 mm | - | 14 mm | 5.48 mm | ||
![]() 121KH05-TR Yageo | 25 |
| - | - | - | - | - | YAGEO | 20% | - | - | - | 2000 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 4 J | - | 100 VDC | - | - | MouseReel | 05H | 10 % | Metal Oxide Varistors | - | - | 330 uF | Varistors | - | - | Radial | - | - | 5 mm | 463 mA | - | - | R | 210 V | 0.7 mOhm | - | - | - | 120 V | - | MOV | 400 A | Varistors | 7.2 mm | 7.2 x 6 x 1.2 mm | 5 mm | 5.25 mm | ||
![]() 121KH14-FP10TB Yageo | 25 |
| - | - | - | - | - | YAGEO | 10% | - | - | - | 750 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 32 J | - | 100 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | 470 uF | Varistors | - | - | Radial | - | - | 10 mm | 1285 mA | - | - | E | 200 V | 0.1 mOhm | - | - | - | 120 V | - | MOV | 4.5 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 14 mm | 5.68 mm | ||
![]() 151KH05J-F Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 1000 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 6.5 J | - | 125 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 330 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 260 V | - | - | - | - | 150 V | - | MOV | 800 A | Varistors | 3.81 mm | 3.81 x 2.54 x 3.81 | 5 mm | 5.04 mm | ||
![]() 101KH14-TB Yageo | In Stock | - | - | Gold | - | - | Right Angle | YAGEO | - | - | - | Beryllium Copper | 750 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 28 J | - | 85 VDC | - | - | Bulk | 14H | 10 % | SMA Adapter | - | 2 Plug | 2000 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.48 mm | ||
![]() 121KH20-TR Yageo | 16 |
| - | - | - | - | - | YAGEO | - | - | - | - | 400 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 55 J | - | 100 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 3300 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 200 V | - | - | - | - | 120 V | - | MOV | 6.5 kA | Varistors | - | 2 x 1.25 x 1.3 | 20 mm | 6.09 mm | ||
![]() 121KH05-OTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | - | - | 1500 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 4 J | - | 100 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 210 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 210 V | - | - | - | - | 120 V | - | MOV | 400 A | Varistors | - | - | 5 mm | 5.25 mm | ||
![]() 112KD10-FTR Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 500 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 115 J | - | 895 VDC | - | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | - | - | 90 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 1815 V | - | - | - | - | 1100 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 9.9 mm | ||
![]() 151KD10J-TB Yageo | 25 |
| - | - | - | - | - | YAGEO | - | - | - | - | 750 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 25 J | - | 125 VDC | - | - | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | 670 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 250 V | - | - | - | - | 150 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.4 mm | ||
![]() 122KD14-OP10 Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 150 | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | Details | - | 232 J | - | 990 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 330 uF | Varistors | - | - | Radial | - | B | 10 mm | - | - | - | V | 1980 V | 40 mOhm | - | - | - | 1200 V | - | MOV | 4.5 kA | Varistors | 7.3 mm | 7.3 x 6.1 x 3.45 | 14 mm | 9 mm | ||
![]() 151KH07J-TR Yageo | 23 |
| - | - | - | - | - | YAGEO | 10% | - | - | - | 2000 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 15 J | - | 125 VDC | - | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | - | 0.1 uF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 250 V | - | - | - | - | 150 V | 4 | MOV | 1.75 kA | Varistors | 1.3 mm | 1.3 x 2.1 x 0.94 mm | 7 mm | 4.99 mm | ||
![]() 122KH20-F Yageo | 7 |
| - | - | - | - | - | YAGEO | - | - | - | - | 100 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 408 J | - | 990 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 180 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 1980 V | - | - | - | - | 1200 V | - | MOV | 6.5 kA | Varistors | 4.32 mm | 2.54 x 4.32 | 20 mm | 11.19 mm | ||
![]() 121KH10-FTR Yageo | 23 |
| - | - | - | - | - | YAGEO | - | - | - | - | 800 | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | Details | - | 18 J | - | 100 VDC | - | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | - | 0.4 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 200 V | - | - | - | - | 120 V | - | MOV | 2.5 kA | Varistors | 1.02 mm | 1.02 x 0.51 x 0.61 | 10 mm | 5.67 mm |