- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Maximum Operating Temperature | Maximum Output Power | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Termination Method | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Connector Type | Type | Gender | Capacitance | Subcategory | Contact Type | Pin Count | Termination Style | Number of Outputs | Efficiency | Output Voltage | Lead Spacing | Output Current | Family | Clamping Voltage | Shielded | Screening Level | Varistor Voltage | Product | Peak Surge Current | Input Voltage | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181KH07J-OTB Yageo | In Stock | - | - | - | - | YAGEO | - | 1500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 16 J | - | 150 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 300 V | - | - | 180 V | MOV | 1.75 kA | - | Varistors | - | - | 7 mm | 5.17 mm | ||
![]() 151KD14J-P10TR Yageo | In Stock | - | - | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 53 J | - | 125 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 250 V | - | - | 150 V | MOV | 6 kA | - | Varistors | 2.79 mm | 2.79 x 2.79 x 2.59 | 14 mm | 4.1 mm | ||
![]() 201KD10J-OTR Yageo | 23 |
| - | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 35 J | - | 170 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 500 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 340 V | - | - | 200 V | MOV | 3.5 kA | - | Varistors | - | - | 10 mm | 5 mm | ||
![]() 181KH14J Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 60 J | - | 150 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | Polyolefin Heat Shrink Tubing | 300 V | - | - | 180 V | MOV | 6 kA | - | Varistors | - | - | 14 mm | 5.66 mm | ||
![]() 181KH05J-OTR Yageo | 25 |
| - | - | - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 7.5 J | - | 150 VDC | - | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 140 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 320 V | - | - | 180 V | MOV | 800 A | - | Varistors | - | - | 5 mm | 5.23 mm | ||
![]() 180KD20J-OP7.5TR Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | 47 to 63 Hz | YAGEO | + 105 C | 360 W | 4000 Vdc | - 40 C | Screw Mount | Through Hole | - | Details | 13 J | - | 14 VDC | - | 0 to 70 °C | MouseReel | 20D | 10 % | - | Regulated | - | 0.0285 uF | Varistors | - | - | Radial | 1 | 92 % | - | 7.5 mm | 10 A | - | 36 V | - | - | 18 V | MOV | 3 kA | 90 to 264 V | Varistors | - | - | 20 mm | 4.3 mm | ||
![]() 180KH10J-F Yageo | In Stock | - | - | - | - | YAGEO | - | 500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 3 J | - | 14 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 5600 pF | Varistors | - | 3 | Radial | - | - | 0.5 to 4.5 V | 7.5 mm | - | - | 36 V | - | - | 18 V | MOV | 1 kA | - | Varistors | - | - | 10 mm | 5.27 mm | ||
![]() 201KH14J-OP10 Yageo | 25 |
| - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 70 J | - | 170 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 4.5 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 340 V | - | - | 200 V | MOV | 6 kA | - | Varistors | 1 mm | 1 x 0.55 x 0.4 | 14 mm | 5.82 mm | ||
![]() 151KH20-TB Yageo | 23 |
| - | Pre-Tin | Straight | YAGEO | Copper-Iron | 400 | - | YAGEO | + 125 C | - | - | - 40 C | Cable Mount | Through Hole | - | Details | 70 J | Crimp | 125 VDC | 20 to 17, 20 AWG | - | Bulk | 20H | 10 % | Connector Headers and PCB Receptacles | - | Pin | 2700 pF | Varistors | Signal | - | Radial | - | - | - | 10 mm | - | - | 250 V | No | - | 150 V | MOV | 6.5 kA | - | Varistors | 22.9 mm | - | 20 mm | 5.9 mm | ||
![]() 220KH14 Yageo | 23 |
| - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 5 J | - | 18 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 9100 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 43 V | - | - | 22 V | MOV | 1 kA | - | Varistors | - | - | 14 mm | 5.44 mm | ||
![]() 151KH20 Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | MIL-PRF-20 | Details | 70 J | - | 125 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 0.015 uF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 250 V | - | - | 150 V | MOV | 6.5 kA | - | Varistors | 7.37 mm | 7.37 x 2.29 x 7.37 | 20 mm | 5.9 mm | ||
![]() 220KH20J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 16 J | - | 18 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 0.0039 uF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 43 V | - | - | 22 V | MOV | 3 kA | - | Varistors | 4.57 mm | 4.57 x 6.35 x 2.03 | 20 mm | 5.87 mm | ||
![]() 221KD07J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 2000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 19 J | - | 180 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 230 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 360 V | - | - | 220 V | MOV | 1.75 kA | - | Varistors | - | - | 7 mm | 4.5 mm | ||
![]() 201KH20-FP7.5TR Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 95 J | - | 170 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 0.2 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 340 V | - | - | 200 V | MOV | 6.5 kA | - | Varistors | 2.79 mm | 2.79 x 2.79 x 2.59 | 20 mm | 6.26 mm | ||
![]() 241KH05-O Yageo | 23 |
| - | - | - | YAGEO | - | 1000 | 47 to 63 Hz | YAGEO | + 125 C | 624 W | 3000 Vdc | - 40 C | Chassis Mount | Through Hole | - | Details | 8 J | - | 200 VDC | - | -10 to 70 °C | Bulk | 05H | 10 % | - | Regulated | - | 100 pF | Varistors | - | - | Radial | 1 | - | 48 V | 5 mm | 13 A | - | 415 V | - | - | 240 V | MOV | 400 A | 85 to 265 V | Varistors | - | - | 5 mm | 5.61 mm | ||
![]() 241KD05-O Yageo | 23 |
| - | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 8 J | - | 200 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 0.0039 uF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 415 V | - | - | 240 V | MOV | 0.4 kA | - | Varistors | 4.5 mm | 4.5 x 3.2 x 2.54 | 5 mm | 4.6 mm | ||
![]() 241KD14J-FTB Yageo | 7 |
| - | - | - | YAGEO | - | 750 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 84 J | - | 200 VDC | - | - | Bulk | 14D | 10 % | - | Adapter | - | 830 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 395 V | - | - | 240 V | MOV | 6 kA | - | Varistors | - | - | 14 mm | 4.5 mm | ||
![]() 241KN20 Yageo | In Stock | - | - | - | - | YAGEO | - | 100 | 47 to 63 Hz | YAGEO | + 85 C | - | 3000 Vdc | - 40 C | Through Hole | PCB Mount | - | Details | 170 J | - | 200 VDC | - | -40 to 100 °C | Bulk | 20N | 10 % | - | Regulated | - | 1650 pF | Varistors | - | 11 | Through Hole | 1 | - | 12 V | - | 33 A | - | 395 V | - | Extended Industrial | 240 V | MOV | 10 kA | 85 to 265 V | Varistors | - | - | 20 mm | - | ||
![]() 241KH05J-TR Yageo | 23 |
| - | - | - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681/7 | Details | 10.5 J | - | 200 VDC | - | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 0.0068 uF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 415 V | - | - | 240 V | MOV | 800 A | - | Varistors | 2 mm | 2 x 1.25 x 1.3 | 5 mm | 5.61 mm | ||
![]() 241KD07J-OTR Yageo | 23 |
| - | - | - | YAGEO | - | 2000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 21 J | - | 200 VDC | - | - | MouseReel | 05D | 10 % | - | Solder Sleeve Shield Terminator | - | 210 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 395 V | - | - | 240 V | MOV | 1.75 kA | - | Varistors | - | - | 7 mm | 4.6 mm |