- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Conductor Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Frequency | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Switching Regulator | SwitchingFrequency | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Number of Rows | Gender | Capacitance | Subcategory | Pin Count | Termination Style | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Lead Spacing | Number of Circuits | Cable Length | Output Current | Family | Clamping Voltage | Capacitance @ Frequency | Screening Level | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Cable Pitch | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Input Voltage | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 220KD14-P10TB Yageo | 25 |
| - | - | - | - | - | - | YAGEO | - | 750 | - | - | YAGEO | 26 V | + 105 C | - | - | - 40 C | Surface Mount | Through Hole | - | - | - | Details | QFN | 5 J | Yes | 750 kHz | - | 18 VDC | - | -40 to 125 °C | Bulk | 14D | 10 % | Step Down | - | - | - | 9100 pF | Varistors | 13 | Radial | 1 | - | 0 to 3.3 V | - | Adjustable | 4.5000, 26.0000 V | 10 mm | - | - | 6.5 A | - | 43 V | - | Extended Industrial | - | - | - | - | - | 22 V | - | - | - | MOV | - | 1 kA | - | Varistors | - | - | 14 mm | 4 mm | ||
![]() 201KH20-O Yageo | In Stock | - | - | - | - | - | Polyamide 66 | Straight | YAGEO | - | 400 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | Cable Mount | Through Hole | - | - | - | Details | - | 95 J | - | - | - | 170 VDC | 14 Vdc | -40 to 125 °C | Bulk | 20H | 10 % | Housing | - | 4 | Receptacle | 2000 pF | Varistors | - | Radial | - | 58 POS | - | Black | - | - | 10 mm | - | - | - | 1563172 | 340 V | - | - | - | - | - | - | - | 200 V | - | - | - | MOV | - | 6.5 kA | - | Varistors | 61.9 mm | - | 20 mm | 6.26 mm | ||
![]() 201KH20J-OP7.5TR Yageo | 25 |
| - | - | - | Tinned Copper | - | - | YAGEO | - | 400 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 140 J | - | - | - | 170 VDC | - | -20 to 80 °C | MouseReel | 20H | 10 % | Flat Cable | - | - | - | 2000 pF | Varistors | - | Radial | - | - | - | - | - | - | 7.5 mm | - | 30.48 m | - | - | 340 V | - | - | - | - | - | - | - | 200 V | 3.96 mm | - | - | MOV | - | 10 kA | - | Varistors | - | - | 20 mm | 6.26 mm | ||
![]() 220KD07-FTB Yageo | 23 |
| - | Through Hole | Disc 7mm | - | - | - | YAGEO | - | 1500 | - | - | YAGEO | - | + 105 C | - | YAGEO | - 40 C | - | Through Hole | Box | Active | - | Details | - | 1.1 J | - | - | - | 18 VDC | - | -40°C ~ 105°C (TA) | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | - | 2300 pF | Varistors | - | Radial | - | - | - | - | - | - | 5 mm | 1 | - | - | - | 43 V | 2300 pF @ 1 kHz | - | 26 V | 1.1J | 19.5 V | 22 V | 14 V | 22 V | - | 18 V | 250 A | MOV | - | 0.25 kA | - | Varistors | - | - | 7 mm | 4.6 mm | ||
![]() 220KD10-FTB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 750 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | Through Hole | Through Hole | - | - | - | Details | - | 2.5 J | - | - | - | 18 VDC | - | 0 to 70 °C | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | - | 4500 pF | Varistors | 5 | Radial | - | - | 12 V | - | - | - | 7.5 mm | - | - | 0.42 A | - | 43 V | - | - | - | - | - | - | - | 22 V | - | - | - | MOV | - | 0.5 kA | - | Varistors | - | - | 10 mm | 4.7 mm | ||
![]() 220KH05J-FTB Yageo | 7 |
| - | - | - | - | - | - | YAGEO | - | 1500 | - | 47 to 63 Hz | YAGEO | - | + 125 C | 1512 W | - | - 40 C | Screw Mount | Through Hole | - | - | - | Details | - | 0.7 J | - | - | - | 18 VDC | - | -20 to 85 °C | Bulk | 05H | 10 % | Regulated | - | - | - | 1150 pF | Varistors | 10 | Radial | 1 | - | 360 V | - | - | - | 5 mm | - | - | - | - | 48 V | - | - | - | - | - | - | - | 22 V | - | - | - | MOV | - | 250 A | 85 to 265 V | Varistors | - | - | 5 mm | 4.95 mm | ||
![]() 220KH10J-FTB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 750 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 5 J | - | - | - | 18 VDC | - | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | - | - | 4500 pF | Varistors | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 43 V | - | - | - | - | - | - | - | 22 V | - | - | - | MOV | - | 1 kA | - | Varistors | - | - | 10 mm | 5.41 mm | ||
![]() 201KH14J-OTR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 800 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 70 J | - | - | - | 170 VDC | - | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | - | - | 1000 pF | Varistors | - | Radial | - | - | - | - | - | - | 10 mm | - | - | - | - | 340 V | - | - | - | - | - | - | - | 200 V | - | - | - | MOV | - | 6 kA | - | Varistors | - | - | 14 mm | 5.82 mm | ||
![]() 201KD20J-TR Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 400 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 140 J | - | - | Commercial grade | 170 VDC | - | 0 to 70 °C | MouseReel | 20D | 10 % | 3 Slot Rack | - | - | - | 2000 pF | Varistors | - | Radial | - | - | - | - | - | - | 10 mm | - | - | - | - | 340 V | - | Commercial | - | - | - | - | - | 200 V | - | - | - | MOV | - | 10 kA | - | Varistors | - | - | 20 mm | 4.7 mm | ||
![]() 221KD20J-OP7.5TR Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 400 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 155 J | - | - | - | 180 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | - | 0.012 uF | Varistors | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 360 V | - | - | - | - | - | - | - | 220 V | - | - | - | MOV | - | 10 kA | - | Varistors | 4.5 mm | 4.5 x 6.4 x 2.54 | 20 mm | 4.8 mm | ||
![]() 221KD14J-OP10TR Yageo | 23 |
| - | - | - | - | - | - | YAGEO | 10% | 1000 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 78 J | - | - | - | 180 VDC | - | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | - | - | 0.0047 uF | Varistors | - | Radial | - | - | - | - | - | - | 10 mm | - | - | - | - | 360 V | - | - | - | - | - | - | - | 220 V | - | - | - | MOV | - | 6 kA | - | Varistors | 4.58 mm | 4.5 x 3.2 x 2.54 mm | 14 mm | 4.4 mm | ||
![]() 201KH10-FTR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 800 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | Chassis Mount | Through Hole | - | - | - | Details | - | 30 J | - | - | - | 170 VDC | - | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | - | - | 500 pF | Varistors | 15 | Radial | 1 | - | 48 V | - | - | - | 7.5 mm | - | - | 21 A | - | 340 V | - | - | - | - | - | - | - | 200 V | - | - | - | MOV | - | 2.5 kA | - | Varistors | - | - | 10 mm | 5.72 mm | ||
![]() 201KH07J-TR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 2000 | Cables | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 17 J | - | - | - | 170 VDC | - | - | MouseReel | 07H | 10 % | Tinel Lock Adapter | - | - | - | 250 pF | Varistors | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | - | 340 V | - | - | - | - | - | - | - | 200 V | - | - | - | MOV | - | 1.75 kA | - | Varistors | - | - | 7 mm | 5.32 mm | ||
![]() 220KD20-P7.5TB Yageo | 23 |
| - | - | - | - | - | - | YAGEO | 10% | 400 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 14 J | - | - | - | 18 VDC | - | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | - | - | 0.047 uF | Varistors | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 43 V | - | - | - | - | - | - | - | 22 V | - | - | - | MOV | - | 2 kA | - | Varistors | 2.01 mm | 2.01 x 1.25 mm | 20 mm | 4.4 mm | ||
![]() 220KD14-O Yageo | 7 |
| - | - | - | - | - | - | YAGEO | - | 400 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 5 J | - | - | - | 18 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | - | 9100 pF | Varistors | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 43 V | - | - | - | - | - | - | - | 22 V | - | - | - | MOV | - | 1 kA | - | Varistors | - | - | 14 mm | 4 mm | ||
![]() 181KH07J-TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 1500 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 16 J | - | - | - | 150 VDC | - | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | - | - | 280 pF | Varistors | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | - | 300 V | - | - | - | - | - | - | - | 180 V | - | - | - | MOV | - | 1.75 kA | - | Varistors | - | - | 7 mm | 5.17 mm | ||
![]() 181KH14-OP10 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 400 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | MIL-PRF-55681/8 | Details | - | 50 J | - | - | - | 150 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | - | 270 pF | Varistors | - | Radial | - | - | - | - | - | - | 10 mm | - | - | - | - | 300 V | - | - | - | - | - | - | - | 180 V | - | - | - | MOV | - | 4.5 kA | - | Varistors | 3.2 mm | 3.2 x 1.6 x 1.3 | 14 mm | 5.66 mm | ||
![]() 201KH14J-FP10TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 750 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 70 J | - | - | - | 170 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | - | 1000 pF | Varistors | - | Radial | - | - | - | - | - | - | 10 mm | - | - | - | - | 340 V | - | - | - | - | - | - | - | 200 V | - | - | - | MOV | - | 6 kA | - | Varistors | - | - | 14 mm | 5.82 mm | ||
![]() 220KH10J Yageo | 23 |
| - | - | - | Tinned Copper | - | - | YAGEO | - | 500 | - | - | YAGEO | - | + 125 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 5 J | - | - | - | 18 VDC | - | -20 to 105 °C | Bulk | 10H | 10 % | Flat Cable | Dark Gray/Light Gray | - | - | 4500 pF | Varistors | - | Radial | - | - | - | - | - | - | 7.5 mm | - | 30.48 m | - | - | 43 V | - | - | - | - | - | - | - | 22 V | 2.54 mm | - | - | MOV | - | 1 kA | - | Varistors | - | - | 10 mm | 5.41 mm | ||
![]() 201KD07J-OTB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 1500 | - | - | YAGEO | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | Details | - | 17 J | - | - | - | 170 VDC | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | - | 250 pF | Varistors | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | - | 340 V | - | - | - | - | - | - | - | 200 V | - | - | - | MOV | - | 1.75 kA | - | Varistors | - | - | 7 mm | 4.4 mm |