- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Category | Factory Pack QuantityFactory Pack Quantity | Interface Standards | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Shaft Length | Supplier Package | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Power Rating | Pin Count | Termination Style | Lead Spacing | Family | Clamping Voltage | Adjustment Type | Varistor Voltage | Resistance Tolerance | Ethernet | Number of Gangs | GPIO | Product | Peak Surge Current | Product Category | Shaft Diameter | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 221KN20 Yageo | 23 |
| - | YAGEO | - | 100 | - | YAGEO | + 85 C | - 40 C | - | PCB Mount | - | Details | 22.2 mm | - | 155 J | 180 VDC | - | Bulk | 20N | 10 % | ± 150ppm/°C | - | 1800 pF | Varistors | 2 W | - | Through Hole | - | - | 365 V | Slotted | 220 V | ± 10% | - | 1 | - | MOV | 10 kA | Varistors | 6.35 mm | 28.58 mm | 19.05 mm | 20 mm | - | ||
![]() 221KH07-FTB Yageo | In Stock | - | - | YAGEO | Thin-Film Directional Couplers | 1500 | - | YAGEO | + 125 C | - 40 C | Surface Mount | Through Hole | - | Details | - | SMD | 14 J | 180 VDC | -40 to 85 °C | Bulk | 07H | 10 % | - | Thin-Film Directional Couplers | 230 pF | Varistors | - | 4 | Radial | 5 mm | - | 360 V | - | 220 V | - | - | - | - | MOV | 1.2 kA | Varistors | - | - | - | 7 mm | 5.41 mm | ||
![]() 221KH05-FTB Yageo | In Stock | - | - | YAGEO | - | 1500 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681/10 | Details | - | - | 7 J | 180 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | 0.1 uF | Varistors | - | - | Radial | 5 mm | - | 380 V | - | 220 V | - | - | - | - | MOV | 400 A | Varistors | - | 4.5 mm | 4.5 x 3.2 x 1.5 | 5 mm | 5.48 mm | ||
![]() 221KH07J-OTR Yageo | 23 |
| - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | - | 19 J | 180 VDC | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | 230 pF | Varistors | - | - | Radial | 5 mm | Polyolefin Heat Shrink Tubing | 360 V | - | 220 V | - | - | - | - | MOV | 1.75 kA | Varistors | - | - | - | 7 mm | 5.41 mm | ||
![]() 270KD14J-OTB Yageo | 16 |
| - | YAGEO | - | 750 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | - | 10 J | 22 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | 7400 pF | Varistors | - | - | Radial | 7.5 mm | - | 53 V | - | 27 V | - | - | - | - | MOV | 2 kA | Varistors | - | - | - | 14 mm | 4.1 mm | ||
![]() 221KH14-TB Yageo | In Stock | - | - | YAGEO | - | 750 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | - | - | 60 J | 180 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 180 pF | Varistors | - | - | Radial | 10 mm | - | 360 V | - | 220 V | - | - | - | - | MOV | 4.5 kA | Varistors | - | 2.03 mm | 2.03 x 1.27 x 1.4 | 14 mm | 5.84 mm | ||
![]() 241KD07-OTB Yageo | 23 |
| - | YAGEO | Clock and Timing Tools | 1500 | USB | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | - | 15 J | 200 VDC | - | Bulk | 05D | 10 % | - | Clock and Timing Tools | 210 pF | Varistors | - | - | Radial | 5 mm | - | 395 V | - | 240 V | - | No | - | No | MOV | 1.2 kA | Varistors | - | - | - | 7 mm | 4.6 mm | ||
![]() 220KD20J-FP7.5TR Yageo | 23 |
| - | YAGEO | - | 400 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | - | 16 J | 18 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | 120 pF | Varistors | - | - | Radial | 7.5 mm | - | 43 V | - | 22 V | - | - | - | - | MOV | 3 kA | Varistors | - | 2.01 mm | 2.01 x 1.25 x 1.02 | 20 mm | 4.4 mm | ||
![]() 271KD10J-TR Yageo | In Stock | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | - | 49 J | 225 VDC | -40 to 85 °C | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | 370 pF | Varistors | - | - | Radial | 7.5 mm | - | 455 V | - | 270 V | - | - | - | - | MOV | 3.5 kA | Varistors | - | - | - | 10 mm | 5.4 mm | ||
![]() 241KH20J-OP7.5TR Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | - | - | 168 J | 200 VDC | - | MouseReel | 20H | 10 % | - | - | 0.039 uF | Varistors | - | - | Radial | 7.5 mm | - | 395 V | - | 240 V | - | - | - | - | MOV | 10 kA | Varistors | - | 4.57 mm | 4.57 x 3.18 x 2.03 | 20 mm | 6.22 mm | ||
![]() 221KH05-FTR Yageo | 23 |
| - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-20 | Details | - | - | 7 J | 180 VDC | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | 0.0027 uF | Varistors | - | - | Radial | 5 mm | - | 380 V | - | 220 V | - | - | - | - | MOV | 400 A | Varistors | - | 12.19 mm | 12.19 x 3.56 x 12.19 | 5 mm | 5.48 mm | ||
![]() 270KD20J-OTB Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | - | 19 J | 22 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | 0.013 uF | Varistors | - | - | Radial | 10 mm | - | 53 V | - | 27 V | - | - | - | - | MOV | 3 kA | Varistors | - | - | - | 20 mm | 4.6 mm | ||
![]() 241KH14J-TB Yageo | 23 |
| - | YAGEO | - | 750 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | - | 84 J | 200 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 4.7 pF | Varistors | - | - | Radial | 10 mm | - | 395 V | - | 240 V | - | - | - | - | MOV | 6 kA | Varistors | - | 1 mm | 1 x 0.5 x 0.6 | 14 mm | 5.97 mm | ||
![]() 241KH14-P10 Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | - | 63 J | 200 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 830 pF | Varistors | - | - | Radial | 10 mm | - | 395 V | - | 240 V | - | - | - | - | MOV | 4.5 kA | Varistors | - | - | - | 14 mm | 5.97 mm | ||
![]() 270KH07-FTR Yageo | 23 |
| - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681/7 | Details | - | - | 1.4 J | 22 VDC | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | 39 pF | Varistors | - | - | Radial | 5 mm | - | 53 V | - | 27 V | - | - | - | - | MOV | 250 A | Varistors | - | 2 mm | 2 x 1.25 x 1.3 | 7 mm | 5.17 mm | ||
![]() 241KD07-F Yageo | In Stock | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | - | 15 J | 200 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | 210 pF | Varistors | - | - | Radial | 5 mm | - | 395 V | - | 240 V | - | - | - | - | MOV | 1.2 kA | Varistors | - | - | 3.2 x 2.5 | 7 mm | 4.6 mm | ||
![]() 241KH10-OTR Yageo | In Stock | - | - | YAGEO | - | 800 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | - | 35 J | 200 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | 420 pF | Varistors | - | - | Radial | 7.5 mm | Barrier Strips and Tab Accessories | 395 V | - | 240 V | - | - | - | - | MOV | 2.5 kA | Varistors | - | - | - | 10 mm | 5.93 mm | ||
![]() 201KH07-TR Yageo | 23 |
| - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | - | 13 J | 170 VDC | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | 250 pF | Varistors | - | - | Radial | 5 mm | - | 340 V | - | 200 V | - | - | - | - | MOV | 1.2 kA | Varistors | - | - | - | 7 mm | 5.32 mm | ||
![]() 241KH14-FTB Yageo | 23 |
| - | YAGEO | - | 750 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | - | 63 J | 200 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 830 pF | Varistors | - | - | Radial | 10 mm | - | 395 V | - | 240 V | - | - | - | - | MOV | 4.5 kA | Varistors | - | - | - | 14 mm | 5.97 mm | ||
![]() 221KD14J-P10 Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | MIL-PRF-55681/11 | Details | - | - | 78 J | 180 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | 0.018 uF | Varistors | - | - | Radial | 10 mm | - | 360 V | - | 220 V | - | - | - | - | MOV | 6 kA | Varistors | - | 4.5 mm | 4.5 x 6.4 x 1.5 | 14 mm | 4.4 mm |