- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Termination Method | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Gender | Capacitance | Subcategory | Termination Style | Number of Contacts | Contact Gender | Lead Spacing | Number of Ports | Clamping Voltage | ESR | RMS Current (Irms) | Varistor Voltage | Product | Peak Surge Current | Product Category | Strain Relief | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270KH07J-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 3 J | - | 22 VDC | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | 1800 pF | Varistors | Radial | - | - | 5 mm | - | 53 V | - | - | 27 V | MOV | 0.5 kA | Varistors | - | - | - | 7 mm | 5.17 mm | ||
![]() 221KD20J-FP7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 250 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 155 J | - | 180 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 1800 pF | Varistors | Radial | - | - | 7.5 mm | - | 360 V | - | - | 220 V | MOV | 10 kA | Varistors | - | - | - | 20 mm | 4.8 mm | ||
![]() 270KN20 Yageo | 7 |
| - | Gold | Aluminum Alloy | Straight | YAGEO | - | Copper Alloy | 100 | YAGEO | + 85 C | - 40 C | Panel Mount | PCB Mount | - | Details | 19 J | Solder Pot | 22 VDC | - | Bulk | 20N | 10 % | Rack and Panel ARINC 404 | Receptacle | 0.013 uF | Varistors | Through Hole | 67 POS | - | - | - | 53 V | - | - | 27 V | MOV | 3 kA | Varistors | - | 44.45 mm | - | 20 mm | - | ||
![]() 220KD10J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 5 J | - | 18 VDC | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | - | 56 pF | Varistors | Radial | - | - | 7.5 mm | - | 43 V | - | - | 22 V | MOV | 1 kA | Varistors | - | 1.4 mm | 1.4 x 1.4 x 1.45 | 10 mm | 4.7 mm | ||
![]() 270KH14-P10 Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 6 J | - | 22 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 7400 pF | Varistors | Radial | - | - | 10 mm | - | 53 V | - | - | 27 V | MOV | 1 kA | Varistors | - | - | - | 14 mm | 5.64 mm | ||
![]() 270KH14 Yageo | 16 |
| - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681/7 | Details | 6 J | - | 22 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 3 pF | Varistors | Radial | - | - | 10 mm | - | 53 V | - | - | 27 V | MOV | 1 kA | Varistors | - | 2 mm | 2 x 1.25 x 1.3 | 14 mm | 5.64 mm | ||
![]() 201KH20-OTR Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 95 J | - | 170 VDC | - | MouseReel | 20H | 10 % | - | - | 2000 pF | Varistors | Radial | - | - | 10 mm | - | 340 V | - | - | 200 V | MOV | 6.5 kA | Varistors | - | - | - | 20 mm | 6.26 mm | ||
![]() 270KH10J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681/7 | Details | 6 J | - | 22 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | 1 pF | Varistors | Radial | - | - | 7.5 mm | - | 53 V | - | - | 27 V | MOV | 1 kA | Varistors | - | 2 mm | 2 x 1.25 x 1.3 | 10 mm | 5.61 mm | ||
![]() 220KD14-FP10TB Yageo | In Stock | - | - | - | - | - | YAGEO | 5% | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 5 J | - | 18 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 20 uF | Varistors | Radial | - | - | 52.5 mm | - | 43 V | 5 mOhm | 10 A | 22 V | MOV | 1 kA | Varistors | - | 57.5 mm | 57.5 x 39 x 24 mm | 14 mm | 4 mm | ||
![]() 201KD20-OTB Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 95 J | - | 170 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 10 pF | Varistors | Radial | - | - | 10 mm | - | 340 V | - | - | 200 V | MOV | 6.5 kA | Varistors | - | 1.6 mm | 1.6 x 0.81 x 0.63 | 20 mm | 4.7 mm | ||
![]() 270KH07-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1500 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 1.4 J | - | 22 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 1800 pF | Varistors | Radial | - | - | 5 mm | - | 53 V | - | - | 27 V | MOV | 250 A | Varistors | - | - | - | 7 mm | 5.17 mm | ||
![]() 221KD14J-OP10TB Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 78 J | - | 180 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 0.47 uF | Varistors | Radial | - | - | 10 mm | - | 360 V | - | - | 220 V | MOV | 6 kA | Varistors | - | 1.27 mm | 1.27 x 2 x 0.76 | 14 mm | 4.4 mm | ||
![]() 241KH14J-P10TR Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-20 | Details | 84 J | - | 200 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 0.0012 uF | Varistors | Radial | - | - | 10 mm | - | 395 V | - | - | 240 V | MOV | 6 kA | Varistors | - | 4.83 mm | 4.83 x 2.29 x 4.83 | 14 mm | 5.97 mm | ||
![]() 221KD14J-P10TR Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 78 J | - | 180 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 900 pF | Varistors | Radial | - | - | 10 mm | - | 360 V | - | - | 220 V | MOV | 6 kA | Varistors | - | - | - | 14 mm | 4.4 mm | ||
![]() 201KD20-OTR Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 95 J | - | 170 VDC | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | 2000 pF | Varistors | Radial | - | - | 10 mm | - | 340 V | - | - | 200 V | MOV | 6.5 kA | Varistors | - | - | - | 20 mm | 4.7 mm | ||
![]() 270KD14J-OTR Yageo | 25 |
| - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 10 J | - | 22 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 3.9 pF | Varistors | Radial | - | - | 7.5 mm | - | 53 V | - | - | 27 V | MOV | 2 kA | Varistors | - | 1 mm | 1 x 0.55 x 0.4 | 14 mm | 4.1 mm | ||
![]() 220KH10-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 2.5 J | - | 18 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | 200 pF | Varistors | Radial | - | - | 7.5 mm | - | 43 V | - | - | 22 V | MOV | 0.5 kA | Varistors | - | 2.79 mm | 2.79 x 2.79 x 2.59 | 10 mm | 5.41 mm | ||
![]() 221KH07J-O Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 19 J | - | 180 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 230 pF | Varistors | Radial | - | - | 5 mm | - | 360 V | - | - | 220 V | MOV | 1.75 kA | Varistors | - | - | - | 7 mm | 5.41 mm | ||
![]() 220KH14J-FP10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681/7 | Details | 8 J | - | 18 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 220 pF | Varistors | Radial | - | - | 10 mm | - | 43 V | - | - | 22 V | MOV | 2 kA | Varistors | - | 2 mm | 2 x 1.25 x 1.3 | 14 mm | 5.44 mm | ||
![]() 241KH10J-TR Yageo | In Stock | - | - | Silver | - | Straight | YAGEO | - | - | 800 | YAGEO | + 125 C | - 40 C | Panel Mount | Through Hole | - | Details | 42 J | Solder | 200 VDC | -40 to 100 °C | MouseReel | 10H | 10 % | Circular | Receptacle | 420 pF | Varistors | Radial | - | F | 7.5 mm | 1 | 395 V | - | - | 240 V | MOV | 3.5 kA | Varistors | Yes | 16.5 mm | - | 10 mm | 5.93 mm |