- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Category | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Supplier Package | Surge Energy Rating | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Pin Count | Termination Style | Lead Spacing | Ripple Current | Manufacturer Size Code | Clamping Voltage | ESR | Screening Level | Varistor Voltage | Repetitive Peak Reverse Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241KD14-FP10 Yageo | 7 |
| - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 63 J | - | 200 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 830 pF | Varistors | - | Radial | 10 mm | - | - | 395 V | - | - | 240 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 4.5 mm | ||
![]() 270KM20 Yageo | 25 |
| - | YAGEO | - | - | 100 | YAGEO | + 85 C | - 40 C | - | PCB Mount | Details | - | 19 J | - | 22 VDC | - | Bulk | 20M | 10 % | - | 0.013 uF | Varistors | - | Through Hole | - | - | - | 53 V | - | - | 27 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | - | ||
![]() 270KH20J-OP7.5TR Yageo | 23 |
| - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 19 J | - | 22 VDC | - | MouseReel | 20H | 10 % | - | 0.013 uF | Varistors | - | Radial | 7.5 mm | - | - | 53 V | - | - | 27 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 6.09 mm | ||
![]() 270KD14J-P10 Yageo | In Stock | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 10 J | - | 22 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 7400 pF | Varistors | - | Radial | 10 mm | - | - | 53 V | - | - | 27 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 270KD05J-FTR Yageo | In Stock | - | - | YAGEO | - | - | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 0.9 J | - | 22 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | 930 pF | Varistors | - | Radial | 5 mm | - | - | 60 V | - | - | 27 V | - | MOV | 0.25 kA | Varistors | - | - | 5 mm | 4.7 mm | ||
![]() 221KH14J-OP10 Yageo | 23 |
| - | YAGEO | 20% | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 78 J | - | 180 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 0.47 F | Varistors | - | Radial | 11.5 mm | - | - | 360 V | 300 mOhm | - | 220 V | - | MOV | 6 kA | Varistors | 18.5 mm | 9.5 mm | 14 mm | 5.84 mm | ||
![]() 271KH05-OTR Yageo | 23 |
| - | YAGEO | 20% | - | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 8.5 J | - | 225 VDC | - | MouseReel | 05H | 10 % | Metal Oxide Varistors | 47 uF | Varistors | - | Radial | 5 mm | 293 mA | P | 475 V | 700 mOhm | - | 270 V | - | MOV | 400 A | Varistors | 2.05 mm | 1.35 mm | 5 mm | 5.8 mm | ||
![]() 271KH14J-FP10TR Yageo | In Stock | - | - | YAGEO | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 99 J | - | 225 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | 740 pF | Varistors | - | Radial | 10 mm | - | - | 455 V | - | - | 270 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 6.15 mm | ||
![]() 271KD20-FP7.5 Yageo | In Stock | - | - | YAGEO | - | - | 250 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 127 J | - | 225 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | - | Radial | 7.5 mm | - | - | 455 V | - | - | 270 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 221KH20-TB Yageo | In Stock | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 100 J | - | 180 VDC | - | Bulk | 20H | 10 % | - | 1800 pF | Varistors | - | Radial | 10 mm | - | - | 360 V | - | - | 220 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.11 mm | ||
![]() 241KH10 Yageo | In Stock | - | - | YAGEO | - | - | 500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 35 J | - | 200 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | 420 pF | Varistors | - | Radial | 7.5 mm | - | - | 395 V | - | - | 240 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 5.93 mm | ||
![]() 271KD20-OP7.5 Yageo | 23 |
| - | YAGEO | - | - | 250 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 127 J | - | 225 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | - | Radial | 7.5 mm | - | - | 455 V | - | - | 270 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 271KD14J-OTR Yageo | 23 |
| - | YAGEO | - | Thin-Film Directional Coupler | 1000 | YAGEO | + 105 C | - 40 C | Surface Mount | Through Hole | Details | SMD | 99 J | Industrial grade | 225 VDC | -40 to 85 °C | MouseReel | 14D | 10 % | Thin-Film Directional Coupler | 740 pF | Varistors | 4 | Radial | 7.5 mm | - | - | 455 V | - | Industrial | 270 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 241KH07J Yageo | 16 |
| - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 21 J | - | 200 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | 210 pF | Varistors | - | Radial | 5 mm | - | - | 395 V | - | - | 240 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.53 mm | ||
![]() 270KD10J-TB Yageo | 16 |
| - | YAGEO | - | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | 6 J | - | 22 VDC | - | Bulk | 10D | 10 % | Metal Oxide Varistors | 3700 pF | Varistors | - | Radial | 7.5 mm | - | - | 53 V | - | - | 27 V | - | MOV | 1 kA | Varistors | - | - | 10 mm | 4.8 mm | ||
![]() 241KH14J-O Yageo | 23 |
| - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 84 J | - | 200 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 830 pF | Varistors | - | Radial | 10 mm | - | - | 395 V | - | - | 240 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5.97 mm | ||
![]() 270KH05 Yageo | 23 |
| - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 0.6 J | - | 22 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | 930 pF | Varistors | - | Radial | 5 mm | - | - | 60 V | - | - | 27 V | - | MOV | 100 A | Varistors | - | - | 5 mm | 5.14 mm | ||
![]() 271KH14J-OTB Yageo | In Stock | - | - | YAGEO | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 99 J | - | 225 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 740 pF | Varistors | - | Radial | 10 mm | - | - | 455 V | - | - | 270 V | 200 | MOV | 6 kA | Varistors | - | - | 14 mm | 6.15 mm | ||
![]() 271KH20J Yageo | 23 |
| - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 190 J | - | 225 VDC | - | Bulk | 20H | 10 % | - | 1500 pF | Varistors | - | Radial | 10 mm | - | - | 455 V | - | - | 270 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 6.39 mm | ||
![]() 270KH10J-OTR Yageo | 16 |
| - | YAGEO | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | 6 J | - | 22 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | 3700 pF | Varistors | - | Radial | 7.5 mm | - | - | 53 V | - | - | 27 V | - | MOV | 1 kA | Varistors | - | - | 10 mm | 5.61 mm |