- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Rated Temperature | Number of Circuits | Terminal Placement | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2381-594-61516 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | VISHAY INTERTECHNOLOGY INC | - | 238159461516 | + 85 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | - | Radial-var, | DISK PACKAGE | Radial-var | Active | - | - | 5.24 | Details | Yes | - | 0.035274 oz | - | - | - | - | VDRS | - | e3 | Yes | EAR99 | VDR Metal Oxide Varistors Standard | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | CECC42000 | Radial | 0.4 W | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | 200 V | 150 V | MOV | 36 J | - | - | - | 12 mm | - | - | - | ||
![]() V0402MHS03NH IXYS / Littelfuse | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | 10000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 10 mJ | - | - | 42 VDC | - | Reel | MHS | - | - | - | - | Varistors | - | - | 3 pF | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 mm | 1 mm | 0.5 mm | ||
![]() Z15D681 Semitec | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 190 J | - | 420 VAC | 560 VDC | - | Bulk | Z15D | - | - | - | - | - | - | - | 3600 pF | - | - | - | - | - | - | Radial | - | - | - | - | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | 8.5 mm | - | - | - | ||
![]() 471KD10-W3 Yageo | In Stock | - | - | - | - | - | - | - | - | - | 750 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 67 J | - | 300 VAC | 385 VDC | - | MouseReel | 10D-W3 | 10 % | - | - | - | - | - | - | 210 pF | - | - | - | - | - | - | Radial | - | 5 mm | - | - | - | 775 V | - | - | - | - | - | - | - | 423 V to 517 V | - | - | - | - | MOV | - | - | 2500 A | - | 10 mm | - | - | 6.7 mm | ||
![]() V275MLA0805NS Littelfuse Inc. | 18 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | Littelfuse | 2000 | - | Littelfuse | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MLA | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | - | - | Varistors | - | - | - | - | ||
![]() ERZ-E11A391SC Panasonic Electronic Components | 13 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 2000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 140 J | - | - | 320 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 450 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 650 V | Varistors | 450 pF @ 1 kHz | 429 V | 140J | 351 V | 390 V | 250 V | 390 V | 320 V | 6 kA | - | - | MOV | - | - | 6 kA | Varistors | 13 mm | - | - | 6.2 mm | ||
![]() ERZ-E11A241S1 Panasonic Electronic Components | 3080 |
| - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | 84 J | - | - | 200 VDC | -40°C ~ 125°C (TA) | - | - | - | - | - | - | Varistors | - | - | 620 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 395 V | Varistors | 620 pF @ 1 kHz | 264 V | 84J | 216 V | 240 V | 150 V | 240 V | 200 V | 6 kA | - | - | MOV | - | - | 6 kA | - | 13 mm | - | - | 5.4 mm | ||
![]() ERZ-E11A112S1 Panasonic Electronic Components | 760 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 1000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 310 J | - | - | 895 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 200 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1815 V | Varistors | 200 pF @ 1 kHz | 1.21 kV | 310J | 990 V | 1.1 kV | 680 V | 1100 V | 895 V | 5 kA | - | - | MOV | - | - | 5 kA | Varistors | 14 mm | - | - | 10.1 mm | ||
![]() ERZ-E11A751SC Panasonic Electronic Components | 13 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 2000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 210 J | - | - | 615 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 280 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1240 V | Varistors | 280 pF @ 1 kHz | 825 V | 210J | 675 V | 750 V | 460 V | 750 V | 615 V | 5 kA | - | - | MOV | - | - | 5 kA | Varistors | 14 mm | - | - | 8.2 mm | ||
![]() ERZ-E11A271SC Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 3000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 99 J | - | - | 225 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 580 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 455 V | Varistors | 580 pF @ 1 kHz | 303 V | 99J | 247 V | 270 V | 175 V | 270 V | 225 V | 6 kA | - | - | MOV | - | - | 6 kA | Varistors | 13 mm | - | - | 5.6 mm | ||
![]() ERZ-E11A112SC Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 2000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 310 J | - | - | 895 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 200 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1815 V | Varistors | 200 pF @ 1 kHz | 1.21 kV | 310J | 990 V | 1.1 kV | 680 V | 1100 V | 895 V | 5 kA | - | - | MOV | - | - | 5 kA | Varistors | 14 mm | - | - | 10.1 mm | ||
![]() ERZ-E11A431SC Panasonic Electronic Components | 43 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 2000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 155 J | - | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 400 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 710 V | Varistors | 400 pF @ 1 kHz | 473 V | 155J | 387 V | 430 V | 275 V | 430 V | 350 V | 6 kA | - | - | MOV | - | - | 6 kA | Varistors | 13 mm | - | - | 6.4 mm | ||
![]() ERZ-E11A271S1 Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 580 pF @ 1 kHz | 303 V | 99J | 247 V | 270 V | 175 V | - | 225 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-E11A561SC Panasonic Electronic Components | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 2000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 190 J | - | - | 450 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 310 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 930 V | Varistors | 310 pF @ 1 kHz | 616 V | 190J | 504 V | 560 V | 350 V | 560 V | 450 V | 6 kA | - | - | MOV | - | - | 6 kA | Varistors | 13 mm | - | - | 7.2 mm | ||
![]() ERZ-E11A102SC Panasonic Electronic Components | 50 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 2000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 280 J | - | - | 825 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 220 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1650 V | Varistors | 220 pF @ 1 kHz | 1.1 kV | 280J | 900 V | 1 kV | 625 V | 1000 V | 825 V | 5 kA | - | - | MOV | - | - | 5 kA | Varistors | 14 mm | - | - | 9.5 mm | ||
![]() ERZ-E11A681S1 Panasonic Electronic Components | 589 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 1000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 190 J | - | - | 560 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 290 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1120 V | Varistors | 290 pF @ 1 kHz | 748 V | 190J | 612 V | 680 V | 420 V | 680 V | 560 V | 5 kA | - | - | MOV | - | - | 5 kA | Varistors | 14 mm | - | - | 7.8 mm | ||
![]() ERZ-E11A331S1 Panasonic Electronic Components | 2434 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic | 3000 | - | Panasonic | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 115 J | - | - | 270 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | Varistors | - | - | 520 pF | Varistors | - | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 545 V | Varistors | 520 pF @ 1 kHz | 363 V | 115J | 297 V | 330 V | 210 V | 330 V | 270 V | 6 kA | - | - | MOV | - | - | 6 kA | Varistors | 13 mm | - | - | 5.9 mm | ||
![]() VCAS080526A580RZ KYOCERA AVX | 3311 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | KYOCERA AVX | 4000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 100 mJ | - | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | - | - | - | - | - | - | - | - | 120 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | 60 V | - | 120 pF @ 1 kHz | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | 34.5 V | 26 V | 30 A | - | - | MOV | - | - | 30 A | Varistors | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS060330A650RZ KYOCERA AVX | 3254 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | KYOCERA AVX | 4000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 100 mJ | - | - | 30 VDC | -55°C ~ 125°C (TA) | MouseReel | VCAS | - | - | - | - | - | - | - | 125 pF | Varistors | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | 67 V | - | 125 pF @ 1 kHz | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | 41 V | 30 V | 30 A | - | - | MOV | - | - | 30 A | Varistors | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() CV460K20BL1 Bourns Inc. | 21 |
| - | Through Hole | Disc 20mm | - | - | - | - | Bourns | 200 | - | Bourns | - | - | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | 0.275207 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 550 pF @ 1 kHz | 825 V | 460J | 675 V | 750 V | 460 V | - | 615 V | 6.5 kA | - | - | - | - | - | - | Varistors | - | - | - | - |