- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Ripple Current | Manufacturer Size Code | Clamping Voltage | ESR | Varistor Voltage | Number of Capacitors | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270KH20J-FP7.5 Yageo | 25 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 19 J | 22 VDC | Bulk | 20H | 10 % | - | 0.013 uF | Varistors | Radial | 7.5 mm | - | - | 53 V | - | 27 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 6.09 mm | ||
![]() 271KH10-TR Yageo | 23 |
| - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 37 J | 225 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 370 pF | Varistors | Radial | 7.5 mm | - | - | 455 V | - | 270 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 6.11 mm | ||
![]() 270KH07J-TB Yageo | In Stock | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 3 J | 22 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 1800 pF | Varistors | Radial | 5 mm | - | - | 53 V | - | 27 V | - | MOV | 0.5 kA | Varistors | - | - | 7 mm | 5.17 mm | ||
![]() 271KH07J-F Yageo | 7 |
| - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 24 J | 225 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 185 pF | Varistors | Radial | 5 mm | - | - | 455 V | - | 270 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.71 mm | ||
![]() 270KH14J-OP10TB Yageo | 25 |
| - | YAGEO | 20% | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 22 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 0.0047 uF | Varistors | Radial | 10 mm | - | - | 53 V | - | 27 V | 4 | MOV | 2 kA | Varistors | 1.6 mm | 1.6 x 3.2 x 1.35 mm | 14 mm | 5.64 mm | ||
![]() 271KH10J-TR Yageo | In Stock | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 49 J | 225 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 370 pF | Varistors | Radial | 7.5 mm | - | - | 455 V | - | 270 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.11 mm | ||
![]() 201KD20-P7.5TB Yageo | In Stock | - | - | YAGEO | 10% | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 95 J | 170 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.01 uF | Varistors | Radial | 7.5 mm | - | - | 340 V | - | 200 V | - | MOV | 6.5 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 1.52 mm | 20 mm | 4.7 mm | ||
![]() 271KH05-OTB Yageo | 23 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 8.5 J | 225 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 95 pF | Varistors | Radial | 5 mm | - | - | 475 V | - | 270 V | - | MOV | 400 A | Varistors | - | - | 5 mm | 5.8 mm | ||
![]() 220KH20J-OTR Yageo | 25 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 16 J | 18 VDC | MouseReel | 20H | 10 % | - | 0.0185 uF | Varistors | Radial | 10 mm | - | - | 43 V | - | 22 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 5.87 mm | ||
![]() 221KH10J-OTR Yageo | 23 |
| - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 39 J | 180 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | - | - | 360 V | - | 220 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.81 mm | ||
![]() 271KD14J-OP10 Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 99 J | 225 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 740 pF | Varistors | Radial | 10 mm | - | - | 455 V | - | 270 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 220KD20J-OP7.5 Yageo | 23 |
| - | YAGEO | - | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 16 J | 18 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.8 uF | Varistors | Radial | 7.5 mm | - | - | 43 V | - | 22 V | - | MOV | 3 kA | Varistors | 1.6 | 1.6 x 0.8 x 0.63 | 20 mm | 4.4 mm | ||
![]() 220KD05J-OTR Yageo | In Stock | - | - | YAGEO | - | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 0.7 J | 18 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 1150 pF | Varistors | Radial | 5 mm | - | - | 48 V | - | 22 V | - | MOV | 0.25 kA | Varistors | - | - | 5 mm | 4.6 mm | ||
![]() 220KD10-FTR Yageo | 23 |
| - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 2.5 J | 18 VDC | MouseReel | 10D | 10 % | Metal Oxide Varistors | 4500 pF | Varistors | Radial | 7.5 mm | - | - | 43 V | - | 22 V | - | MOV | 0.5 kA | Varistors | - | - | 10 mm | 4.7 mm | ||
![]() 221KD10J-OTB Yageo | 16 |
| - | YAGEO | - | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 39 J | 180 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | - | - | 360 V | - | 220 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.1 mm | ||
![]() 221KH14-TR Yageo | In Stock | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 60 J | 180 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 900 pF | Varistors | Radial | 10 mm | - | - | 360 V | - | 220 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.84 mm | ||
![]() 221KH05J-TR Yageo | 16 |
| - | YAGEO | 10% | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 9 J | 180 VDC | MouseReel | 05H | 10 % | Metal Oxide Varistors | 22 uF | Varistors | Radial | 5 mm | 1909 mA | D | 380 V | 0.07 mOhm | 220 V | - | MOV | 800 A | Varistors | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 5 mm | 5.48 mm | ||
![]() 201KH20-P7.5TR Yageo | 25 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 95 J | 170 VDC | MouseReel | 20H | 10 % | - | 2000 pF | Varistors | Radial | 7.5 mm | - | - | 340 V | - | 200 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.26 mm | ||
![]() 220KH05J-OTB Yageo | 7 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.7 J | 18 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 1150 pF | Varistors | Radial | 5 mm | - | - | 48 V | - | 22 V | - | MOV | 250 A | Varistors | - | - | 5 mm | 4.95 mm | ||
![]() 221KH20J-P7.5TR Yageo | 25 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 155 J | 180 VDC | MouseReel | 20H | 10 % | - | 1800 pF | Varistors | Radial | 7.5 mm | - | - | 360 V | - | 220 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 6.11 mm |