- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201KD07 YAGEO | 1617 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 6.5 J | - | - | 170 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | 250 pF | Varistors | Radial | - | 1 | 355 V | 250 pF @ 1 kHz | 220 V | 13J | 180 V | 200 V | 130 V | 200 V | 170 V | 1.2 kA | MOV | - | 400 A | Varistors | 7 mm | 4.4 mm | - | ||
![]() 221KD07 YAGEO | 1044 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 19 J | - | - | 180 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | 230 pF | Varistors | Radial | - | 1 | 360 V | 230 pF @ 1 kHz | 242 V | 14J | 198 V | 220 V | 140 V | 220 V | 180 V | 1.2 kA | MOV | - | 1.75 kA | Varistors | 7 mm | 4.5 mm | - | ||
![]() 431KD05 YAGEO | 222 | - | - | Through Hole | Disc 5mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 20 J | - | - | 350 VDC | -40°C ~ 105°C (TA) | Bulk | 05D | 10 % | - | 60 pF | Varistors | Radial | - | 1 | 745 V | 60 pF @ 1 kHz | 473 V | 13J | 387 V | 430 V | 275 V | 430 V | 350 V | 400 A | MOV | - | 400 A | Varistors | 5 mm | 5.7 mm | - | ||
![]() 180KD14J YAGEO | 17 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 7 J | - | - | 14 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 0.0111 uF | Varistors | Radial | 7.5 mm | 1 | 36 V | 11100 pF @ 1 kHz | 21.6 V | 7J | 15 V | 18 V | 11 V | 18 V | 14 V | 2 kA | MOV | - | 2 kA | Varistors | 14 mm | - | 3.9 mm | ||
![]() 390KD07 YAGEO | 611 |
| - | Through Hole | Disc 7mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 4 J | - | - | 31 VDC | -40°C ~ 105°C (TA) | Bulk | 07D | 10 % | - | 1300 pF | Varistors | Radial | - | 1 | 77 V | 1300 pF @ 1 kHz | 43 V | 2.1J | 35 V | 39 V | 25 V | 39 V | 31 V | 250 A | MOV | - | 500 A | Varistors | 7 mm | 4.8 mm | - | ||
![]() 201KD14J YAGEO | 17 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 70 J | - | - | 170 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 1000 pF @ 1 kHz | 220 V | 70J | 180 V | 200 V | 130 V | 200 V | 170 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | - | 4.3 mm | ||
![]() 151KD10 YAGEO | 313 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 22 J | - | - | 125 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 7.5 mm | 1 | 250 V | 670 pF @ 1 kHz | 165 V | 22J | 135 V | 150 V | 95 V | 150 V | 125 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | - | 5.4 mm | ||
![]() 511KD25 YAGEO | 17 |
| - | Through Hole | Disc 25mm | YAGEO | 100 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 420 J | - | - | 415 VDC | -40°C ~ 105°C (TA) | Bulk | 25D | 10 % | Metal Oxide Varistors | 1250 pF | Varistors | Radial | 10 mm | 1 | 845 V | 1250 pF @ 1 kHz | 561 V | 420J | 459 V | 510 V | 320 V | 510 V | 415 V | 15 kA | MOV | - | 15 kA | Varistors | 25 mm | - | 7 mm | ||
![]() 560KD14 YAGEO | 355 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 11 J | - | - | 45 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | - | Varistors | Radial | - | 1 | 110 V | 3600 pF @ 1 kHz | 62 V | 11J | 50 V | 56 V | 35 V | 56 V | 45 V | 1 kA | MOV | - | 1 A | Varistors | 14 mm | 4.6 mm | - | ||
![]() ZV14K2220122NIR1HT Bourns Inc. | 15000 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C (TA) | - | ZVHT | - | - | - | Varistors | - | - | 1 | - | 9400 pF @ 1 kHz | 24.2 V | 6J | 19.8 V | 22 V | 14 V | - | 18 V | 1.2 kA | MLV | - | - | - | - | - | - | ||
![]() ZV17K0603300NIR2HT Bourns Inc. | 29 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C (TA) | - | ZVHT | - | - | - | Varistors | - | - | 1 | - | 185 pF @ 1 kHz | 29.7 V | 0.3J | 24.3 V | 27 V | 17 V | - | 22 V | 30 A | MLV | - | - | - | - | - | - | ||
![]() CV250K7BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 7mm | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | 1 | - | 180 pF @ 1 kHz | 429 V | 30J | 351 V | 390 V | 250 V | - | 320 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() CV230K14BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | 1 | - | 650 pF @ 1 kHz | 396 V | 126J | 324 V | 360 V | 230 V | - | 300 V | 4.5 kA | - | - | - | - | - | - | - | ||
![]() SV320K20BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 20mm | Bourns | 150 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | 0.229422 oz | - | -40°C ~ 125°C (TA) | Bulk | SV | - | - | - | Varistors | - | - | 1 | - | 860 pF @ 1 kHz | 561 V | 485J | 459 V | 510 V | 320 V | - | 420 V | 12 kA | - | - | - | Varistors | - | - | - | ||
![]() CVQ250K7BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 7mm | Bourns | 1000 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | 0.033369 oz | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | 1 | - | 180 pF @ 1 kHz | 429 V | 38J | 351 V | 390 V | 250 V | - | 320 V | 1.75 kA | - | - | - | Varistors | - | - | - | ||
![]() ZV20K0603300NIR2HT Bourns Inc. | 29 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | Bourns | 14000 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | 0.000212 oz | - | -55°C ~ 150°C (TA) | - | ZVHT | - | - | - | Varistors | - | - | 1 | - | 175 pF @ 1 kHz | 36.3 V | 0.3J | 29.7 V | 33 V | 20 V | - | 26 V | 30 A | MLV | - | - | Varistors | - | - | - | ||
![]() CVQ230K23BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 23mm | Bourns | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | 0.275207 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | 1 | - | 2200 pF @ 1 kHz | 396 V | 313J | 324 V | 360 V | 230 V | - | 300 V | 15 kA | - | - | - | Varistors | - | - | - | ||
![]() V14H175AUTO3T Littelfuse Inc. | 44 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 700 pF @ 1 MHz | 297 V | 80J | 243 V | 270 V | 175 V | - | 225 V | 6.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V10H50AUTOL3T Littelfuse Inc. | 44 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 1400 pF @ 1 MHz | 90.2 V | 8J | 73.8 V | 82 V | 50 V | - | 65 V | 2.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V14H420AUTO3T Littelfuse Inc. | 44 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 300 pF @ 1 MHz | 748 V | 185J | 612 V | 680 V | 420 V | - | 560 V | 6.5 kA | - | - | - | Varistors | - | - | - |