- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Inductance | Clamping Voltage | Inductance Tolerance | RMS Current (Irms) | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301KH05J-FTB Yageo | 7 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 12 J | 250 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 85 pF | Varistors | Radial | 5 mm | - | 520 V | - | - | 300 V | MOV | 800 A | Varistors | - | - | 5 mm | 5.99 mm | ||
![]() 301KH07J-FTB Yageo | 23 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 250 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 165 pF | Varistors | Radial | 5 mm | - | 500 V | - | - | 300 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.88 mm | ||
![]() 301KH07J-OTB Yageo | 25 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 250 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 165 pF | Varistors | Radial | 5 mm | - | 500 V | - | - | 300 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.88 mm | ||
![]() 301KD20-P7.5TB Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 136 J | 250 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 7.5 mm | 1 uH | 500 V | ± 20% | 11 A | 300 V | MOV | 6.5 kA | Varistors | 7.1 mm | 6.6 mm | 20 mm | 5 mm | ||
![]() 271KD20J-P7.5TR Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 225 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 7.5 mm | - | 455 V | - | - | 270 V | MOV | 10 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 301KH20-FP7.5TR Yageo | In Stock | - | - | YAGEO | 0.5pF | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 136 J | 250 VDC | MouseReel | 20H | 10 % | - | 5.6 pF | Varistors | Radial | 7.5 mm | - | 500 V | - | - | 300 V | MOV | 6.5 kA | Varistors | 1.6 mm | 0.85 mm | 20 mm | 6.55 mm | ||
![]() 301KD07J-TB Yageo | 23 |
| - | YAGEO | - | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 26 J | 250 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 165 pF | Varistors | Radial | 5 mm | - | 500 V | - | - | 300 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5 mm | ||
![]() 271KH10J-FTR Yageo | In Stock | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 49 J | 225 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 370 pF | Varistors | Radial | 7.5 mm | - | 455 V | - | - | 270 V | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.11 mm | ||
![]() 271KM14 Yageo | In Stock | - | - | YAGEO | - | 200 | YAGEO | + 85 C | - 40 C | Through Hole | Details | 100 J | 225 VDC | Bulk | 14M | 10 % | - | 740 pF | Varistors | Radial | - | - | 455 V | - | - | 270 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | ||
![]() 301KH07-O Yageo | 16 |
| - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 20 J | 250 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 165 pF | Varistors | Radial | 5 mm | - | 500 V | - | - | 300 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | 5.88 mm | ||
![]() 301KH20J-FP7.5TR Yageo | 25 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 210 J | 250 VDC | MouseReel | 20H | 10 % | - | 1300 pF | Varistors | Radial | 7.5 mm | - | 500 V | - | - | 300 V | MOV | 10 kA | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 301KH14J-FTR Yageo | In Stock | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 108 J | 250 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 10 mm | - | 500 V | - | - | 300 V | MOV | 6 kA | Varistors | - | - | 14 mm | 6.33 mm | ||
![]() 271KD20J-OTB Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 225 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 10 mm | - | 455 V | - | - | 270 V | MOV | 10 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 301KH14 Yageo | 23 |
| - | YAGEO | 10% | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 77 J | 250 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 0.47 uF | Varistors | Radial | 10 mm | - | 500 V | - | - | 300 V | MOV | 4.5 kA | Varistors | 5.7 mm | 2220 mm | 14 mm | 6.33 mm | ||
![]() 301KD05J-OTR Yageo | In Stock | - | - | YAGEO | - | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 12 J | 250 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 85 pF | Varistors | Radial | 5 mm | - | 520 V | - | - | 300 V | MOV | 0.8 kA | Varistors | - | - | 5 mm | 5 mm | ||
![]() 271KH20-OTR Yageo | 25 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 127 J | 225 VDC | MouseReel | 20H | 10 % | - | 1500 pF | Varistors | Radial | 10 mm | - | 455 V | - | - | 270 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.39 mm | ||
![]() 301KD14-P10 Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 77 J | 250 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 10 mm | - | 500 V | - | - | 300 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 271KH20J-TB Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 225 VDC | Bulk | 20H | 10 % | - | 1500 pF | Varistors | Radial | 10 mm | - | 455 V | - | - | 270 V | MOV | 10 kA | Varistors | - | - | 20 mm | 6.39 mm | ||
![]() 271KH14J-P10 Yageo | 23 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 99 J | 225 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 740 pF | Varistors | Radial | 10 mm | - | 455 V | - | - | 270 V | MOV | 6 kA | Varistors | - | - | 14 mm | 6.15 mm | ||
![]() 301KH14-P10TR Yageo | In Stock | - | - | YAGEO | 5% | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 77 J | 250 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 0.012 uF | Varistors | Radial | 10 mm | - | 500 V | - | - | 300 V | MOV | 4.5 kA | Varistors | 1.6 mm | 0.85 mm | 14 mm | 6.33 mm |