- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Peak Pulse Power Dissipation | RoHS | Supplier Package | Surge Energy Rating | Usage Level | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Pin Count | Termination Style | Housing Color | Lead Spacing | Configuration | Inductance | Ripple Current | Manufacturer Size Code | Clamping Voltage | Test Current | ESR | Inductance Tolerance | Screening Level | Self Resonant Frequency | ESD Protection | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301KH07J-F Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 26 J | - | 250 VDC | - | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | - | 165 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | - | 500 V | - | - | - | - | - | - | 300 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.88 mm | ||
![]() 330KD05-FTB Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 1500 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | - | 0.8 J | - | 26 VDC | - | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 760 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | - | 73 V | - | - | - | - | - | - | 33 V | - | MOV | 1 kA | Varistors | - | - | 5 mm | 4.9 mm | ||
![]() 330KD20-OP7.5 Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 250 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | - | 23 J | - | 26 VDC | - | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 0.0115 uF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | - | - | - | 65 V | - | - | - | - | - | - | 33 V | - | MOV | 2 kA | Varistors | - | - | 20 mm | 4.8 mm | ||
![]() 330KH20J-O Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 24 J | - | 26 VDC | - | - | - | Bulk | 20H | 10 % | - | Plate | - | - | - | 0.011 uF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | - | 65 V | - | - | - | - | - | - | 33 V | - | MOV | 3 kA | Varistors | 48.2 mm | - | 20 mm | 6.28 mm | ||
![]() 361KH05J-F Yageo | 7 |
| - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 16 J | - | 300 VDC | - | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | 70 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | - | 620 V | - | - | - | - | - | - | 360 V | - | MOV | 800 A | Varistors | 6.6 mm | - | 5 mm | 6.36 mm | ||
![]() 330KD20J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | 20% | - | 400 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | - | 24 J | - | 26 VDC | - | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 330 uF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | 5300 mA | D | 65 V | - | 8 mOhm | - | - | - | - | 33 V | - | MOV | 3 kA | Varistors | 7.3 mm | 4.3 mm | 20 mm | 4.8 mm | ||
![]() 331KH10J-O Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 500 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 58 J | - | 275 VDC | - | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | 300 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | - | - | - | 550 V | - | - | - | - | - | - | 330 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.46 mm | ||
![]() 330KH10J-FTB Yageo | 25 |
| - | - | - | - | YAGEO | - | - | 750 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 7 J | - | 26 VDC | - | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | 3000 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | - | - | - | 65 V | - | - | - | - | - | - | 33 V | - | MOV | 1 kA | Varistors | - | - | 10 mm | 5.79 mm | ||
![]() 301KD20-OTR Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | - | 136 J | - | 250 VDC | - | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 1300 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | - | 500 V | - | - | - | - | - | - | 300 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 331KD40 Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 60 | - | YAGEO | + 85 C | - | - 40 C | - | Chassis Mount | - | Details | - | 550 J | - | 275 VDC | - | - | - | Bulk | 40D | 10 % | - | Metal Oxide Varistors | - | - | - | 6700 pF | Varistors | - | - | - | - | Screw | - | 25.4 mm | - | - | - | - | 550 V | - | - | - | - | - | - | 330 V | - | MOV | 40 kA | Varistors | - | - | 40 mm | 6.9 mm | ||
![]() 301KH20-P7.5 Yageo | 23 |
| - | - | Nylon | Straight | YAGEO | - | - | 400 | - | YAGEO | + 125 C | 250 | - 40 C | Cable Mount | Through Hole | - | Details | - | 136 J | - | 250 VDC | - | 26 to 20, 26 AWG | -55 to 105 °C | Bulk | 20H | 10 % | - | Housing | - | 1 | RCP | 1300 pF | Varistors | - | 2.5000 mm | - | - | Radial | Natural | 7.5 mm | - | - | - | - | 500 V | - | - | - | - | - | - | 300 V | - | MOV | 6.5 kA | Varistors | 42.3 mm | - | 20 mm | 6.55 mm | ||
![]() 330KD14-OP10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | - | 7.5 J | - | 26 VDC | - | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | 6100 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | 12 uH | - | - | 65 V | - | - | ± 20% | - | 180 | - | 33 V | - | MOV | 1 kA | Varistors | - | - | 14 mm | 4.3 mm | ||
![]() 301KH10-TR Yageo | 25 |
| - | - | - | - | YAGEO | - | - | 800 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 40 J | - | 250 VDC | 100 V | - | - | MouseReel | 10H | 10 % | 10.0000 ppm/°C | Metal Oxide Varistors | 1 | - | - | 330 pF | Varistors | 0.1 W | - | High Precision/High Stability | - | Radial | - | 7.5 mm | - | - | - | - | 500 V | - | - | - | - | - | - | 300 V | 0.1 | MOV | 2.5 kA | Varistors | 2 mm | 1.25 mm | 10 mm | 6.28 mm | ||
![]() 301KH14J-OP10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 800 | PCIe Gen 3.0 | YAGEO | + 125 C | - | - 40 C | Socket Mount | Through Hole | - | Details | - | 108 J | - | 250 VDC | - | - | 0 to 55 °C | MouseReel | 14H | 10 % | - | Omni-Path Host Fabric Interface Adapter | - | - | - | 670 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | - | 500 V | - | - | - | - | - | - | 300 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 6.33 mm | ||
![]() 361KH05J-TR Yageo | In Stock | - | - | Brass | - | - | YAGEO | - | - | 2000 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 16 J | - | 300 VDC | - | - | - | MouseReel | 05H | 10 % | - | Magnet Wire Terminal | - | - | - | 70 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | - | 620 V | - | - | - | - | - | - | 360 V | - | MOV | 800 A | Varistors | - | - | 5 mm | 6.36 mm | ||
![]() 330KH07-TB Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 1500 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 1.7 J | - | 26 VDC | - | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | - | 1500 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | - | - | - | 65 V | - | - | - | - | - | - | 33 V | - | MOV | 250 A | Varistors | - | - | 7 mm | 5.35 mm | ||
![]() 301KH20-FP7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 136 J | - | 250 VDC | - | - | - | Bulk | 20H | 10 % | 100 ppm/K | - | 430 Ohm | - | - | 1300 pF | Varistors | 0.1 W | - | General Purpose | - | Radial | - | 7.5 mm | - | - | - | - | 500 V | - | - | - | - | - | - | 300 V | 1 | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 331KD10-TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | Bi-Directional | 1000 | - | YAGEO | + 105 C | - | - 40 C | Surface Mount | Through Hole | 15000 W | Details | PLAD | 43 J | Military grade | 275 VDC | - | - | -55 to 150 °C | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 300 pF | Varistors | - | - | - | 2 | Radial | - | 7.5 mm | Single | - | - | - | 550 V | 5 mA | - | - | Military | - | Yes | 330 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 5.8 mm | ||
![]() 330KH14J-O Yageo | 23 |
| - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | - | 12 J | - | 26 VDC | - | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | 6100 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | - | - | - | 65 V | - | - | - | - | - | - | 33 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 331KD14-P10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | - | 85 J | - | 275 VDC | - | - | - | MouseReel | 14D | 10 % | 100 ppm/K | Metal Oxide Varistors | 2.32 kOhm | - | - | 610 pF | Varistors | 0.0625 W | - | General Purpose | - | Radial | - | 10 mm | - | - | - | - | 550 V | - | - | - | - | - | - | 330 V | 1 | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5 mm |