- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Value | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Pin Count | Termination Style | Lead Spacing | Number of Circuits | Lead Style | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431KD10J-O Yageo | In Stock | - | - | - | - | - | - | 500 | - | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | 80 J | - | - | 275 VAC | 350 VDC | - | - | Bulk | 10D | 10 % | Metal Oxide Varistors | 230 pF | - | - | Radial | 7.5 mm | - | - | 710 V | - | - | - | - | - | - | - | 430 V | - | - | - | MOV | - | 3.5 kA | - | 10 mm | - | - | 6.5 mm | ||
![]() 561KD10 YAGEO | 2537 | - | - | Through Hole | Disc 10mm | YAGEO | - | 500 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | - | 70 J | - | - | - | 460 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | 180 pF | Varistors | - | Radial | - | 1 | - | 925 V | 180 pF @ 1 kHz | 616 V | 70J | 504 V | 560 V | 350 V | - | 560 V | 460 V | 3.5 kA | - | MOV | - | 2.5 kA | Varistors | 10 mm | - | 7 mm | - | ||
![]() MLVC18V056C800 Eaton - Electronics Division | 50 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 2.5 J | - | - | - | 56 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 800 pF | Varistors | - | SMD/SMT | - | 1 | - | 127 V | 800 pF @ 1 MHz | 79.2 V | 2.5J | 64.8 V | 72 V | 40 V | - | 72 V | 56 V | 500 A | - | MLV | - | 500 A | - | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC12V014C350 Eaton - Electronics Division | 50 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | 1 | - | - | 350 pF @ 1 MHz | 22 V | 0.1J | 18 V | 20 V | 10 V | - | - | 14 V | 35 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC32V180C350 Eaton - Electronics Division | 47 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 4.5 J | - | - | - | 180 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 350 pF | Varistors | - | SMD/SMT | - | 1 | - | 387 V | 350 pF @ 1 MHz | 242 V | 4.5J | 198 V | 220 V | 140 V | - | 220 V | 180 V | 400 A | - | MLV | - | 400 A | - | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC22V060C800 Eaton - Electronics Division | 47 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | 1 | - | - | 800 pF @ 1 MHz | 83.6 V | 2.5J | 68.4 V | 76 V | 45 V | - | - | 60 V | 600 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC40V125C1350 Eaton - Electronics Division | 47 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | 1 | - | - | 1350 pF @ 1 MHz | 165 V | 7.6J | 135 V | 150 V | 95 V | - | - | 125 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() MLVC13V022C1100 Eaton - Electronics Division | 50 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.5 J | - | - | - | 22 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1100 pF | Varistors | - | SMD/SMT | - | 1 | - | 53 V | 1100 pF @ 1 MHz | 33 V | 1.5J | 27 V | 30 V | 15.6 V | - | 30 V | 22 V | 300 A | - | MLV | - | 300 A | - | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC08V022C320 Eaton - Electronics Division | 47 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 300 mJ | - | - | - | 22 VDC | - | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 320 pF | Varistors | - | SMD/SMT | - | 1 | - | 53 V | 320 pF @ 1 MHz | 33 V | 0.3J | 27 V | 30 V | 15.6 V | - | 30 V | 22 V | 100 A | - | MLV | - | 100 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() 681KD10 YAGEO | 487 |
| - | Through Hole | Disc 10mm | YAGEO | - | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | - | 75 J | - | - | - | 560 VDC | - | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 150 pF | Varistors | - | Radial | 7.5 mm | 1 | - | 1120 V | 150 pF @ 1 kHz | 748 V | 75J | 612 V | 680 V | 420 V | - | 680 V | 560 V | 3.5 kA | - | MOV | - | 2.5 kA | Varistors | 10 mm | - | - | 7.6 mm | ||
![]() SV550K23BL1 Bourns Inc. | 2381 | - | - | Through Hole | Radial | Bourns | - | 100 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 815 J | - | 0.494329 oz | - | 745 VDC | - | -40°C ~ 125°C (TA) | Bulk | SV | 10 % | Special Medium Voltage Varistor | 900 pF | Varistors | - | Radial | 10 mm | 1 | - | 1350V | 900 pF @ 1 kHz | 1.001 kV | 815J | 819 V | 910 V | 550 V | - | 910 V | 745 V | 15 kA | 15000A | MOV | - | 15 kA | Varistors | 25 mm | 29 mm | 25 mm | 9.2 mm | ||
![]() SV550K20BL1 Bourns Inc. | 31 |
| - | Through Hole | Radial | Bourns | 510 pF | 150 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | Radial | 644 J | 10 % | 0.229422 oz | - | 745 VDC | 745/550 Vdc/Vac | -40°C ~ 125°C (TA) | - | SV | - | Through Hole | 510 pF | Varistors | 2 | Radial | - | 1 | Radial | 1350 V | 510 pF @ 1 kHz | 1.001 kV | 644J | 819 V | 910 V | 550 V | No | 910 V | 745 V | 12 kA | 100 A | MOV | - | 1200 A | Varistors | 22.5 mm | - | - | - | ||
![]() SV150K10BL1 Bourns Inc. | 276 |
| - | Through Hole | Radial | Bourns | - | 400 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 51 J | - | 0.079896 oz | - | 200 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | 590 pF | Varistors | - | Radial | - | 1 | - | 360V | 590 pF @ 1 kHz | 264 V | 51J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 3.5 kA | 3500A | MOV | - | 3500 A | Varistors | 12 mm | - | - | - | ||
![]() CVQ150K23BL1 Bourns Inc. | 243 |
| - | Through Hole | Disc 23mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | - | - | - | - | 1 | - | - | 2900 pF @ 1 kHz | 264 V | 207J | 216 V | 240 V | 150 V | - | - | 200 V | 15 kA | - | - | - | - | - | - | - | - | - | ||
![]() SV275K20BL1 Bourns Inc. | 174 |
| - | Through Hole | Radial | Bourns | - | 250 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 380 J | - | 0.229422 oz | - | 350 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | 1030 pF | Varistors | - | Radial | - | 1 | - | 680 V | 1030 pF @ 1 kHz | 473 V | 380J | 387 V | 430 V | 275 V | - | 430 V | 350 V | 12 kA | - | MOV | - | 12000 A | Varistors | 22.5 mm | - | - | - | ||
![]() SV300K10BL1 Bourns Inc. | 332 | - | - | Through Hole | Radial | Bourns | - | 400 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 102 J | - | 0.079896 oz | - | 385 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | 320 pF | Varistors | - | Radial | - | 1 | - | 700V | 320 pF @ 1 kHz | 517 V | 102J | 423 V | 470 V | 300 V | - | 470 V | 385 V | 3.5 kA | 3500A | MOV | - | 3500 A | Varistors | 12 mm | - | - | - | ||
![]() CVQ150K7BL1 Bourns Inc. | 31 |
| - | Through Hole | Disc 7mm | - | - | - | - | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | - | - | 23 J | - | - | - | 200 VDC | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | 280 pF | Varistors | - | Radial | - | 1 | - | 395V | 280 pF @ 1 kHz | 264 V | 23J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 1.75 kA | 1750A | MOV | - | 1.75 kA | - | 9 mm | - | - | - | ||
![]() SV150K23BL1 Bourns Inc. | 55 |
| - | Through Hole | Radial | Bourns | - | 150 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 270 J | - | 0.190197 oz | - | 200 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | 3050 pF | Varistors | - | Radial | - | 1 | - | 360 V | 3050 pF @ 1 kHz | 264 V | 270J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 15 kA | - | MOV | - | 15000 A | Varistors | 25 mm | - | - | - | ||
![]() CVQ300K20BL1 Bourns Inc. | 179 |
| - | Through Hole | Disc 20mm | Bourns | - | 200 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 380 J | - | 0.202085 oz | - | 385 VDC | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | 850 pF | Varistors | - | Radial | - | 1 | - | 775V | 850 pF @ 1 kHz | 517 V | 380J | 423 V | 470 V | 300 V | - | 470 V | 385 V | 12 kA | 12000A | MOV | - | 12 kA | Varistors | 22.5 mm | - | - | - | ||
![]() CVQ550K20BL1 Bourns Inc. | 4005 |
| - | Through Hole | Disc 20mm | Bourns | - | 200 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 560 J | - | 0.320887 oz | - | 745 VDC | - | -40°C ~ 85°C (TA) | Bulk | CVQ | 10 % | Extended Medium Voltage Disc Varistor | 480 pF | Varistors | - | Radial | 10 mm | 1 | - | 1500V | 480 pF @ 1 kHz | 1.001 kV | 560J | 819 V | 910 V | 550 V | - | 910 V | 745 V | 12 kA | 1200A | MOV | - | 12 kA | Varistors | 22.5 mm | - | - | 9.2 mm |