- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Breakdown Voltage / V | Tolerance Voltage | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Technology | Peak Reflow Temperature (Cel) | Depth | Resistor Type | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Working Voltage | Number of Circuits | Max Voltage Rating (AC) | Element Configuration | Diode Type | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Max Forward Surge Current (Ifsm) | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Product Length | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZA-EG1A50AC Panasonic Electronic Components | 4020 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCV | 0201 (0603 Metric) | - | - | 2 | - | - | - | 30V | - | Tape & Reel (TR) | 2017 | - | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 125°C | -55°C | - | 40FF | - | 30V | - | - | 260 | 300μm | - | - | - | 10 | - | 0603 | - | 0201 | - | - | - | 30V | 500V | 1 | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | 30V | - | 100V | - | - | Bidirectional | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 600μm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() VC15PA0160KBA AVX Corporation | 72000 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, MLCV | 2220 (5750 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | 10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | 16nF | 30mW | 16V | TR | - | - | - | VARISTOR | - | - | - | 16V | 5750 | 0.03W | 2220 | - | - | - | - | - | 1 | 14V | - | - | DUAL ENDED | 16V | - | - | - | 1.2kA | - | 16000pF @ 1kHz | 26.95V | 5.8J | 22.05V | - | - | 14V | - | 24.5V | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V5.5MLA0805LH Littelfuse Inc. | 68400 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | 9.3V | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 1.1nF | 50mW | 5.5V | TR, PLASTIC, 7 INCH | - | - | 1.25mm | VARISTOR | - | - | - | 4V | 2012 | - | 0805 | - | - | 40A | - | - | 1 | 4V | - | - | DUAL ENDED | 5.5V | - | 17.5V | - | 40A | - | 660pF @ 1MHz | - | 0.10J | 7.1V | - | 8.2V | - | - | 9.3V | - | - | - | 1A | - | 4V | - | - | - | - | 2.01mm | 1.25mm | 1.25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V220CH8T Littelfuse Inc. | 350 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | - | - | 160pF | - | 180V | - | - | - | 5.26mm | VARISTOR | - | 10A | - | 140V | 8552 | 0.25W | 3220 | - | - | 250A | - | - | 1 | 140V | - | - | DUAL ENDED | 180V | - | 360V | - | 250A | - | 105pF @ 1MHz | 242V | 5.0J | 198V | - | - | - | - | 220V | - | - | - | 10A | - | - | - | - | - | - | 8.51mm | 5mm | 2.03mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP750E Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | 175pF | - | 1.32kV | - | - | - | 12mm | VARISTOR | unknown | 100A | - | 750V | - | - | - | 8.5mm | - | - | - | - | 1 | 750V | - | - | - | 970V | Radial | 1.98kV | - | 10kA | - | 175pF @ 1MHz | 1.32kV | 480J | 1.08kV | - | 1.2kV | - | - | 1.32kV | - | - | - | 100A | - | - | Thermally Protected | - | 20mm | - | - | 13mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V25S140P Littelfuse Inc. | 9 |
| Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 3.5nF | - | 180V | - | - | - | - | VARISTOR | unknown | - | - | 140V | - | - | - | - | - | - | - | - | 1 | 140V | - | - | - | 180V | - | 355V | - | 22kA | - | 3500pF @ 1MHz | 242V | 285J | 198V | - | - | 140V | - | 220V | - | - | - | - | - | - | - | - | 25mm | - | - | 28mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V480LA7P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 50pF | - | 640V | - | - | - | 7.3mm | VARISTOR | - | 10A | - | 480V | - | 0.25W | - | 6mm | - | - | - | - | 1 | 480V | - | - | - | 640V | Radial | 1.24kV | - | 1.2kA | - | 50pF @ 1MHz | 825V | 35J | 675V | - | 750V | - | No | 825V | - | - | - | 10A | - | - | - | - | 7mm | 13mm | - | 7.3mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0805LH Littelfuse Inc. | 12022 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | 20.3V | - | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 320pF | 50mW | 14V | TR, PLASTIC, 7 INCH | - | - | 1.25mm | VARISTOR | - | - | - | 10V | 2012 | - | 0805 | - | - | 40A | - | - | 1 | 10V | - | - | DUAL ENDED | 14V | - | 32V | 40A | 40A | - | 320pF @ 1MHz | - | 0.10J | 15.9V | 20.3V | 18.1V | - | - | 20.3V | 2A | - | - | 1A | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 pF | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | - | 10.2 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() V85MLA1210H Littelfuse Inc. | 95040 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 260pF | 150mW | 85V | TR, PLASTIC, 7 INCH | - | - | 2.54mm | VARISTOR | - | - | - | 67V | 3225 | - | 1210 | - | - | 250A | - | - | 1 | 67V | - | - | DUAL ENDED | 85V | - | 180V | - | 250A | - | 260pF @ 1MHz | - | 2.5J | 95V | - | 105V | - | - | 115V | - | - | - | 2.5A | - | - | - | - | - | - | 3.2mm | 2.54mm | 2.87mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V18AUMLA1210NH Littelfuse Inc. | 95040 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | 18V | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, AUML | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | - | - | 18V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 2.54mm | VARISTOR | - | - | - | - | 3225 | - | 1210 | - | - | 5A | - | - | 1 | 14V | - | - | DUAL ENDED | 18V | - | 40V | - | 1.5A | - | - | 32V | 3.0J | 23V | - | - | - | - | 27.5V | - | - | - | 1.5A | - | - | - | - | - | - | 3.2mm | 2.54mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() ERZ-V20D471 Panasonic Electronic Components | 39800 |
| Datasheet | 15 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 21.5mm | - | WIRE | - | Zinc | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | 900pF | 1W | 385V | - | - | - | 6.6mm | VARISTOR | - | - | - | 300V | - | 1W | - | 10mm | - | - | - | - | 1 | 300V | - | - | - | 385V | Radial | 775V | - | 10kA | - | 900pF @ 1kHz | 517V | 350J | 423V | - | - | 300V | - | 470V | - | - | - | 100A | - | - | - | - | 20mm | - | - | - | 6.6mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V420LA10P Littelfuse Inc. | 6497 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Tin (Sn) | - | - | 8533.40.40.00 | 140pF | - | 560V | - | - | - | 7.3mm | VARISTOR | - | 2.5kA | - | 420V | - | 0.4W | - | 8.5mm | 25.4mm | 2.5kA | - | - | 1 | 420V | - | - | - | 560V | - | 1.12kV | - | 2.5kA | - | 140pF @ 1MHz | 748V | 55J | 612V | - | 680V | - | - | 748V | - | - | - | 25A | - | - | - | - | 10mm | - | - | 5.6mm | 7.3mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() EZA-EG1N50AC Panasonic Electronic Components | 20000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ERZ-SF2MK271 Panasonic Electronic Components | 4000 | - | Datasheet | - | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | ZNR® | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | TR, EMBOSSED | - | - | - | VARISTOR | unknown | - | - | - | - | 0.25W | - | - | - | - | - | - | 1 | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | 303V | 12J | 247V | - | 270V | 175V | - | - | - | 225V | 600A | - | 225V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V20E460P Littelfuse Inc. | 400 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 400pF | - | 615V | - | - | - | 7.3mm | VARISTOR | - | - | - | 460V | - | 1W | - | 10mm | - | 10kA | - | - | 1 | 460V | - | - | - | 615V | Radial | 1.24kV | - | 10kA | - | 400pF @ 1MHz | 825V | 360J | 675V | - | - | - | - | 750V | - | - | - | 100A | - | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() VC0805K121R025 KEMET | 30000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, VC | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 31V | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 42.9V | 0.20J | 35.1V | - | 39V | - | - | - | - | 31V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V0603MHS03NR Littelfuse Inc. | 5000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 3pF | - | 42V | TR, 7 INCH | - | - | - | VARISTOR | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | 1 | 30V | - | - | DUAL ENDED | 42V | - | 135V | - | - | - | 3pF @ 1MHz | - | 0.005J | - | - | - | - | - | 135V | - | - | - | - | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20E510P Littelfuse Inc. | 60000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 350pF | - | 670V | - | - | - | 7.3mm | VARISTOR | - | 100A | - | 510V | - | 1W | - | 10mm | - | 10kA | - | - | 1 | 510V | - | - | - | 670V | Radial | 1.355kV | - | 10kA | - | 350pF @ 1MHz | - | 365J | 738V | - | 820V | - | - | 902V | - | - | - | 100A | - | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0603NR Littelfuse Inc. | 25000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | TR, PLASTIC, 7 INCH | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | 1 | 10V | - | - | DUAL ENDED | 14V | - | - | - | 30A | - | 180pF @ 1MHz | 21.5V | 0.10J | 15.9V | - | 18.7V | 10V | - | 18.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |