- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Maximum VSWR | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Surge Energy Rating | Termination Method | Typical Antenna Gain | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Termination Style | Housing Color | Lead Spacing | Impedance | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Stud Size | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 361KD20-OP7.5 Yageo | 25 |
| - | - | - | - | YAGEO | - | 200 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 163 J | - | - | 300 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 1100 pF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 595 V | 360 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.4 mm | ||
![]() 361KD20-OTR Yageo | 25 |
| - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 163 J | - | - | 300 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 1100 pF | Varistors | - | - | - | Radial | - | 10 mm | - | 595 V | 360 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.4 mm | ||
![]() 331KD14-FP10TB Yageo | 16 |
| - | - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 85 J | - | - | 275 VDC | - | - | Bulk | 14D | 10 % | 100 ppm/K | Metal Oxide Varistors | 130 Ohm | - | - | 610 pF | Varistors | 0.25 W | - | General Purpose | Radial | - | 10 mm | - | 550 V | 330 V | 1 | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5 mm | ||
![]() 331KD10J-FTR Yageo | 25 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 58 J | - | - | 275 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 300 pF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 550 V | 330 V | - | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.8 mm | ||
![]() 330KH20-P7.5TR Yageo | 25 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 23 J | - | - | 26 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | - | - | 0.011 uF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 65 V | 33 V | - | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.28 mm | ||
![]() 331KD05J-OTB Yageo | 23 |
| - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 13 J | - | - | 275 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 75 pF | Varistors | - | - | - | Radial | - | 5 mm | - | 570 V | 330 V | - | - | MOV | 0.8 kA | Varistors | - | - | 5 mm | 5.1 mm | ||
![]() 330KH20-P7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 23 J | - | - | 26 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | - | 0.011 uF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 65 V | 33 V | - | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.28 mm | ||
![]() 331KD14J-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 115 J | - | - | 275 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | 610 pF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 550 V | 330 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5 mm | ||
![]() 330KH05J-TR Yageo | 16 |
| - | - | - | - | YAGEO | - | 2000 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 1.1 J | - | - | 26 VDC | - | -40 to 80 °C | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | 760 pF | Varistors | - | - | - | Radial | - | 5 mm | - | 73 V | 33 V | - | - | MOV | 250 A | Varistors | - | - | 5 mm | 5.31 mm | ||
![]() 331KH14-FP10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 85 J | - | - | 275 VDC | 18 to 14, 18 AWG | - | Bulk | 14H | 10 % | - | Ring Tongue Terminal | - | - | - | 610 pF | Varistors | - | - | - | Radial | - | 10 mm | - | 550 V | 330 V | - | 4 mm | MOV | 4.5 kA | Varistors | - | - | 14 mm | 6.52 mm | ||
![]() 331KD20-FP7.5TB Yageo | 23 |
| - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 150 J | - | - | 275 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 1200 pF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 550 V | 330 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.2 mm | ||
![]() 331KH07J Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 28 J | - | - | 275 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | - | 150 pF | Varistors | - | - | - | Radial | - | 5 mm | - | 550 V | 330 V | - | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 6.06 mm | ||
![]() 361KD14J-O Yageo | 23 |
| - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | 3 | - 40 C | - | Through Hole | Details | 130 J | - | 4 | 300 VDC | - | - | Bulk | 14D | 10 % | - | Omni-Directional | - | Wi-Fi - Global - 2400 – 2483.5 MHz | - | 560 pF | Varistors | - | - | - | Radial | - | 7.5 mm | 50 Ohm | 595 V | 360 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5.2 mm | ||
![]() 301KH05-FTB Yageo | 23 |
| - | - | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 9 J | - | - | 250 VDC | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | 85 pF | Varistors | - | - | - | Radial | - | 5 mm | - | 520 V | 300 V | - | - | MOV | 400 A | Varistors | - | - | 5 mm | 5.99 mm | ||
![]() 391KD20J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 275 J | - | - | 320 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 1000 pF | Varistors | - | - | - | Radial | - | 10 mm | - | 650 V | 390 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.5 mm | ||
![]() 331KH14J-FP10 Yageo | 23 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 115 J | - | - | 275 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | 610 pF | Varistors | - | - | - | Radial | - | 10 mm | - | 550 V | 330 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 6.52 mm | ||
![]() 361KD07-F Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | Details | 24 J | - | - | 300 VDC | - | - | Bulk | 05D | 10 % | 100.0000 ppm/°C | Metal Oxide Varistors | 4.7 kOhm | - | - | 140 pF | Varistors | 0.125 W | - | - | Radial | - | 5 mm | - | 595 V | 360 V | 1 | - | MOV | 1.2 kA | Varistors | 2 | 1.25 | 7 mm | 5.2 mm | ||
![]() 301KH10J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 54 J | - | - | 250 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | 330 pF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 500 V | 300 V | - | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.28 mm | ||
![]() 390KD05-O Yageo | 23 |
| - | Gold | Nylon 6T | Straight | YAGEO | Phosphor Bronze | 1000 | YAGEO | + 105 C | 50 | - | - 40 C | Edge Mount | Through Hole | Details | 0.9 J | Solder | - | 31 VDC | - | -40 to 85 °C | Bulk | 05D | 10 % | - | PCI Express Card | - | - | 2 | 640 pF | Varistors | - | 1.0000 mm | - | Radial | Black | 5 mm | - | 80 V | 39 V | - | - | MOV | 1 kA | Varistors | - | - | 5 mm | 4.8 mm | ||
![]() 301KH10 Yageo | 25 |
| - | - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | Details | 40 J | - | - | 250 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | 330 pF | Varistors | - | - | - | Radial | - | 7.5 mm | - | 500 V | 300 V | - | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 6.28 mm |