- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Trip Current | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331KH14-FP10TR Yageo | 16 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 85 J | 275 VDC | - | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 610 pF | Varistors | - | - | Radial | 10 mm | 550 V | 330 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 6.52 mm | ||
![]() 331KH05-OTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 9.5 J | 275 VDC | - | - | MouseReel | 05H | 10 % | 100 ppm/K | Metal Oxide Varistors | 13.7 kOhm | 75 pF | Varistors | 0.0625 W | General Purpose | Radial | 5 mm | 570 V | 330 V | 1 | - | MOV | 400 A | Varistors | - | - | 5 mm | 6.17 mm | ||
![]() 390KD14J-FTB Yageo | 25 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 13 J | 31 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 7.5 mm | 77 V | 39 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 331KH10J Yageo | 23 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 58 J | 275 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | 7.5 mm | 550 V | 330 V | - | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.46 mm | ||
![]() 391KD10J-FTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Surface Mount | Through Hole | Details | 70 J | 320 VDC | - | 85 °C | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 260 pF | Varistors | - | - | Radial | 7.5 mm | 650 V | 390 V | - | 14.1 A | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.2 mm | ||
![]() 390KH14J-OP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 13 J | 31 VDC | - | - | Bulk | 14H | 10 % | 100 ppm/K | Metal Oxide Varistors | 121 Ohm | 5100 pF | Varistors | 0.25 W | General Purpose | Radial | 10 mm | 77 V | 39 V | 1 | - | MOV | 2 kA | Varistors | 3.2 | 1.6 | 14 mm | 5.61 mm | ||
![]() 361KD20-OTB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 163 J | 300 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | Radial | 10 mm | 595 V | 360 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.4 mm | ||
![]() 331KD07J-TB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 28 J | 275 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 150 pF | Varistors | - | - | Radial | 5 mm | 550 V | 330 V | - | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.1 mm | ||
![]() 391KD05J-FTB Yageo | 23 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 17 J | 320 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | 675 V | 390 V | - | - | MOV | 0.8 kA | Varistors | - | - | 5 mm | 5.4 mm | ||
![]() 331KD53 Yageo | 25 |
| - | YAGEO | 60 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | Details | 825 J | 275 VDC | 75 V | - | Bulk | 53D | 10 % | 100 ppm/K | Metal Oxide Varistors | 750 | 9000 pF | Varistors | 0.1 W | General Purpose | Screw | 25.4 mm | 550 V | 330 V | 1 | - | MOV | 70 kA | Varistors | - | - | 53 mm | 7 mm | ||
![]() 301KH20-TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 136 J | 250 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 1300 pF | Varistors | - | - | Radial | 10 mm | 500 V | 300 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 301KH20J-OP7.5TR Yageo | 23 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 210 J | 250 VDC | - | - | MouseReel | 20H | 10 % | 100 ppm/K | - | 240 Ohm | 1300 pF | Varistors | 0.1 W | General Purpose | Radial | 7.5 mm | 500 V | 300 V | 1 | - | MOV | 10 kA | Varistors | 1.55 mm | 0.85 mm | 20 mm | 6.55 mm | ||
![]() 331KD05J-TR Yageo | 25 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 13 J | 275 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | Radial | 5 mm | 570 V | 330 V | - | - | MOV | 0.8 kA | Varistors | - | - | 5 mm | 5.1 mm | ||
![]() 390KD14-P10 Yageo | 7 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 8.6 J | 31 VDC | - | - | Bulk | 14D | 10 % | 100 ppm/K | Metal Oxide Varistors | 9.1 kOhm | 5100 pF | Varistors | 0.1 W | General Purpose | Radial | 10 mm | 77 V | 39 V | 1 | - | MOV | 1 kA | Varistors | 1.6 mm | 0.8 mm | 14 mm | 4.1 mm | ||
![]() 331KH05J-TR Yageo | 25 |
| - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 13 J | 275 VDC | - | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | Radial | 5 mm | 570 V | 330 V | - | - | MOV | 800 A | Varistors | - | - | 5 mm | 6.17 mm | ||
![]() 391KD25-P12.5 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 360 J | 320 VDC | - | -55 to 150 °C | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | 1600 pF | Varistors | - | - | Radial | 12.5 mm | 650 V | 390 V | - | - | MOV | 15 kA | Varistors | - | - | 25 mm | 6.1 mm | ||
![]() 331KD20J-FP7.5TB Yageo | 23 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 228 J | 275 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1200 pF | Varistors | - | - | Radial | 7.5 mm | 550 V | 330 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.2 mm | ||
![]() 361KH10J-TR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 65 J | 230 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | Radial | 7.5 mm | 595 V | 360 V | - | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.64 mm | ||
![]() 361KH20J-FP7.5 Yageo | 7 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 255 J | 300 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 1100 pF | Varistors | - | - | Radial | 7.5 mm | 595 V | 360 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 6.88 mm | ||
![]() 330KD10J-TR Yageo | 23 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 7 J | 26 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 3000 pF | Varistors | - | - | Radial | 7.5 mm | 65 V | 33 V | - | - | MOV | 1 kA | Varistors | - | - | 10 mm | 5 mm |