- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Inductance | Clamping Voltage | Inductance Tolerance | RMS Current (Irms) | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331KD20J-OP7.5TB Yageo | 25 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 228 J | 275 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1200 pF | Varistors | - | - | Radial | 7.5 mm | - | 550 V | - | - | 330 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.2 mm | ||
![]() 331KH20J-TR Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 228 J | 275 VDC | MouseReel | 20H | 10 % | - | - | - | 1200 pF | Varistors | - | - | Radial | 10 mm | - | 550 V | - | - | 330 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 6.72 mm | ||
![]() 361KD14J-OTB Yageo | 25 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 130 J | 300 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | Radial | 7.5 mm | - | 595 V | - | - | 360 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5.2 mm | ||
![]() 390KH20-FP7.5TR Yageo | 23 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 26 J | 31 VDC | MouseReel | 20H | 10 % | - | - | - | 8500 pF | Varistors | - | - | Radial | 7.5 mm | - | 77 V | - | - | 39 V | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.04 mm | ||
![]() 331KH05 Yageo | 25 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 9.5 J | 275 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | Radial | 5 mm | - | 570 V | - | - | 330 V | - | MOV | 400 A | Varistors | - | - | 5 mm | 6.17 mm | ||
![]() 391KD20-OTB Yageo | 25 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 180 J | 320 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1000 pF | Varistors | - | - | Radial | 10 mm | - | 650 V | - | - | 390 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.5 mm | ||
![]() 390KH10J-TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 9 J | 31 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | 7.5 mm | - | 77 V | - | - | 39 V | - | MOV | 1 kA | Varistors | - | - | 10 mm | 5.58 mm | ||
![]() 390KH10J-O Yageo | 23 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 9 J | 31 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | 7.5 mm | - | 77 V | - | - | 39 V | - | MOV | 1 kA | Varistors | - | - | 10 mm | 5.58 mm | ||
![]() 390KH20J-P7.5TB Yageo | 25 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 28 J | 31 VDC | Bulk | 20H | 10 % | - | - | - | 8500 pF | Varistors | - | - | Radial | 7.5 mm | - | 77 V | - | - | 39 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 6.04 mm | ||
![]() 391KH05-FTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 12 J | 320 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | - | 675 V | - | - | 390 V | - | MOV | 400 A | Varistors | - | - | 5 mm | 6.55 mm | ||
![]() 301KH20J-P7.5 Yageo | 23 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 210 J | 250 VDC | Bulk | 20H | 10 % | - | - | - | 1300 pF | Varistors | - | - | Radial | 7.5 mm | - | 500 V | - | - | 300 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 361KH20-FP7.5TR Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 163 J | 300 VDC | MouseReel | 20H | 10 % | - | - | - | 1100 pF | Varistors | - | - | Radial | 7.5 mm | - | 595 V | - | - | 360 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.88 mm | ||
![]() 361KH14-OP10 Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 93 J | 300 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | Radial | 10 mm | - | 595 V | - | - | 360 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 6.7 mm | ||
![]() 330KD05J-FTR Yageo | 7 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 1.1 J | 26 VDC | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 760 pF | Varistors | - | - | Radial | 5 mm | - | 73 V | - | - | 33 V | - | MOV | 0.25 kA | Varistors | - | - | 5 mm | 4.9 mm | ||
![]() 301KH10J-OTR Yageo | 23 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 54 J | 250 VDC | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 330 pF | Varistors | - | - | Radial | 7.5 mm | - | 500 V | - | - | 300 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.28 mm | ||
![]() 361KH10J-O Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | AEC-Q200 | Details | 65 J | 230 VDC | Bulk | 10H | 10 % | 25 ppm/°C | Metal Oxide Varistors | 89.8 kOhm | 280 pF | Varistors | 0.15 W | Precision | Radial | 7.5 mm | - | 595 V | - | - | 360 V | 0.1 | MOV | 3.5 kA | Varistors | 1.62 mm | 0.81 mm | 10 mm | 6.64 mm | ||
![]() 361KH14-P10TR Yageo | 25 |
| - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 93 J | 300 VDC | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | Radial | 10 mm | 1.5 uH | 595 V | ± 20% | 10.6 A | 360 V | - | MOV | 4.5 kA | Varistors | 7.214 mm | 7.117 mm | 14 mm | 6.7 mm | ||
![]() 390KD20-FTR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 26 J | 31 VDC | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 8500 pF | Varistors | - | - | Radial | 10 mm | - | 77 V | - | - | 39 V | - | MOV | 2 kA | Varistors | - | - | 20 mm | 4.5 mm | ||
![]() 301KD14J-FP10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 108 J | 250 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 670 pF | Varistors | - | - | Radial | 10 mm | - | 500 V | - | - | 300 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 331KD05-OTR Yageo | 23 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 9.5 J | 275 VDC | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | Radial | 5 mm | - | 570 V | - | - | 330 V | - | MOV | 0.4 kA | Varistors | - | - | 5 mm | 5.1 mm |