- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Category | Continuous Drain Current Id | Direction Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Lead Spacing | Configuration | Number of Circuits | Ripple Current | Power Dissipation | Manufacturer Size Code | Clamping Voltage | Test Current | Reverse Recovery Time | ESR | Capacitance @ Frequency | Screening Level | Varistor Voltage (Max) | Energy | Channel Type | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Repetitive Peak Reverse Voltage | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 361KH14-TB Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 500 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 93 J | 300 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 595 V | - | - | - | - | - | - | - | - | - | - | - | - | 360 V | - | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 6.7 mm | ||
![]() 301KD20J-TB Yageo | 25 |
| - | - | - | YAGEO | - | - | - | - | 400 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 210 J | 250 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 361KN20 Yageo | 23 |
| - | - | - | YAGEO | - | - | - | - | 100 | - | YAGEO | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | Details | - | 225 J | 300 VDC | - | Bulk | 20N | 10 % | - | - | - | 1100 pF | Varistors | - | - | - | Through Hole | - | - | - | - | - | - | 595 V | - | - | - | - | - | - | - | - | - | - | - | - | 360 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | - | ||
![]() 330KH14-FP10 Yageo | 16 |
| - | - | - | YAGEO | - | - | - | - | 400 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 7.5 J | 26 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 6100 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 65 V | - | - | - | - | - | - | - | - | - | - | - | - | 33 V | - | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 361KD07-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 1500 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 24 J | 300 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 140 pF | Varistors | - | - | - | Radial | 5 mm | - | - | - | - | - | 595 V | - | - | - | - | - | - | - | - | - | - | - | - | 360 V | - | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | 5.2 mm | ||
![]() 301KD20J-FTB Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 400 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 210 J | 250 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 390KD10J-TB Yageo | In Stock | - | - | Through Hole | Disc 10mm | YAGEO | - | - | - | - | 750 | - | YAGEO | + 105 C | YAGEO | - 40 C | - | Through Hole | - | Active | - | Details | - | 9 J | 31 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | - | Radial | 7.5 mm | - | 1 | - | - | - | 77 V | - | - | - | 2400 pF @ 1 kHz | - | 43 V | 9J | - | 35 V | 39 V | 25 V | - | 39 V | - | 31 V | 1 kA | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 5.3 mm | ||
![]() 331KH20J-FP7.5 Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 300 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 228 J | 275 VDC | - | Bulk | 20H | 10 % | - | - | - | 1200 pF | Varistors | - | - | - | Radial | 7.5 mm | - | - | - | - | - | 550 V | - | - | - | - | - | - | - | - | - | - | - | - | 330 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 6.72 mm | ||
![]() 361KH14J-TR Yageo | 25 |
| - | - | - | YAGEO | - | - | 19 | - | 600 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 130 J | 300 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 156 | - | 595 V | - | - | - | - | - | - | - | N | - | - | - | - | 360 V | - | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 6.7 mm | ||
![]() 361KH10-TR Yageo | 23 |
| - | - | - | YAGEO | - | - | - | - | 800 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 47 J | 230 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | - | Radial | 7.5 mm | - | - | - | - | - | 595 V | - | - | - | - | - | - | - | - | - | - | - | - | 360 V | - | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | 6.64 mm | ||
![]() 330KH14-OP10TB Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | Bi-Directional | 750 | - | YAGEO | + 125 C | - | - 40 C | Surface Mount | Through Hole | 3000 W | - | - | Details | DO-214AB | 7.5 J | 26 VDC | -65 to 150 °C | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 6100 pF | Varistors | - | - | 2 | Radial | 10 mm | Single | - | - | - | - | 65 V | 1 mA | - | - | - | - | - | - | - | - | - | - | Yes | 33 V | - | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 331KD14-FP10TR Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 1000 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 85 J | 275 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 610 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 550 V | - | - | - | - | - | - | - | - | - | - | - | - | 330 V | - | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 5 mm | ||
![]() 331KD20J-FP7.5TR Yageo | 23 |
| - | - | - | YAGEO | 20% | - | - | - | 300 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 228 J | 275 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 6.8 uF | Varistors | - | - | - | Radial | 7.5 mm | - | - | 800 mA | - | A | 550 V | - | - | 150 mOhm | - | - | - | - | - | - | - | - | - | 330 V | - | - | - | - | MOV | - | 10 kA | Varistors | 3.2 mm | 1.6 mm | 20 mm | 5.2 mm | ||
![]() 330KH14J-OP10TB Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 750 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 12 J | 26 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 6100 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 65 V | - | 4 | - | - | - | - | - | - | - | - | - | - | 33 V | - | - | - | 75 | MOV | - | 2 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 390KD20-OTR Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 400 | DBAS Sealed Receptacles and Plugs | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 26 J | 31 VDC | -55 to 200 °C | MouseReel | 20D | 10 % | - | Straight Cable Clamp | - | 8500 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 77 V | - | - | - | - | - | - | - | - | - | - | - | - | 39 V | - | - | - | - | MOV | - | 2 kA | Varistors | - | - | 20 mm | 4.5 mm | ||
![]() 390KD20-FTB Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 400 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | AEC-Q200 | Details | - | 26 J | 31 VDC | - | Bulk | 20D | 10 % | 25 ppm/°C | Metal Oxide Varistors | 24.9 Ohm | 8500 pF | Varistors | 0.15 W | Sulfur Resistant, Precision | - | Radial | 10 mm | - | - | - | - | - | 77 V | - | - | - | - | - | - | - | - | - | - | - | - | 39 V | 0.1 | - | - | - | MOV | - | 2 kA | Varistors | 1.62 mm | 0.81 mm | 20 mm | 4.5 mm | ||
![]() 361KD14-OP10TB Yageo | 25 |
| - | - | - | YAGEO | - | - | - | - | 500 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 93 J | 300 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 595 V | - | - | - | - | - | - | - | - | - | - | - | - | 360 V | - | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 5.2 mm | ||
![]() 390KD14-OP10TB Yageo | 16 |
| - | - | - | YAGEO | - | Energy Meter IC | - | - | 750 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | LQFP | 8.6 J | 31 VDC | -40 to 85 °C | Bulk | 14D | 10 % | - | Energy Meter IC | - | 5100 pF | Varistors | - | - | 64 | Radial | 10 mm | - | - | - | - | - | 77 V | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | 39 V | - | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 390KH14J-P10TR Yageo | In Stock | - | - | - | - | YAGEO | - | - | - | - | 800 | - | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 13 J | 31 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 77 V | - | - | - | - | - | - | - | - | - | - | - | - | 39 V | - | - | - | - | MOV | - | 2 kA | Varistors | - | - | 14 mm | 5.61 mm | ||
![]() 331KD25 Yageo | 23 |
| - | - | - | YAGEO | - | - | - | - | 100 | - | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 300 J | 275 VDC | - | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | 1900 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | - | - | 550 V | - | 4 | - | - | - | - | - | - | - | - | - | - | 330 V | - | - | - | 75 | MOV | - | 15 kA | Varistors | - | - | 25 mm | 5.7 mm |