- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | Breakdown Voltage / V | Capacitance Value | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Tolerance Voltage | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Inductance | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Voltage - Clamping | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Product Length | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V18MLE0603NH Littelfuse Inc. | 5000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLE | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 125pF | - | - | 18V | TR, PLASTIC, 7 INCH | - | 800μm | VARISTOR | unknown | 1A | - | 14V | 1608 | - | 0603 | - | - | - | - | - | 1 | - | - | DUAL ENDED | 18V | - | 50V | - | 100A | 125pF @ 1MHz | - | 28V | - | 22V | - | - | - | 25V | - | - | 1A | - | - | - | - | - | - | - | 1.6mm | 800μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ERZ-VF2M680 Panasonic Electronic Components | 2650 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | WRAPAROUND | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | 20mW | 56V | - | - | 6mm | VARISTOR | - | - | - | 40V | - | 0.02W | - | - | - | - | - | - | 1 | - | 40V | DUAL ENDED | 56V | J-Lead | 135V | - | 125A | - | - | 75V | 2.5J | 61V | - | 40V | No | 68V | - | - | 2.5A | - | - | - | - | - | - | - | 8mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() VC060330A650DP AVX Corporation | 4000 | - | - | 9 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | 4.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 125pF | - | - | 30V | TR | - | 800μm | VARISTOR | - | - | - | 21V | 1608 | - | 0603 | - | - | 30A | 30V | 1 nH | 1 | - | 21V | DUAL ENDED | 30V | - | 67V | - | 30A | 125pF @ 1kHz | 10% | 45.1V | 0.10J | 36.9V | - | - | - | 41V | - | - | 1A | - | - | - | - | - | - | 900μm | 1.6mm | 800μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V250LA40CPX620 Littelfuse Inc. | 404 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 7nF | - | - | - | - | - | - | VARISTOR | unknown | - | - | 250V | - | 1W | - | 8.5mm | - | - | - | - | 1 | - | 250V | - | - | - | 620V | - | 10kA | 7000pF @ 1MHz | - | 413V | 300J | 354V | - | 250V | - | 383.5V | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() B72530T0400K062 EPCOS | In Stock | - | Datasheet | - | Tin | Surface Mount | - | - | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | e3 | yes | - | - | 2 | - | - | - | - | 125°C | -55°C | - | 500pF | - | - | 56V | TR | - | 2.5mm | VARISTOR | - | - | - | 40V | 3225 | 0.01W | 1210 | - | - | - | - | - | - | - | 40V | DUAL | 56V | - | - | 250A | 250A | - | 10% | 68V | 2.3 J | - | - | - | - | 68V | - | - | 2.5A | 110V | - | - | - | - | - | 1.7mm | 3.2mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() V300LA4P Littelfuse Inc. | 3128 | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 70pF | - | - | 405V | - | - | 5.6mm | VARISTOR | - | - | - | 300V | - | 0.25W | - | 6mm | - | 1.2kA | 517V | - | 1 | - | 300V | - | 405V | Radial | 775V | - | 1.2kA | 70pF @ 1MHz | - | - | 25J | 423V | 470V | - | - | 517V | - | - | 10A | - | - | - | - | - | 7mm | - | - | - | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-10D511KTR Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 200pF | - | - | 561V | - | - | - | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | - | 1 | - | 320V | - | 415V | - | 845V | - | 2.5kA | 200pF @ 1kHz | - | 561V | 70J | 459V | - | 320V | - | 510V | - | - | 25A | - | - | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 pF | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 V | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() V14E275P Littelfuse Inc. | 3831 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 450pF | - | - | 350V | - | - | 5.6mm | VARISTOR | - | - | - | 275V | - | 0.6W | - | 8.5mm | 25.4mm | 6kA | - | - | 1 | - | 275V | - | 350V | Radial | 710V | - | 6kA | 450pF @ 1MHz | - | - | 110J | 387V | 430V | - | No | 473V | - | - | 50A | - | - | - | - | - | 14mm | - | - | 5.6mm | 7.3mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V27MA1B Littelfuse Inc. | 49 |
| Datasheet | 11 Weeks | - | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 370pF | - | - | 22V | - | - | - | VARISTOR | unknown | - | - | 17V | - | 0.2W | - | - | - | - | - | - | 1 | - | 17V | - | 22V | Axial | 59V | - | 40A | 370pF @ 1MHz | - | 31V | 0.11J | 24V | 27V | - | - | 27V | - | - | 2A | - | - | - | - | - | 3mm | - | 6mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-20D561K Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 360pF | - | - | 560V | - | - | - | VARISTOR | - | 50A | MOV-20 | - | - | 1W | - | 7.5mm | - | - | - | - | 1 | - | 350V | - | 460V | - | 925V | - | 6.5kA | 710pF @ 1kHz | - | 616V | 220J | 504V | - | 350V | - | 560V | - | - | 100A | - | - | - | - | - | 20mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() V30MLA0603H Littelfuse Inc. | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 90pF | - | 30mW | 30V | TR, PLASTIC, 7 INCH | - | 800μm | VARISTOR | - | - | - | 25V | 1608 | 0.05W | 0603 | - | - | 30A | - | - | 1 | - | 25V | DUAL ENDED | 30V | - | 74V | - | 30A | 90pF @ 1MHz | - | 46V | 0.10J | 37V | - | - | - | 41.5V | - | - | 1A | - | - | - | - | - | - | - | 1.6mm | 800μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V0603MHS22NR Littelfuse Inc. | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 22pF | - | - | 9V | TR, 7 INCH | - | 800μm | VARISTOR | unknown | - | - | - | 1608 | - | 0603 | - | - | - | - | - | 1 | - | 6.5V | DUAL ENDED | 9V | - | 30V | - | - | 22pF @ 1MHz | - | - | 0.015J | - | - | - | - | - | - | - | 1A | - | 9V | - | - | - | - | - | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-07D270K Bourns Inc. | 65000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 1.8nF | - | - | 30V | - | - | 3.8mm | VARISTOR | - | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | - | - | 1 | - | 17V | - | 18V | Radial | 53V | - | 250A | 1800pF @ 1kHz | 10% | 30V | 1.4J | 24V | - | 17V | - | 27V | - | - | 2.5A | - | - | - | - | - | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-14D121KTR Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 1.7nF | - | - | 120V | - | - | - | VARISTOR | - | 50A | MOV-14 | 75V | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | - | 75V | - | 100V | - | 200V | - | 4.5kA | 1700pF @ 1kHz | - | 132V | 32J | 108V | - | 75V | - | 120V | - | - | 50A | - | - | - | - | - | 14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V14E460P Littelfuse Inc. | 100 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 220pF | - | - | 615V | - | - | 7.3mm | VARISTOR | - | - | - | 460V | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | - | 460V | - | 615V | Radial | 1.24kV | 6kA | 6kA | 220pF @ 1MHz | - | 825V | 180J | 675V | - | 460V | - | 750V | - | - | 50A | - | - | - | - | - | 14mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 82550110 Würth Elektronik | 343 | - | Datasheet | 10 Weeks | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | - | 750pF | - | - | 14V | - | - | 1.25mm | - | - | 1A | - | 11V | 2012 | - | 0805 | - | - | - | - | - | 1 | 11V | 11V | - | 14V | - | 30V | - | 100A | 750pF @ 1kHz | - | 20.7V | 0.10J | 15.3V | 18V | 11V | - | 18V | 14V | 100A | 1A | - | - | - | - | - | - | - | 2mm | 1.25mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() V39ZA6P Littelfuse Inc. | 2100 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 6nF | - | - | 31V | - | - | 5mm | VARISTOR | - | 1kA | - | 25V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | - | 1 | - | 25V | - | 31V | - | 76V | - | 1kA | 7000pF @ 1MHz | - | 42.9V | 7.2J | 35.1V | 39V | - | - | 43V | - | - | 10A | - | - | - | - | - | 14mm | - | - | 5.6mm | 5mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V9MLA0402LNR Littelfuse Inc. | 100000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 33pF | - | 150mW | - | TR, EMBOSSED PAPER, 7 INCH | - | 500μm | VARISTOR | - | - | - | - | 1005 | 0.03W | 0402 | - | - | 4A | - | - | 1 | - | 6.5V | DUAL ENDED | 9V | - | 35V | - | 4A | 33pF @ 1MHz | - | 16V | 0.02J | 11V | - | - | - | 13.5V | 9V | - | 1A | - | 9V | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() VC120656F111RP AVX Corporation | In Stock | - | - | 9 Weeks | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | AVX CORP | AVX Corporation | VC120656F111RP | 125 °C | -55 °C | Chip / Die, | 1.7 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | 1.59 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | TR, 7 INCH | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 V | 40 V | 0.7 J | - | - | - | - | - | - | - | - | - | - | - |