- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391KH14J-TB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | 6.88 mm | ||
![]() 390KH07J-TB Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 4 J | 31 VDC | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | Radial | 5 mm | 77 V | 39 V | - | MOV | 0.5 kA | Varistors | 7 mm | 5.16 mm | ||
![]() 391KH20-TB Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 180 J | 320 VDC | Bulk | 20H | 10 % | - | - | - | 1000 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6.5 kA | Varistors | 20 mm | 7.05 mm | ||
![]() 390KH14J-F Yageo | 13 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 13 J | 31 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 2 kA | Varistors | 14 mm | 5.61 mm | ||
![]() 391KH05-TB Yageo | 5 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 12 J | 320 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | 675 V | 390 V | - | MOV | 400 A | Varistors | 5 mm | 6.55 mm | ||
![]() 361KD25 Yageo | 13 |
| - | YAGEO | 100 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 330 J | 300 VDC | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | 1750 pF | Varistors | - | - | Radial | 10 mm | 595 V | 360 V | - | MOV | 15 kA | Varistors | 25 mm | 5.9 mm | ||
![]() 390KH20J Yageo | 13 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 28 J | 31 VDC | Bulk | 20H | 10 % | - | - | - | 8500 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 3 kA | Varistors | 20 mm | 6.04 mm | ||
![]() 391KD14J-OP10TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | 5.4 mm | ||
![]() 391KH05-TR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 12 J | 320 VDC | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | 675 V | 390 V | - | MOV | 400 A | Varistors | 5 mm | 6.55 mm | ||
![]() 361KH14J-P10 Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 130 J | 300 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | Radial | 10 mm | 595 V | 360 V | - | MOV | 6 kA | Varistors | 14 mm | 6.7 mm | ||
![]() 391KH07J-TR Yageo | 5 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 35 J | 320 VDC | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | 20 Ohm | 130 pF | Varistors | 0.5 W | Anti-Surge | Radial | 5 mm | 650 V | 390 V | 1 | MOV | 1.75 kA | Varistors | 7 mm | 6.42 mm | ||
![]() 391KH07J-O Yageo | 42 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 35 J | 320 VDC | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 130 pF | Varistors | - | - | Radial | 5 mm | 650 V | 390 V | - | MOV | 1.75 kA | Varistors | 7 mm | 6.42 mm | ||
![]() 391KH07J-OTR Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 35 J | 320 VDC | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | 130 pF | Varistors | - | - | Radial | 5 mm | 650 V | 390 V | - | MOV | 1.75 kA | Varistors | 7 mm | 6.42 mm | ||
![]() 331KH14J Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 115 J | 275 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 610 pF | Varistors | - | - | Radial | 10 mm | 550 V | 330 V | - | MOV | 6 kA | Varistors | 14 mm | 6.52 mm | ||
![]() 431KH20-FTB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 350 VDC | Bulk | 20H | 10 % | - | - | - | 930 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 6.5 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 431KH10-TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 65 J | 350 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 230 pF | Varistors | - | - | Radial | 7.5 mm | 430 V | 430 V | - | MOV | 2.5 kA | Varistors | 10 mm | 7.06 mm | ||
![]() 390KN20 Yageo | 13 |
| - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | Details | 28 J | 31 VDC | Bulk | 20N | 10 % | 50 ppm/°C | - | 23.2 kOhm | 8500 pF | Varistors | 0.05 W | General Purpose | Through Hole | - | 77 V | 39 V | 0.1 | MOV | 3 kA | Varistors | 20 mm | - | ||
![]() 431KD20-FTR Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 350 VDC | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 930 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 6.5 kA | Varistors | 20 mm | 5.7 mm | ||
![]() 331KH10J-OTR Yageo | 13 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 58 J | 275 VDC | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | 7.5 mm | 550 V | 330 V | - | MOV | 3.5 kA | Varistors | 10 mm | 6.46 mm | ||
![]() 431KH07 Yageo | 42 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 28 J | 350 VDC | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 115 pF | Varistors | - | - | Radial | 5 mm | 710 V | 430 V | - | MOV | 1.2 kA | Varistors | 7 mm | 6.66 mm |