- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Body Orientation | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Pole Throw Configuration | RoHS | Surge Energy Rating | Switch Configuration | Termination Method | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Operating Frequency | Lead Spacing | Family | Clamping Voltage | Terminal Type | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 390KH07J-OTR Yageo | 42 |
| - | - | - | - | YAGEO | 2000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 4 J | - | - | 31 VDC | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | - | 1300 pF | Varistors | - | - | Radial | - | 5 mm | - | 77 V | - | 39 V | - | MOV | 0.5 kA | Varistors | - | 7 mm | 5.16 mm | ||
![]() 431KD14-FTB Yageo | 13 |
| - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 115 J | - | - | 350 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 460 pF | Varistors | - | - | Radial | - | 7.5 mm | - | 710 V | - | 430 V | - | MOV | 4.5 kA | Varistors | - | 14 mm | 5.6 mm | ||
![]() 390KD05J-F Yageo | 42 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 1.2 J | - | - | 31 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 640 pF | Varistors | - | - | Radial | - | 5 mm | - | 80 V | - | 39 V | - | MOV | 0.25 kA | Varistors | - | 5 mm | 4.8 mm | ||
![]() 431KH07-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 28 J | - | - | 350 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | - | 115 pF | Varistors | - | - | Radial | - | 5 mm | - | 710 V | - | 430 V | - | MOV | 1.2 kA | Varistors | - | 7 mm | 6.66 mm | ||
![]() 361KH20J-O Yageo | In Stock | - | - | - | - | - | YAGEO | 300 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 255 J | - | - | 300 VDC | - | Bulk | 20H | 10 % | - | - | - | 1100 pF | Varistors | - | - | Radial | - | 10 mm | - | 595 V | - | 360 V | - | MOV | 10 kA | Varistors | - | 20 mm | 6.88 mm | ||
![]() 391KD10-O Yageo | In Stock | - | - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 60 J | - | - | 320 VDC | - | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | 260 pF | Varistors | - | - | Radial | - | 7.5 mm | - | 650 V | - | 390 V | - | MOV | 2.5 kA | Varistors | - | 10 mm | 6.2 mm | ||
![]() 331KH10J-TB Yageo | 13 |
| - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 58 J | - | - | 275 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | 4.64 kOhm | - | 300 pF | Varistors | 0.125 W | Sulfur Resistant | Radial | - | 7.5 mm | - | 550 V | - | 330 V | 1 | MOV | 3.5 kA | Varistors | - | 10 mm | 6.46 mm | ||
![]() 361KD07J-FTR Yageo | 13 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 32 J | - | - | 300 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | - | 140 pF | Varistors | - | - | Radial | - | 5 mm | - | 595 V | - | 360 V | - | MOV | 1.75 kA | Varistors | - | 7 mm | 5.2 mm | ||
![]() 390KD10J-TR Yageo | 13 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 9 J | - | - | 31 VDC | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | - | - | 2400 pF | Varistors | - | - | Radial | - | 7.5 mm | - | 77 V | - | 39 V | - | MOV | 1 kA | Varistors | - | 10 mm | 5.3 mm | ||
![]() 361KH10J-OTB Yageo | 13 |
| - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 65 J | - | - | 230 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | - | 280 pF | Varistors | - | - | Radial | - | 7.5 mm | - | 595 V | - | 360 V | - | MOV | 3.5 kA | Varistors | - | 10 mm | 6.64 mm | ||
![]() 431KH05-TB Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 13 J | - | - | 350 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | Radial | - | 5 mm | - | 745 V | - | 430 V | - | MOV | 400 A | Varistors | - | 5 mm | 6.8 mm | ||
![]() 391KH10J-FTR Yageo | 42 |
| - | - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 70 J | - | - | 320 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | - | 260 pF | Varistors | - | - | Radial | - | 7.5 mm | - | 650 V | - | 390 V | - | MOV | 3.5 kA | Varistors | - | 10 mm | 6.82 mm | ||
![]() 390KD05-FTR Yageo | 13 |
| - | - | - | - | YAGEO | 2000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 0.9 J | - | - | 31 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | - | 640 pF | Varistors | - | - | Radial | - | 5 mm | - | 80 V | - | 39 V | - | MOV | 1 kA | Varistors | - | 5 mm | 4.8 mm | ||
![]() 361KH05J-TB Yageo | In Stock | - | - | Gold | Flat Lever | - | YAGEO | 1500 | YAGEO | + 125 C | 0.4 VA | - 40 C | Through Hole | Through Hole | SPDT | Details | 16 J | ON ON | - | 300 VDC | -30 to 85 °C | Bulk | 05H | 10 % | Tiny | - | - | 70 pF | Varistors | - | - | Radial | - | 5 mm | Pushbutton Switches | 620 V | PC Pin | 360 V | - | MOV | 400 A | Varistors | - | 5 mm | 6.36 mm | ||
![]() 431KD20J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 305 J | - | - | 350 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | - | 10 mm | - | 710 V | - | 430 V | - | MOV | 10 kA | Varistors | - | 20 mm | 5.7 mm | ||
![]() 470KD07J-FTB Yageo | In Stock | - | - | - | - | Straight | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Flange Mount | Through Hole | - | Details | 5 J | - | Solder | 38 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | Plug | 1100 pF | Varistors | - | - | Radial | 10, 30000 kHz | 5 mm | - | 93 V | - | 47 V | - | MOV | 0.5 kA | Varistors | 44.7 mm | 7 mm | 4.9 mm | ||
![]() 431KH05-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 13 J | - | - | 350 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | 634 Ohm | - | 60 pF | Varistors | 0.0625 W | Sulfur Resistant | Radial | - | 5 mm | - | 745 V | - | 430 V | 1 | MOV | 400 A | Varistors | - | 5 mm | 6.8 mm | ||
![]() 431KD20J-P7.5TR Yageo | 13 |
| - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 305 J | - | - | 350 VDC | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | - | 7.5 mm | - | 710 V | - | 430 V | - | MOV | 10 kA | Varistors | - | 20 mm | 5.7 mm | ||
![]() 431KD14J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 155 J | - | - | 350 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | 68 kOhm | - | 460 pF | Varistors | 0.125 W | General Purpose | Radial | - | 7.5 mm | - | 710 V | - | 430 V | 1 | MOV | 6 kA | Varistors | - | 14 mm | 5.6 mm | ||
![]() 361KD14-OP10TR Yageo | 13 |
| - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 93 J | - | - | 300 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | - | 560 pF | Varistors | - | - | Radial | - | 10 mm | - | 595 V | - | 360 V | - | MOV | 4.5 kA | Varistors | - | 14 mm | 5.2 mm |