- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Center Frequency | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | Output Frequency | RoHS | Standard Frequency | Supplier Package | Surge Energy Rating | Termination Method | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Termination Style | Housing Color | Operating Supply Voltage | Lead Spacing | Inductance | Load Capacitance | Frequency Tolerance | Clamping Voltage | Memory Density | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Varistor Voltage | Resistance Tolerance | Output Level | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431KH20-TR Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 300 | - | YAGEO | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 190 J | - | 350 VDC | - | - | - | MouseReel | 20H | 10 % | - | - | - | - | 930 pF | Varistors | - | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 710 V | - | - | - | - | 430 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.27 mm | ||
![]() 431KD20-F Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 200 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 190 J | - | 350 VDC | - | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 710 V | - | - | - | - | 430 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5.7 mm | ||
![]() 391KH20-OTB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 300 | - | YAGEO | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 180 J | - | 320 VDC | - | - | - | Bulk | 20H | 10 % | - | - | - | - | 1000 pF | Varistors | - | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 650 V | - | - | - | - | 390 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 431KD05-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1500 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 13 J | - | 350 VDC | - | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 745 V | - | - | - | - | 430 V | - | - | MOV | 0.4 kA | Varistors | - | - | 5 mm | 5.7 mm | ||
![]() 391KD05J-F Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 17 J | - | 320 VDC | - | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 65 pF | Varistors | - | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 675 V | - | - | - | - | 390 V | - | - | MOV | 0.8 kA | Varistors | - | - | 5 mm | 5.4 mm | ||
![]() 470KD10-OTB Yageo | 13 |
| - | Gold | Aluminum Alloy | Straight | YAGEO | - | Copper Alloy | 750 | - | YAGEO | + 105 C | - 40 C | - | Panel Mount | Through Hole | - | Details | - | - | 5.5 J | Crimp | 38 VDC | - | - | -54.2 to 125 °C | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 2 Plug | 2100 pF | Varistors | - | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 93 V | - | - | - | - | 47 V | - | - | MOV | 0.5 kA | Varistors | 50.8 mm | - | 10 mm | 5.4 mm | ||
![]() 390KH07-TR Yageo | In Stock | - | - | - | - | Straight | YAGEO | - | Copper Alloy | 2000 | - | YAGEO | + 125 C | - 40 C | - | Cable Mount | Through Hole | - | Details | - | - | 2.1 J | Crimp | 31 VDC | - | - | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | Pin | 1300 pF | Varistors | - | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 77 V | - | - | - | - | 39 V | - | - | MOV | 250 A | Varistors | - | - | 7 mm | 5.16 mm | ||
![]() 391KD10-F Yageo | 13 |
| - | - | - | - | YAGEO | 16 MHz | - | 500 | ±2.8(20th) ppm/Year | YAGEO | + 105 C | - 40 C | - | Surface Mount | Through Hole | 16 MHz | Details | - | - | 60 J | - | 320 VDC | - | - | -40 to 85 °C | Bulk | 10D | 10 % | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | 260 pF | Varistors | - | - | - | 0.28 ppm | 4 | Radial | - | 3.0000 V | 7.5 mm | - | 15 pF | - | 650 V | - | - | - | - | 390 V | - | HCMOS | MOV | 2.5 kA | Varistors | - | - | 10 mm | 6.2 mm | ||
![]() 390KD14J-OTB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 750 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 13 J | - | 31 VDC | - | - | - | Bulk | 14D | 10 % | 100.0000 ppm/°C | Metal Oxide Varistors | 33.2 kOhm | - | 5100 pF | Varistors | 0.25 W | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 77 V | - | - | - | - | 39 V | 1 | - | MOV | 2 kA | Varistors | 10.8 | - | 14 mm | 4.1 mm | ||
![]() 391KH20J-OP7.5TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 300 | ±3 ppm/Year | YAGEO | + 125 C | - 40 C | Fundamental | Surface Mount | Through Hole | - | Details | 40 MHz | - | 275 J | - | 320 VDC | - | - | -40 to 85 °C | Bulk | 20H | 10 % | - | Crystal | - | - | 1000 pF | Varistors | - | - | - | 30 ppm | 4 | Radial | - | - | 7.5 mm | - | 8 pF | ±30 ppm | 650 V | - | - | - | 100 Ohm | 390 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 431KH05J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1500 | - | YAGEO | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 20 J | - | 350 VDC | - | - | -40 to 85 °C | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 745 V | - | - | - | - | 430 V | - | - | MOV | 800 A | Varistors | - | - | 5 mm | 6.8 mm | ||
![]() 391KD14J-OP10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 750 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Through Hole | - | Details | 4.9152 MHz | Metal DIP | 140 J | - | 320 VDC | - | - | -20 to 70 °C | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 510 pF | Varistors | - | - | - | - | 4 | Radial | - | - | 10 mm | - | - | - | 650 V | - | - | - | - | 390 V | - | HCMOS/TTL | MOV | 6 kA | Varistors | - | - | 14 mm | 5.4 mm | ||
![]() 470KD14-P10 Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 10 J | - | 38 VDC | - | - | - | Bulk | 14D | 10 % | 100.0000 ppm/°C | Metal Oxide Varistors | 560 Ohm | - | 4300 pF | Varistors | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | Radial | - | - | 10 mm | - | - | - | 93 V | - | - | - | - | 47 V | 2 | - | MOV | 1 kA | Varistors | 11.43 | - | 14 mm | 4.3 mm | ||
![]() 391KH20-P7.5 Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 300 | ±3 ppm/Year | YAGEO | + 125 C | - 40 C | Fundamental | Surface Mount | Through Hole | - | Details | 37.4 MHz | - | 180 J | - | 320 VDC | - | - | -10 to 60 °C | Bulk | 20H | 10 % | - | Crystal | - | - | 1000 pF | Varistors | - | - | - | 20 ppm | 4 | Radial | - | - | 7.5 mm | - | 12 pF | ±15 ppm | 650 V | - | - | - | 200 Ohm | 390 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 391KD20J-FTR Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 300 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 275 J | - | 320 VDC | 4800 V | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | 1000 pF | Varistors | - | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 650 V | - | - | - | - | 390 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.5 mm | ||
![]() 391KD20J-TR Yageo | In Stock | - | - | Tin | Polyamide | Right Angle | YAGEO | - | Copper Alloy/Steel | 300 | - | YAGEO | + 105 C | - 40 C | - | Panel Mount | Through Hole | - | Details | - | - | 275 J | Solder | 320 VDC | - | 22 to 12, 22 AWG | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | 1000 pF | Varistors | - | 9.5300 mm | - | - | - | Radial | Black | - | 10 mm | - | - | - | 650 V | - | - | - | - | 390 V | - | - | MOV | 10 kA | Varistors | 201.57 mm | - | 20 mm | 5.5 mm | ||
![]() 391KD05J-TR Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 2000 | - | YAGEO | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 17 J | - | 320 VDC | - | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | 65 pF | Varistors | - | - | - | - | - | Radial | - | - | 5 mm | 470 nH | - | - | 675 V | - | 20 | 80 A | - | 390 V | - | - | MOV | 0.8 kA | Varistors | 22.86 | 22 mm | 5 mm | 5.4 mm | ||
![]() 431KH07J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 40 J | - | 350 VDC | - | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | 115 pF | Varistors | - | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 710 V | 1 | - | - | - | 430 V | - | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 6.66 mm | ||
![]() 431KD14-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 750 | ±3 ppm/Year | YAGEO | + 105 C | - 40 C | Fundamental | Surface Mount | Through Hole | - | Details | 44 MHz | - | 115 J | - | 350 VDC | - | - | -20 to 70 °C | MouseReel | 14D | 10 % | - | Crystal | - | - | 460 pF | Varistors | - | - | - | 20 ppm | 4 | Radial | - | - | 7.5 mm | - | 18 pF | ±20 ppm | 710 V | - | - | - | - | 430 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.6 mm | ||
![]() 391KH14J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 600 | - | YAGEO | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 140 J | - | 320 VDC | - | - | - | MouseReel | 14H | 10 % | 50.0000 ppm/°C | Metal Oxide Varistors | 243 Ohm | - | 510 pF | Varistors | 0.125 W | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 650 V | - | - | - | - | 390 V | 1 | - | MOV | 6 kA | Varistors | 10.8 | - | 14 mm | 6.88 mm |