- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391KH14J-OTB Yageo | 42 |
| - | Gold | Straight | YAGEO | Beryllium Copper | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | Bulk | 14H | 10 % | - | OSMT-SMA Adapter | - | 2 Receptacle | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 12.9 mm | - | 14 mm | 6.88 mm | ||
![]() 390KH20-FP7.5 Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 31 VDC | Bulk | 20H | 10 % | - | - | - | - | 8500 pF | Varistors | - | - | Radial | 7.5 mm | 77 V | 39 V | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.04 mm | ||
![]() 431KD20J-FP7.5 Yageo | In Stock | - | - | - | - | YAGEO | - | 200 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.7 mm | ||
![]() 431KH07J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | 350 VDC | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | - | 115 pF | Varistors | - | - | Radial | 5 mm | 710 V | 430 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 6.66 mm | ||
![]() 470KD14J-P10TR Yageo | 13 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.3 mm | ||
![]() 431KD20J-P7.5 Yageo | In Stock | - | - | - | - | YAGEO | - | 200 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.7 mm | ||
![]() 470KD14-P10TB Yageo | 13 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | - | - | 14 mm | 4.3 mm | ||
![]() 431KH05J-FTB Yageo | 13 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 20 J | 350 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | Radial | 5 mm | 745 V | 430 V | - | MOV | 800 A | Varistors | - | - | 5 mm | 6.8 mm | ||
![]() 431KH20-OP7.5TB Yageo | 5 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 350 VDC | Bulk | 20H | 10 % | 200 ppm/°C | - | 75 Ohm | - | 930 pF | Varistors | 0.125 W | General Purpose | Radial | 7.5 mm | 710 V | 430 V | 1 | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.27 mm | ||
![]() 431KH05J-OTB Yageo | 13 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 20 J | 350 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | Radial | 5 mm | 745 V | 430 V | - | MOV | 800 A | Varistors | - | - | 5 mm | 6.8 mm | ||
![]() 431KH14J-FTB Yageo | 13 |
| - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 460 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 7.13 mm | ||
![]() 431KD20J-OTB Yageo | 42 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.7 mm | ||
![]() 431KH05J-O Yageo | In Stock | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 20 J | 350 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | Radial | 5 mm | 745 V | 430 V | - | MOV | 800 A | Varistors | - | - | 5 mm | 6.8 mm | ||
![]() 431KD05-FTB Yageo | 13 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | 350 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 60 pF | Varistors | - | - | Radial | 5 mm | 745 V | 430 V | - | MOV | 0.4 kA | Varistors | - | - | 5 mm | 5.7 mm | ||
![]() 431KD20J-OP7.5TR Yageo | 13 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | MouseReel | 20D | 10 % | 200 ppm/°C | Metal Oxide Varistors | 1.5 kOhm | - | 930 pF | Varistors | 0.05 W | General Purpose | Radial | 7.5 mm | 710 V | 430 V | 5 | MOV | 10 kA | Varistors | 0.6 mm | 0.3 mm | 20 mm | 5.7 mm | ||
![]() 431KD20J-OTR Yageo | 42 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.7 mm | ||
![]() 470KH14-OP10TR Yageo | 13 |
| - | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 470KH20J-P7.5TR Yageo | 42 |
| - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | MouseReel | 20H | 10 % | - | - | - | - | 7400 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 6.27 mm | ||
![]() 470KH10J-TB Yageo | 13 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 11 J | 38 VDC | Bulk | 10H | 10 % | 100 ppm/°C | Metal Oxide Varistors | 39 kOhm | - | 2100 pF | Varistors | 0.0625 W | General Purpose | Radial | 7.5 mm | 93 V | 47 V | 1 | MOV | 1 kA | Varistors | 1 | 0.5 | 10 mm | 5.8 mm | ||
![]() 431KD14J-FP10 Yageo | 42 |
| - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | 460 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5.6 mm |