- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 471KD14-FP10TR Yageo | 42 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | 14 mm | 5.8 mm | ||
![]() 470KD14-FTR Yageo | 13 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 511KD07-FTB Yageo | 13 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 31 J | 415 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | 845 V | 510 V | - | MOV | 1.2 kA | Varistors | 7 mm | 6.2 mm | ||
![]() 470KH20-FTR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | - | MouseReel | 20H | 10 % | - | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 20 mm | 6.27 mm | ||
![]() 431KH20-P7.5TR Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 350 VDC | - | MouseReel | 20H | 10 % | - | - | 930 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 6.5 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 470KD10J-FTR Yageo | 13 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 11 J | 38 VDC | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 10 mm | 5.4 mm | ||
![]() 470KH05-OTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.1 J | 38 VDC | - | MouseReel | 05H | 10 % | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 5 mm | 104 V | 47 V | - | MOV | 100 A | Varistors | 5 mm | 5.34 mm | ||
![]() 470KD07-TB Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 2.5 J | 38 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | Radial | 5 mm | 93 V | 47 V | - | MOV | 250 A | Varistors | 7 mm | 4.9 mm | ||
![]() 431KH20J Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | - | Bulk | 20H | 10 % | - | - | 930 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 470KH05-O Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.1 J | 38 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 5 mm | 104 V | 47 V | - | MOV | 100 A | Varistors | 5 mm | 5.34 mm | ||
![]() 470KD20-OTR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 20 mm | 4.7 mm | ||
![]() 471KD05-FTR Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 15 J | 385 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | 810 V | 470 V | - | MOV | 400 A | Varistors | 5 mm | 6 mm | ||
![]() 391KD20J-TB Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 275 J | 320 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 1000 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 10 kA | Varistors | 20 mm | 5.5 mm | ||
![]() 431KH20J-FP7.5 Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | - | Bulk | 20H | 10 % | - | - | 930 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 470KD14-OTR Yageo | 42 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 391KD14-TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | 320 VDC | 50 V | Bulk | 14D | 10 % | Metal Oxide Varistors | 71.5 | 510 pF | Varistors | 0.0625 W | Sulfur Resistant | Radial | 7.5 mm | 650 V | 390 V | 1 | MOV | 4.5 kA | Varistors | 14 mm | 5.4 mm | ||
![]() 431KH10J-TR Yageo | In Stock | - | - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 80 J | 350 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | 230 pF | Varistors | - | - | Radial | 7.5 mm | 430 V | 430 V | - | MOV | 3.5 kA | Varistors | 10 mm | 7.06 mm | ||
![]() 431KH07-OTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 28 J | 350 VDC | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | 115 pF | Varistors | - | - | Radial | 5 mm | 710 V | 430 V | - | MOV | 1.2 kA | Varistors | 7 mm | 6.66 mm | ||
![]() 471KH14-OTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | 14 mm | 7.37 mm | ||
![]() 471KD14J-FTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 175 J | 385 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 7.5 mm | 775 V | 470 V | - | MOV | 6 kA | Varistors | 14 mm | 5.8 mm |