- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470KD10-OTR Yageo | 42 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5.5 J | 38 VDC | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 0.5 kA | Varistors | 10 mm | 5.4 mm | ||
![]() 511KD10-FTR Yageo | 13 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 69 J | 415 VDC | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | 845 V | 510 V | - | MOV | 2.5 kA | Varistors | 10 mm | 6.8 mm | ||
![]() 470KD14-P10TR Yageo | 42 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 431KH10J Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 80 J | 350 VDC | 25 V | Bulk | 10H | 10 % | 200 ppm/°C | Metal Oxide Varistors | 46.4 | 230 pF | Varistors | 0.05 W | General Purpose | Radial | 7.5 mm | 430 V | 430 V | 1 | MOV | 3.5 kA | Varistors | 10 mm | 7.06 mm | ||
![]() 471KH05-TR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 15 J | 385 VDC | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | 810 V | 470 V | - | MOV | 400 A | Varistors | 5 mm | 7.05 mm | ||
![]() 471KH14-OTR Yageo | In Stock | - | - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | 14 mm | 7.37 mm | ||
![]() 471KH14-OP10TB Yageo | 13 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | 14 mm | 7.37 mm | ||
![]() 471KH20J-F Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 350 J | 385 VDC | - | Bulk | 20H | 10 % | - | - | - | 850 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 10 kA | Varistors | 20 mm | 7.49 mm | ||
![]() 511KH20J-O Yageo | 42 |
| - | YAGEO | 200 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 360 J | 415 VDC | 25 V | Bulk | 20H | 10 % | 200 ppm/°C | - | 33 | 780 pF | Varistors | 0.05 W | General Purpose | Radial | 10 mm | 845 V | 510 V | 1 | MOV | 10 kA | Varistors | 20 mm | 7.71 mm | ||
![]() 470KH14J-OTR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | - | MouseReel | 14H | 10 % | 50 ppm/°C | Metal Oxide Varistors | 18.7 kOhm | 4300 pF | Varistors | 0.1 W | General Purpose | Radial | 10 mm | 93 V | 47 V | 1 | MOV | 2 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 470KH05J-FTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.5 J | 38 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 5 mm | 104 V | 47 V | - | MOV | 250 A | Varistors | 5 mm | 5.34 mm | ||
![]() 511KD10-FTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 69 J | 415 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | 845 V | 510 V | - | MOV | 2.5 kA | Varistors | 10 mm | 6.8 mm | ||
![]() 470KH14J-OP10TR Yageo | 42 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 470KD20J-FTB Yageo | 42 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 3 kA | Varistors | 20 mm | 4.7 mm | ||
![]() 470KH05J-F Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.5 J | 38 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 5 mm | 104 V | 47 V | - | MOV | 250 A | Varistors | 5 mm | 5.34 mm | ||
![]() 471KD14-OTR Yageo | 42 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 7.5 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | 14 mm | 5.8 mm | ||
![]() 470KH14-FP10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 511KH10-TB Yageo | 13 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 69 J | 415 VDC | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | 845 V | 510 V | - | MOV | 2.5 kA | Varistors | 10 mm | 7.53 mm | ||
![]() 470KH05J-FTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.5 J | 38 VDC | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 5 mm | 104 V | 47 V | - | MOV | 250 A | Varistors | 5 mm | 5.34 mm | ||
![]() 471KH14-TR Yageo | 42 |
| - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | 14 mm | 7.37 mm |