- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470KH10-TB Yageo | 13 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 5.5 J | 38 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 0.5 kA | Varistors | - | - | 10 mm | 5.8 mm | ||
![]() 470KH14J-TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 511KD07-FTR Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 31 J | 415 VDC | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | 845 V | 510 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 6.2 mm | ||
![]() 471KH20-P7.5TR Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 204 J | 385 VDC | MouseReel | 20H | 10 % | - | - | - | 850 pF | Varistors | - | - | Radial | 7.5 mm | 775 V | 470 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.49 mm | ||
![]() 511KH07-TR Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 31 J | 415 VDC | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | 845 V | 510 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 7.13 mm | ||
![]() 511KD10J-TB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 90 J | 415 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | 845 V | 510 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.8 mm | ||
![]() 471KH14-TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 7.37 mm | ||
![]() 511KD20J-P7.5TB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 360 J | 415 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | 4.7 kOhm | 780 pF | Varistors | 0.125 W | Anti-Surge | Radial | 7.5 mm | 845 V | 510 V | 1 | MOV | 10 kA | Varistors | - | - | 20 mm | 6.2 mm | ||
![]() 471KH14-FTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 7.37 mm | ||
![]() 471KH07J-FTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 42 J | 385 VDC | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | 105 pF | Varistors | - | - | Radial | 5 mm | 775 V | 470 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 6.89 mm | ||
![]() 471KH20J-OP7.5TB Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 350 J | 385 VDC | Bulk | 20H | 10 % | 100 ppm/°C | - | 220 Ohm | 850 pF | Varistors | 0.125 W | General Purpose | Radial | 7.5 mm | 775 V | 470 V | 5 | MOV | 10 kA | Varistors | 2 | 1.25 | 20 mm | 7.49 mm | ||
![]() 471KH20J-FTB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 350 J | 385 VDC | Bulk | 20H | 10 % | - | - | - | 850 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 7.49 mm | ||
![]() 471KH05J-O Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 21 J | 385 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | 810 V | 470 V | - | MOV | 800 A | Varistors | - | - | 5 mm | 7.05 mm | ||
![]() 470KH20-OTR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | MouseReel | 20H | 10 % | - | - | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.27 mm | ||
![]() 470KH20-FTB Yageo | 13 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | Bulk | 20H | 10 % | - | - | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | - | - | 20 mm | 6.27 mm | ||
![]() 560KD05-FTB Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 1.3 J | 45 VDC | Bulk | 05D | 10 % | 200 ppm/°C | Metal Oxide Varistors | 1 Ohm | 450 pF | Varistors | 0.05 W | General Purpose | Radial | 5 mm | 123 V | 56 V | 5 | MOV | 1 kA | Varistors | - | - | 5 mm | 5 mm | ||
![]() 471KH14J-FP10 Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 175 J | 385 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 7.37 mm | ||
![]() 471KH07-FTB Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 29 J | 385 VDC | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 105 pF | Varistors | - | - | Radial | 5 mm | 775 V | 470 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 6.89 mm | ||
![]() 470KH14J-OP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 560KD10-TR Yageo | 42 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7 J | 45 VDC | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | 7.5 mm | 110 V | 56 V | - | MOV | 0.5 kA | Varistors | - | - | 10 mm | 5.5 mm |