- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 471KH07J-OTB Yageo | 42 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 42 J | 385 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 105 pF | Varistors | - | - | Radial | 5 mm | 775 V | 470 V | - | MOV | 1.75 kA | Varistors | 7 mm | 6.89 mm | ||
![]() 431KD14-FP10TR Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 115 J | 350 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 460 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 4.5 kA | Varistors | 14 mm | 5.6 mm | ||
![]() 471KH10-TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 67 J | 385 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | - | 210 pF | Varistors | - | - | Radial | 7.5 mm | 775 V | 470 V | - | MOV | 2.5 kA | Varistors | 10 mm | 7.29 mm | ||
![]() 470KD07J-F Yageo | 13 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5 J | 38 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | Radial | 5 mm | 93 V | 47 V | - | MOV | 0.5 kA | Varistors | 7 mm | 4.9 mm | ||
![]() 470KD20-P7.5TR Yageo | 42 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 20 mm | 4.7 mm | ||
![]() 471KH20-OTR Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 204 J | 385 VDC | MouseReel | 20H | 10 % | - | - | 850 pF | Varistors | - | - | Radial | 10 mm | 775 V | 470 V | - | MOV | 6.5 kA | Varistors | 20 mm | 7.49 mm | ||
![]() 471KD05-FTB Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 15 J | 385 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 55 pF | Varistors | - | - | Radial | 5 mm | 810 V | 470 V | - | MOV | 400 A | Varistors | 5 mm | 6 mm | ||
![]() 431KH14J-F Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 460 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 6 kA | Varistors | 14 mm | 7.13 mm | ||
![]() 470KH10 Yageo | 13 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 5.5 J | 38 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 0.5 kA | Varistors | 10 mm | 5.8 mm | ||
![]() 470KD20-FTB Yageo | 13 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 30 J | 38 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 2 kA | Varistors | 20 mm | 4.7 mm | ||
![]() 470KD20J-P7.5TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | 7400 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 3 kA | Varistors | 20 mm | 4.7 mm | ||
![]() 471KD14-OP10 Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 1.21 kOhm | 430 pF | Varistors | 0.125 W | General Purpose | Radial | 10 mm | 775 V | 470 V | 1 | MOV | 4.5 kA | Varistors | 14 mm | 5.8 mm | ||
![]() 431KH07J-O Yageo | 42 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | 350 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 115 pF | Varistors | - | - | Radial | 5 mm | 710 V | 430 V | - | MOV | 1.75 kA | Varistors | 7 mm | 6.66 mm | ||
![]() 470KH07-FTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 2.5 J | 38 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | Radial | 5 mm | 93 V | 47 V | - | MOV | 250 A | Varistors | 7 mm | 5.37 mm | ||
![]() 431KH20J-P7.5TR Yageo | 5 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | MouseReel | 20H | 10 % | - | - | 930 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 470KD10J-O Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 11 J | 38 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 10 mm | 5.4 mm | ||
![]() 471KD20J-P7.5TB Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 350 J | 385 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 850 pF | Varistors | - | - | Radial | 7.5 mm | 775 V | 470 V | - | MOV | 10 kA | Varistors | 20 mm | 6 mm | ||
![]() 431KH20J-OP7.5 Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 305 J | 350 VDC | Bulk | 20H | 10 % | - | - | 930 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 10 kA | Varistors | 20 mm | 7.27 mm | ||
![]() 470KH14-OP10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | 93 V | 47 V | - | MOV | 1 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 470KM20 Yageo | 13 |
| - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | Details | 34 J | 38 VDC | Bulk | 20M | 10 % | - | 510 Ohm | 7400 pF | Varistors | 0.0625 W | General Purpose | Through Hole | - | 93 V | 47 V | 1 | MOV | 5 kA | Varistors | 20 mm | - |