- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470KH20-P7.5TR Yageo | In Stock | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 30 J | 38 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 7400 pF | Varistors | - | - | Radial | 7.5 mm | - | 93 V | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | 20 mm | 6.27 mm | ||
![]() 471KH14-FTR Yageo | In Stock | - | - | - | - | YAGEO | 600 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 118 J | 385 VDC | - | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 430 pF | Varistors | - | - | Radial | 10 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 7.37 mm | ||
![]() 560KD14J-OTR Yageo | 13 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 20 J | 45 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 560KH10J-F Yageo | 42 |
| - | - | - | YAGEO | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 13 J | 45 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 6.04 mm | ||
![]() 560KH10J-FTR Yageo | 13 |
| - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 13 J | 45 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 6.04 mm | ||
![]() 471KD20J Yageo | 164 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 350 J | 385 VDC | 75 V | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | 50 ppm/°C | Metal Oxide Varistors | 453 | 850 pF | Varistors | 0.1 W | General Purpose | Radial | 10 mm | 1 | 775 V | 850 pF @ 1 kHz | 517 V | 350J | 423 V | 470 V | 300 V | 470 V | 1 | 385 V | 10 kA | MOV | - | 10 kA | Varistors | - | - | 20 mm | 6 mm | ||
![]() 561KD14-FP10 Yageo | In Stock | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 125 J | 460 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 360 pF | Varistors | - | - | Radial | 10 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 6.4 mm | ||
![]() 560KH10-OTB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 7 J | 45 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 10 mm | 6.04 mm | ||
![]() 470KH07J-FTB Yageo | 42 |
| - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 5 J | 38 VDC | 25 V | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | 6.34 | 1100 pF | Varistors | 0.05 W | Sulfur Resistant | Radial | 5 mm | - | 93 V | - | - | - | - | - | - | 47 V | 1 | - | - | MOV | - | 0.5 kA | Varistors | - | - | 7 mm | 5.37 mm | ||
![]() 561KD20-OTR Yageo | 13 |
| - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 215 J | 460 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 710 pF | Varistors | - | - | Radial | 10 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 6.5 mm | ||
![]() 560KD10J-OTB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 13 J | 45 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 5.5 mm | ||
![]() 470KH10-TR Yageo | 13 |
| - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 5.5 J | 38 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | - | 93 V | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 10 mm | 5.8 mm | ||
![]() 560KD14-TB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 11 J | 45 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 560KH07-OTR Yageo | In Stock | - | - | - | - | YAGEO | 2000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 3.1 J | 45 VDC | - | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | 890 pF | Varistors | - | - | Radial | 5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 250 A | Varistors | - | - | 7 mm | 5.6 mm | ||
![]() 561KD14J-TR Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 185 J | 460 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 360 pF | Varistors | - | - | Radial | 7.5 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 6.4 mm | ||
![]() 561KD07J-OTR Yageo | In Stock | - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 49 J | 460 VDC | - | - | MouseReel | 05D | 10 % | 100 ppm/°C | Metal Oxide Varistors | 27 Ohm | 90 pF | Varistors | 0.25 W | General Purpose | Radial | 5 mm | - | 925 V | - | - | - | - | - | - | 560 V | 5 | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 6.5 mm | ||
![]() 560KH07J-O Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 6 J | 45 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 890 pF | Varistors | - | - | Radial | 5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 7 mm | 5.6 mm | ||
![]() 470KH14-TB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 10 J | 38 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 4300 pF | Varistors | - | - | Radial | 10 mm | - | 93 V | - | - | - | - | - | - | 47 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 5.83 mm | ||
![]() 511KD07-OTR Yageo | 42 |
| - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 31 J | 415 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | 6.2 mm | ||
![]() 561KH07-FTR Yageo | In Stock | - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 35 J | 460 VDC | - | - | MouseReel | 07H | 10 % | 100 ppm/°C | Metal Oxide Varistors | 90.9 kOhm | 90 pF | Varistors | 0.0625 W | General Purpose | Radial | 5 mm | - | 925 V | - | - | - | - | - | - | 560 V | 1 | - | - | MOV | - | 1.2 kA | Varistors | 1 | 0.5 | 7 mm | 7.43 mm |