- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Terminals | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Termination Method | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Number of Contacts | Contact Gender | Lead Spacing | Number of Circuits | Ripple Current | Number of Ports | Manufacturer Size Code | Clamping Voltage | ESR | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Diode Configuration | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Repetitive Peak Reverse Voltage | Product | Features | Peak Surge Current | Product Category | Strain Relief | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 560KD07J-F Yageo | 13 |
| - | - | - | - | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 6 J | - | 45 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 890 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | - | 7 mm | 5 mm | ||
![]() 560KD07-TR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 2000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 3.1 J | - | 45 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | 890 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 0.25 kA | Varistors | - | - | - | 7 mm | 5 mm | ||
![]() 560KD20-P7.5 Yageo | 13 |
| - | - | - | - | - | - | YAGEO | - | - | 250 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 38 J | - | 45 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 6500 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 2 kA | Varistors | - | - | - | 20 mm | 5 mm | ||
![]() 511KH20-TB Yageo | 42 |
| - | - | - | - | - | - | YAGEO | - | - | 250 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 210 J | - | 415 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | 780 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 845 V | - | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | - | 20 mm | 7.71 mm | ||
![]() 511KH14-P10TR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 600 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 121 J | - | 415 VDC | - | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | - | 390 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 845 V | - | - | - | - | - | Dual Common Cathod | - | - | 510 V | - | - | - | 60 | MOV | - | 4.5 kA | Varistors | - | - | - | 14 mm | 7.62 mm | ||
![]() 560KD07-OTB Yageo | 42 |
| - | - | - | - | - | - | YAGEO | - | - | 1500 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 3.1 J | - | 45 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 890 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 0.25 kA | Varistors | - | - | - | 7 mm | 5 mm | ||
![]() 471KD20J-FTR Yageo | In Stock | - | - | Gold | - | - | 12 | Straight | YAGEO | - | Copper Alloy | 300 | 14-12 | YAGEO | + 105 C | 500 V | - | - 40 C | Cable Mount | Through Hole | - | - | Details | 350 J | Crimp | 385 VDC | 500 V | -55 to 200 °C | MouseReel | 20D | 10 % | - | Circular | - | Plug | 850 pF | Varistors | - | - | Radial | 12 POS | Socket | 10 mm | - | - | 1 | - | 775 V | - | - | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | 10 kA | Varistors | No | 37.1 mm | - | 20 mm | 6 mm | ||
![]() 470KD20-OP7.5TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 30 J | - | 38 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 7400 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 93 V | - | - | - | - | - | - | - | - | 47 V | - | - | - | - | MOV | - | 2 kA | Varistors | - | - | - | 20 mm | 4.7 mm | ||
![]() 511KD05-F Yageo | 13 |
| - | - | - | - | - | - | YAGEO | 20% | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 16 J | - | 415 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 33 uF | Varistors | - | - | Radial | - | - | 5 mm | - | 700 mA | - | A | 845 V | 200 mOhm | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 0.4 kA | Varistors | - | 3.2 mm | 1.6 mm | 5 mm | 6.2 mm | ||
![]() 511KD07-TB Yageo | 13 |
| - | - | Through Hole | Disc 7mm | - | - | YAGEO | - | - | 1000 | - | YAGEO | + 105 C | - | YAGEO | - 40 C | - | Through Hole | Box | Active | Details | 31 J | - | 415 VDC | - | -40°C ~ 105°C (TA) | Bulk | 05D | 10 % | 300 ppm/°C | Metal Oxide Varistors | 20 Ohm | - | 100 pF | Varistors | 3 W | High Power | Radial | - | - | 5 mm | 1 | - | - | - | 845 V | - | 100 pF @ 1 kHz | 561 V | 31J | 459 V | - | 510 V | 320 V | 510 V | 5 | 415 V | 1.2 kA | - | MOV | - | 1.2 kA | Varistors | - | 4.6 mm | 11.5 | 7 mm | 6.2 mm | ||
![]() 560KH07-FTB Yageo | 5 |
| - | - | - | - | - | - | YAGEO | 10% | - | 1500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 3.1 J | - | 45 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | 0.1 uF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 250 A | Varistors | - | 0.6 mm | 0.3 mm | 7 mm | 5.6 mm | ||
![]() 560KH20-OTR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 38 J | - | 45 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | - | 6500 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 2 kA | Varistors | - | - | - | 20 mm | 6.52 mm | ||
![]() 511KH14-FTB Yageo | 13 |
| - | - | - | - | - | - | YAGEO | - | - | 500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 121 J | - | 415 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 390 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 845 V | - | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | - | 14 mm | 7.62 mm | ||
![]() 561KD14J-TB Yageo | 42 |
| - | - | - | - | - | - | YAGEO | - | - | 500 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 185 J | - | 460 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | 360 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | - | - | MOV | - | 6 kA | Varistors | - | - | - | 14 mm | 6.4 mm | ||
![]() 561KD20-FP7.5 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 200 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 215 J | - | 460 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 710 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | - | 20 mm | 6.5 mm | ||
![]() 511KH14J-F Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 300 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 180 J | - | 415 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 390 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 845 V | - | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 6 kA | Varistors | - | - | - | 14 mm | 7.62 mm | ||
![]() 560KH14-FP10 Yageo | 13 |
| - | - | - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 11 J | - | 45 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 3600 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 1 kA | Varistors | - | - | - | 14 mm | 6.08 mm | ||
![]() 511KH10J-OTB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 90 J | - | 415 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | 200 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 845 V | - | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | - | 10 mm | 7.53 mm | ||
![]() 560KH20J-OP7.5TR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | - | Details | 44 J | - | 45 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | - | 6500 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | - | - | MOV | - | 3 kA | Varistors | - | - | - | 20 mm | 6.52 mm | ||
![]() 511KD20J-OTB Yageo | 13 |
| - | - | - | - | - | - | YAGEO | - | - | 300 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | - | Details | 360 J | - | 415 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 780 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | 845 V | - | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 10 kA | Varistors | - | - | - | 20 mm | 6.2 mm |